"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132"
"","","35542998","","Canon","1806C001","35542998","4549292083200","Digital Cameras","575","Digital IXUS","","185","20240314190154","ICECAT","1","198512","https://images.icecat.biz/img/gallery/35542998_6667837836.jpg","4256x2760","https://images.icecat.biz/img/gallery_lows/35542998_6667837836.jpg","https://images.icecat.biz/img/gallery_mediums/35542998_6667837836.jpg","https://images.icecat.biz/img/gallery_thumbs/35542998_6667837836.jpg","","","Canon Digital IXUS 185 1/2.3"" Compact camera 20 MP CCD 5152 x 3864 pixels Silver","Digital IXUS 185 - 1/2.3"" CCD 20MP, DIGIC 4+, 5.0-40.0mm, TTL, 6.8cm (2.7"") LCD, SD/SDHC/SDXC","Canon Digital IXUS 185, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD-Ready, Silver","Canon Digital IXUS 185. Camera type: Compact camera, Megapixel: 20 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7""). Product colour: Silver","Simple pocketable IXUS quality\nCapture your favourite moments in superb quality photos and movies using this chic, ultra-slim IXUS with versatile 8x optical zoom lens. Shoot for longer with Eco Mode.\n\nSuperb results\nEnjoy exceptional quality, detailed images of friends and family with 20.0 Megapixels and Face Detection. Add a date stamp to see the timeline of your memories.\n\nPoint and shoot simplicity\nGet fantastic results with one touch of a button using Easy Auto, which chooses the perfect camera settings for you - so all you have to do is concentrate on your shot.\n\nCreative play\nHave fun with a range of easy creative modes. Re-create the distortion of a fish-eye lens, make scenes in stills or movies look like miniature scale models and more.\n\nInstant HD movies\nMaking great movies using the creativity of the optical zoom is fun and easy. With one touch of a button you can effortlessly record creative, sharable HD movies (720p).","https://images.icecat.biz/img/gallery/35542998_6667837836.jpg|https://images.icecat.biz/img/gallery/35542998_8603515998.jpg|https://images.icecat.biz/img/gallery/35542998_1904410267.jpg|https://images.icecat.biz/img/gallery/35542998_4686128295.jpg|https://images.icecat.biz/img/gallery/35542998_5680112088.jpg|https://images.icecat.biz/img/gallery/35542998_1313015344.jpg|https://images.icecat.biz/img/gallery/35542998_3534022498.jpg|https://images.icecat.biz/img/gallery/35542998_7381156357.jpg","4256x2760|5616x3744|5616x3744|3744x5616|5616x3744|5616x3744|5616x3744|5616x3744","|||||||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 20 MP","Sensor type: CCD","Maximum image resolution: 5152 x 3864 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 5152 x 3864, 3648 x 2736, 2048 x 1536, 640 x 480, 5152 x 2896","Image stabilizer: Yes","Image formats supported: JPG","Supported aspect ratios: 4:3, 16:9","Total megapixels: 20,5 MP","Lens system","Optical zoom: 8x","Digital zoom: 4x","Focal length range: 5 - 40 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 224 mm","Minimum aperture number: 3,2","Maximum aperture number: 6,9","Lens structure (elements/groups): 8/7","Extra/Smart zoom: 16x","Combined zoom: 32x","Number of aspheric elements: 1","Focusing","Focus: TTL","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Closest focusing distance: 0,01 m","Auto Focus (AF) points: 9","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 1600","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 800, 1600, Auto","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 15 s","Flash","Flash modes: Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization","Flash range (wide): 0,5 - 3 m","Flash range (tele): 1,3 - 1,5 m","External flash connector: Yes","Flash sync-speed: 1/2000 s","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD-Ready","Video resolutions: 640 x 480,1280 x 720 pixels","Motion JPEG frame rate: 29,97 fps","Resolution at capture speed: 1280x720@25fps","Analog signal format system: NTSC, PAL","Video formats supported: MOV","Audio","Built-in microphone: Yes","Audio system: Mono","Audio formats supported: AAC","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Touchscreen: No","Display diagonal: 6,86 cm (2.7"")","Display diagonal (metric): 6,8 cm","Display resolution (numeric): 230000 pixels","Flip-out screen: No","Vari-angle LCD display: No","Field of view: 100%","Ports & interfaces","USB version: 2.0","HDMI: No","USB connector: Mini-USB B","USB port: Yes","Network","Bluetooth: No","Wi-Fi: No","Near Field Communication (NFC): No","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent","Scene modes: Fireworks, Portrait","Shooting modes: Auto","Photo effects: Black&White, Vivid","Self-timer delay: 2,10 s","Brightness adjustment: Yes","Camera playback: Movie, Single image","Multi burst mode: No","Playback zoom (max): 10x","Languages support: Multi","Histogram: Yes","3D: No","Image editing: Resizing","GPS (satellite): No","Orientation sensor: Yes","Camera file system: DPOF 1.1, Exif 2.3","Smartphone remote support: No","Built-in processor: Yes","Image processor: DIGIC 4+","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks","Design","Product colour: Silver","Dustproof: No","Freezeproof: No","Shock-resistant: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 210 shots","Battery type: NB-11L","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 95,2 mm","Depth: 54,3 mm","Height: 22,1 mm","Weight (including battery): 126 g","Packaging content","Hand strap: Yes","Battery charger included: Yes","Batteries included: Yes","Quick start guide: Yes","Bundled software: CameraWindow DC","Logistics data","Harmonized System (HS) code: 85258900","Other features","Power source type: Battery","Technical details","Self-timer: Yes"