"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123" "","","31044136","","Canon","1071C014","31044136","","Digital Cameras","575","PowerShot","","SX720 HS","20190402124416","ICECAT","1","21788","https://images.icecat.biz/img/gallery/31044136_1218.jpg","530x265","https://images.icecat.biz/img/gallery_lows/31044136_1218.jpg","https://images.icecat.biz/img/gallery_mediums/31044136_1218.jpg","https://images.icecat.biz/img/gallery_thumbs/31044136_1218.jpg","","","Canon PowerShot SX720 HS 1/2.3"" Compact camera 20,3 MP CCD 5184 x 3888 pixels Red","20.3Mp 1/2.3"" CCD, 4.3-172, 40x/4x, 3"" TFT LCD, SD/SDHC/SDXC, NB-13L, 270g","Canon PowerShot SX720 HS, 20,3 MP, 5184 x 3888 pixels, CCD, 40x, Full HD, Red","Canon PowerShot SX720 HS. Camera type: Compact camera, Megapixel: 20,3 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 40x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""). PictBridge. Weight: 270 g. Product colour: Red","Compact in Size. Long in Possibilities.\n\nFamily vacations, parties, and special moments - the PowerShot SX720 HS camera is ready for it all. Its fantastically versatile 40x Optical Zoom (24-960mm) means you can capture close-up portraits of your family, landmarks in the distance and virtually everything in between. While you're away, keep those at home updated on your travels by sharing your shots with the PowerShot SX720 HS's built-in Wi-Fi® and NFC connectivity. Your memories are precious, so whether you're snapping a picture of the sunset, capturing fun outings with friends or shooting a home movie to treasure for a lifetime, a 20.3 Megapixel CMOS sensor and the DIGIC 6 Image Processor combine to bring you stunning images and spectacular 1080p Full HD video. At the end of each day, you can enjoy your Story Highlights as the PowerShot SX720 HS automatically compiles your images and video into a mini highlight reel complete with music and effects. All these features and more are beautifully packaged in a slim design, resulting in a camera ideal for travelers, families and anyone who wants to capture the important moments in life.","https://images.icecat.biz/img/gallery/31044136_1218.jpg","530x265","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 20,3 MP","Sensor type: CCD","Maximum image resolution: 5184 x 3888 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 5184 x 3888, 3648 x 2736, 2048 x 1536, 640 x 480, 5184 x 2912, 3648 x 2048, 1920 x 1080 640 x 360, 5184 x 3456, 3648 x 2432, 2048 x 1368, 640 x 424, 3888 x 3888, 2736 x 2736, 1536 x 1536, 480 x 480","Image stabilizer: Yes","Image formats supported: JPG","Total megapixels: 21,1 MP","Lens system","Optical zoom: 40x","Digital zoom: 4x","Focal length range: 4.3 - 172 mm","Minimum focal length (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 960 mm","Minimum aperture number: 3,3","Maximum aperture number: 6,9","Lens structure (elements/groups): 13/11","Combined zoom: 160x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus","Normal focusing range (tele): 2 - ∞","Normal focusing range (wide): 0.05 - ∞","Normal focusing range: 0.05 - ∞, 2 - ∞","Macro focusing range (wide): 0.01 - 0.5 m","Auto Mode focusing range (tele): 2 - ∞","Auto Mode focusing range (wide): 0.01 - ∞","Manual focusing range (tele): 2 - ∞","Manual focusing range (wide): 0.01 - ∞","Closest focusing distance: 1 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 3200","Light exposure modes: Manual","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/3200 s","Slowest camera shutter speed: 15 s","Flash","Flash modes: Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0,5 - 4 m","Flash range (tele): 0,5 - 2 m","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Video recording time: 300 min","Motion JPEG frame rate: 29,97 fps","Video formats supported: AVC, H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Voice recording: Yes","Audio system: stereo","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Touchscreen: No","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 922000 pixels","Vari-angle LCD display: No","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","USB connector: Micro-USB B","HDMI connector type: Micro","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Tungsten","Scene modes: Fireworks, Portrait, Self-portrait, Sports","Shooting modes: Auto","Photo effects: Black&White, Negative film, Neutral, Positive film, Sepia, Vivid","Self-timer delay: 2,10 s","Playback zoom (max): 10x","Languages support: Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian","Histogram: Yes","GPS (satellite): Yes","Camera file system: DCF, DPOF 1.1, Exif 2.3","Multi-shot: Yes","Built-in processor: Yes","Image processor: DIGIC 6","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks","Design","Product colour: Red","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 250 shots","Battery type: NB-13L","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 109,7 mm","Depth: 35,7 mm","Height: 63,8 mm","Weight: 270 g","Packaging content","AC adapter included: Yes","Batteries included: Yes","Other features","Power source type: Battery","Technical details","Self-timer: Yes"