"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","30646032","","Tripp Lite","B157-002-DVI","30646032","0037332191298|037332191298","Video Splitters","1530","","","B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA","20240219200944","ICECAT","1","73281","https://images.icecat.biz/img/gallery/30646032_5510281871.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/30646032_5510281871.jpg","https://images.icecat.biz/img/gallery_mediums/30646032_5510281871.jpg","https://images.icecat.biz/img/gallery_thumbs/30646032_5510281871.jpg","http://objects.icecat.biz/objects/mmo_30646032_1708369778_4075_438421.pdf","","Tripp Lite B157-002-DVI video splitter DisplayPort 2x DVI","2-Port DisplayPort to DVI Hub, DP1.2, TAA","Tripp Lite B157-002-DVI, DisplayPort, 2x DVI, DisplayPort, 1920 x 1080 pixels, Black, 60 Hz","Tripp Lite B157-002-DVI. Video port type: DisplayPort, Video out: 2x DVI, Connector(s): DisplayPort. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum refresh rate: 60 Hz. Package width: 200,7 mm, Package depth: 142,2 mm, Package height: 43,2 mm. Cables included: Micro-USB. Master (outer) case width: 457,2 mm, Master (outer) case length: 213,4 mm, Master (outer) case height: 152,4 mm","The B157-002-DVI 2-Port DisplayPort to DVI Splitter converts and splits a DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in DisplayPort cable that connects to the source. It lets you use your existing DVI displays instead of buying new DisplayPort monitors or docking stations.\n\nThe B157-002-DVI supports video resolutions up to 1080p @ 60 Hz (1920 x 1080), as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required.","https://images.icecat.biz/img/gallery/30646032_5510281871.jpg|https://images.icecat.biz/img/gallery/30646032_3065581560.jpg|https://images.icecat.biz/img/gallery/30646032_2750261667.jpg|https://images.icecat.biz/img/gallery/30646032_1695989479.jpg|https://images.icecat.biz/img/gallery/30646032_7939682277.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Supports video resolutions up to 1080p @ 60 Hz (1920 x 1080)|Included USB Micro-B cable supplies power to unit|Works with all operating systems|Compact enough for easy carrying in backpack or laptop bag|Plug and play—no software or drivers required","Ports & interfaces","Video ports quantity: 2","Video port type: DisplayPort","Video out: 2x DVI","Connector(s): DisplayPort","Features","Maximum resolution: 1920 x 1080 pixels","Product colour: Black","Full HD: Yes","Maximum refresh rate: 60 Hz","HDCP: Yes","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Plug and Play: Yes","Supported video modes: 1080p","LED indicators: Status","Certification: TAA, RoHS","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Packaging data","Package width: 200,7 mm","Package depth: 142,2 mm","Package height: 43,2 mm","Package weight: 270 g","Packaging content","Manual: Yes","Cables included: Micro-USB","Technical details","Connection to PC: Yes","Logistics data","Harmonized System (HS) code: 8525,50,3035","Master (outer) case width: 457,2 mm","Master (outer) case length: 213,4 mm","Master (outer) case height: 152,4 mm","Master (outer) case weight: 2,72 kg","Quantity per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332191295","Country of origin: Taiwan"