"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","29409206","","Tripp Lite","U420-003","29409206","0037332189257|037332189257","USB Cables","1158","","","U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)","20240219201009","ICECAT","1","105059","https://images.icecat.biz/img/gallery/29409206_2473060797.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/29409206_2473060797.jpg","https://images.icecat.biz/img/gallery_mediums/29409206_2473060797.jpg","https://images.icecat.biz/img/gallery_thumbs/29409206_2473060797.jpg","http://objects.icecat.biz/objects/mmo_29409206_1708369794_4024_2257073.pdf","","Tripp Lite U420-003 USB cable 1,83 m USB 3.2 Gen 1 (3.1 Gen 1) USB C Black","USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)","Tripp Lite U420-003, 1,83 m, USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black","Tripp Lite U420-003. Cable length: 1,83 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","The U420-003 USB 3.1 Gen 1 Cable connects two devices with USB-C connectors—such as smartphones, tablets, Ultrabooks and computers—or a USB-C device to a wall charger with a USB-C port. This 3-ft. (0.91 m) cable supports data transfer speeds up to 5 Gbps and power output up to 3A for fast charging of mobile devices. Unlike traditional USB cables that can be attached only one way, the reversible USB-C male connectors plug into a USB port in either direction for fast, fumble-free connection every time. Superior foil shielding provides reliable, error-free data communication. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. Slim form supports evolving design trends toward smaller devices. Backward compatible with previous USB generations.","https://images.icecat.biz/img/gallery/29409206_2473060797.jpg","1200x1200","","","","","","","","","","Connects two USB-C devices|Supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps|Provides power output up to 3A|Features reversible USB Type-C male plugs on both ends","Features","Cable length: 1,83 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector gender: Male/Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","Maximum data transfer rate: 5000 Mbit/s","Country of origin: Vietnam","Packaging data","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 228,6 mm","Package weight: 30 g","Sustainability","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 350,5 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 401,3 mm","Master (outer) case weight: 360 g","Quantity per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332189254"