"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","274395","","HP","Q5957A","274395","0829160289458|829160289458|0882780287969|882780287969|0829160289465|829160289465|0829160289472|829160289472|0829160289489|829160289489|0829160289496|829160289496|0829160289502|829160289502|0829160289519|829160289519|0829160289243|829160289243|0829160289250|829160289250|0829160289267|829160289267|0829160289274|829160289274|0829160289281|829160289281|0829160289298|829160289298|0829160289304|829160289304|0829160289311|829160289311|0829160403212|829160403212|0829160403229|829160403229|0829160289328|829160289328|0829160289335|829160289335|0829160289342|829160289342|0829160289359|829160289359|0829160289366|829160289366|0829160289373|829160289373|0829160289380|829160289380|0829160289397|829160289397|0829160289403|829160289403|0829160553177|829160553177|0829160289410|829160289410|0829160289427|829160289427|0829160289434|829160289434|0829160289441|829160289441","Laser Printers","235","","","LaserJet 2420d","20230713005954","ICECAT","1","73807","https://images.icecat.biz/img/norm/high/274395-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/274395-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_274395_medium_1480931157_6078_26422.jpg","https://images.icecat.biz/thumbs/274395.jpg","","","HP LaserJet 2420d 1200 x 1200 DPI","Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 28 ppm with user friendly design and maximises productivity with its network management tools [p1].","HP LaserJet 2420d, 1200 x 1200 DPI, 28 ppm, Duplex printing","HP LaserJet 2420d. Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing","","https://images.icecat.biz/img/norm/high/274395-HP.jpg","170x190","","","","","","","","","","","Printing","Colour: No","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 28 ppm","Print speed (black, draft quality, A4/US Letter): 28 ppm","Time to first page (black, normal): 10 s","Economical printing: Yes","Features","Maximum duty cycle: 75000 pages per month","Input & output capacity","Total input capacity: 350 sheets","Total output capacity: 250 sheets","Maximum input capacity: 850 sheets","Maximum output capacity: 250 sheets","Paper handling","Media types supported: Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), transparencies, labels, envelopes, cardstock","Media size (tray 1): A4, A5, B5 (JIS), envelopes, letter, legal, executive, 76 x 127 - 216 x 356 mm","Media weight (tray 1): 60 - 200 g/m²","Network","Network ready: No","Performance","Internal memory: 48 MB","Maximum internal memory: 304 MB","Built-in processor: Yes","Processor model: MIPS 20KC","Processor frequency: 400 MHz","Power","Power consumption (PowerSave): 8,5 W","Power consumption (off): 0,4 W","System requirements","Minimum system requirements for Macintosh: 160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB (compatible with USB 2.0 specifications) port or IEEE 1284-B compliant parallel port","Operational conditions","Operating temperature (T-T): 15 - 32,5 °C","Storage temperature (T-T): -20 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 16,3 kg","Dimensions (WxDxH): 425 x 400 x 260 mm","Packaging data","Package weight: 19 kg","Packaging content","Bundled software: Print drivers and installation software on CD-ROM; Microsoft Windows Installer, Macintosh Installer, HP PCL 6 and HP PCL 5e print drivers (Windows 95, 98, Me, NT 4.0, 2000, XP), HP PostScript Level 3 Emulation (Windows 98, Me, NT 4.0, 2000, XP, Server 2","Other features","Mac compatibility: Yes","Minimum system requirements: Microsoft Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-ROM drive; Windows NT 4.0: Pentium 90, 32 MB RAM, CD-ROM drive; Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 6","Printer management: HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, E-Toolbox","Power requirements: 100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)","Electromagnetic compatibility: CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B (US), ICES-003, Issue 4 (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe); other EMC approvals as re","Standard input trays: 2","Networking features: Via HP Jetdirect Internal Print Servers for Fast Ethernet, Gigabit Ethernet; 802.11b wireless connectivity\nOptional: HP Jetdirect Fast Ethernet Embedded Print Server","Safety: IEC 60950 (International), EN 60950 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe);","Compatible operating systems: OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X v.10.1 +","Package dimensions (WxDxH): 592 x 495 x 347 mm","Additional paper trays: Optional 500-sheet paper tray","Print quality (black, draft quality): 600 DPI","Standard input capacity for transparencies: 75","Print quality (black, normal quality): 1200 DPI","Recommended operating temperature range (T-T): 15 - 32,5 °C","I/O ports: 1 x IEEE 1284-B parallel\n1 x USB 2.0\n1 x EIO","Custom media sizes: 76 x 127 - 216 x 356 mm","Standard media sizes: A4, A5, B5 (JIS), letter, legal","Print margin bottom (A4): 5 mm","Print margin left (A4): 5 mm","Print margin right (A4): 5 mm","Print margin top (A4): 5 mm","Typefaces: 80","Media weights by paper path: 60 - 200 g/m²; 60 - 120 g/m²","Standard output capacity for envelopes: 10 sheets","Acoustic power emissions: 6.7 B(A)","Duplex print options: Automatic (standard)","Print speed (black, best quality, A4): 28 ppm","Paper handling: HP LaserJet 2420 series printers: Built-in automatic duplex unit (HP LaserJet 2420d/dn only), 350 sheets standard input capacity (1x 100-sheet/ 10 envelope multipurpose tray, 1x 250-sheet tray), paper input level indicators, straight-through paper path, s","Print quality (black, best quality): 1200 x 1200 DPI","Standard output capacity for transparencies: 75 sheets","Driver updates: Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj2400; OS/2 drivers are available from IBM and are packaged with OS/2","Duplex supported media size: A4, letter, legal, executive","Memory technology: Memory Enhancement technology (MEt), Double Data Rate memory technology","Control panel: Graphical display with up to 2 lines of text; Help button (?) to provide information about the message on the display; Back button to back up in menus or exit menus; Pause/Resume button to pause and resume printing; Up Arrow button to navigate to previous","Maximum paper trays: 3","Media size (tray 2): A4, A5, B5 (JIS), letter, legal, executive","Media type and capacity (tray 2): 250","Media weight (tray 2): 60 - 120 g/m²","Media weight (tray 3): 60 - 120 g/m²","Paper handling optional/input: 500-sheet input tray","Paper handling standard/input: 100-sheet multipurpose tray (tray 1), 250-sheet input tray (tray 2), automatic duplex printing","Paper handling standard/output: 250-sheet top output bin (100-sheet rear output bin)","Power consumption (active): 625 W","Upgrade type: Printer firmware and networking firmware can be remotely upgraded","Service & support: HP Web sites, HP Customer Support Center, HP Care Packs","Technical features: Add fonts, forms, and third-party solutions via CompactFlash support"