"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","253846","","D-Link","DES-1005D/E","253846","7612758090764|0790069217524|790069217524","Network Switches","258","","","DES-1005D","20240221160854","ICECAT","1","531461","https://images.icecat.biz/img/norm/high/253846-6818.jpg","850x450","https://images.icecat.biz/img/norm/low/253846-6818.jpg","https://images.icecat.biz/img/norm/medium/253846-6818.jpg","https://images.icecat.biz/thumbs/253846.jpg","","","D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black","DES-1005D - Fast Ethernet, Duplex, 5x RJ-45, IEEE 802.3x, 2K MAC, Auto-MDIX, RoHS, Black","D-Link DES-1005D, Unmanaged, Fast Ethernet (10/100), Full duplex","D-Link DES-1005D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack","D-Link's DES-1005D is a powerful 5 port 10/100Mbps desktop switch that is an ideal choice for small workgroups.\n\nThe DES-1005D allows users to simply plug any port to either a 10Mbps Ethernet or 100Mbps Fast Ethernet network for compatibility, convenience, and faster connection. The switch comes in a small compact size designed for easy installation and high performance. The DES-1005D eliminates unnecessary traffic and relieves data congestion by delivering dedicated bandwidth for each of the five ports.\n\nEach port on the DES-1005D supports automatic MDI/MDIX detection providing true 'plug and play' capability without the need for confusing crossover cables or crossover ports. With the media auto-sensing feature, plug in the network cable to the DES-1005D directly without the need to worry if the end node is a NIC (Network Interface Card) or switch/hub. The DES-1005D also supports flow control and auto-negotiation of half or full duplex transfer modes for each port.\n\nThe DES-1005D provides dynamic memory allocation for data flow control to guarantee against possible packet loss. The DSS-5+ uses fast store-and-forward switching to ensure low data latency and prevents error packages from transmitting among segments.\n\nAuto-sensing 10/100 ports\nThe DES-1005D uses auto-sensing 10/100 Mbps ports, allowing a small workgroup to flexibly connect to Ethernet and Fast Ethernet devices to create an integrated network. These ports detect the network speed and auto-negotiate between 10BASE-T and 100BASE-TX, as well as between full and half-duplex, allowing you to get the maximum speed possible for each device connected to your network.\n\nAuto MDI/MDIX CrossOver\nAll ports support automatic MDI/MDIX crossover, eliminating the need for crossover cables or uplink ports. Each port can be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables.\n\nFlow Control for Secure Transmission\n802.3x flow control on each port minimizes dropped packets when the port’s receiving buffer is full. This gives you a more reliable connection for all of your connected devices.","https://images.icecat.biz/img/norm/high/253846-6818.jpg|https://images.icecat.biz/img/gallery/253846_1845.jpg|https://images.icecat.biz/img/gallery/253846_3490.jpg","850x450|1600x1600|332x212","||","","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 100Base-TX, 10Base-T","Cable types supported: Cat3, Cat4, Cat5, Cat5e","Full duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Auto-negotiation: Yes","MAC address auto-learning supported: Yes","Data transmission","MAC address table: 2000 entries","Switching capacity: 1 Gbit/s","Supported data transfer rates: 10/20/100/200 Mb/s","Forwarding rate: 0,1488 Mpps","Store-and-forward: Yes","Maximum data transfer rate: 0,2 Gbit/s","Packet buffer memory: 0,046875 MB","Design","Rack mounting: No","Stackable: No","Product colour: Black","LED indicators: LAN, Power","Certification: RoHS, FCC, CE","Performance","Plug and Play: Yes","Technical details","Shipping (inner) case height: 23 cm","Shipping (inner) case width: 35 cm","Shipping (inner) case length: 51,5 cm","Shipping (inner) case net weight: 8,5 kg","Quantity per shipping (inner) case: 50 pc(s)","Pallet gross weight (air): 465,2 kg","Master (outer) cases per pallet (air): 48 pc(s)","Products per pallet (air): 2400 pc(s)","Pallet length: 110 cm","Pallet width: 120 cm","Pallet height (air): 197,5 cm","Pallet gross weight (sea): 465,2 kg","Master (outer) cases per pallet (sea): 48 pc(s)","Products per pallet (sea): 2400 pc(s)","Pallet height (sea): 197,5 cm","Shipping (inner) case weight: 9,25 kg","Power","Power consumption (typical): 2,5 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Heat dissipation: 8,528 BTU/h","Weight & dimensions","Width: 125,3 mm","Depth: 83,4 mm","Height: 29,1 mm","Packaging data","Cables included: AC","User guide: Yes","Manual: Yes","Package width: 65 mm","Package depth: 105 mm","Package height: 98 mm","Package weight: 170 g","Logistics data","Harmonized System (HS) code: 85176990","Other features","Packet transfer speed: 14880 - 148800 p/s","Power LED: Yes"