"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120"
"","","24608412","","Canon","9546B001","24608412","0013803247466|013803247466","Digital Cameras","575","PowerShot","","G7 X","20240314195152","ICECAT","1","91910","https://images.icecat.biz/img/gallery/24608412_7319072706.jpg","3540x2560","https://images.icecat.biz/img/gallery_lows/24608412_7319072706.jpg","https://images.icecat.biz/img/gallery_mediums/24608412_7319072706.jpg","https://images.icecat.biz/img/gallery_thumbs/24608412_7319072706.jpg","","","Canon PowerShot G7 X 1"" Compact camera 20,2 MP CMOS 5472 x 3648 pixels Black","20.2Mpix, CMOS, f/1.8-2.8, Full HD (60p rec.), Intelligent IS, Digic 6, Optical Zoom/Digital Zoom - 4x, 3.0"" (Touch, Tilt), ISO 125 - 12800, SD/SDHC/SDXC, Wi-Fi / NFC, micro-HDMI, 279 g","Canon PowerShot G7 X, 20,2 MP, 5472 x 3648 pixels, CMOS, 4,2x, Full HD, Black","Canon PowerShot G7 X. Camera type: Compact camera, Megapixel: 20,2 MP, Image sensor size: 1"", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 4,2x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""), Touchscreen. Weight: 279 g. Product colour: Black","New 1.0-inch, 20.2 Megapixel High-Sensitivity CMOS Sensor\nLarger than the sensors widely used for compact cameras, the PowerShot G7 X camera's new 1.0-inch sensor achieves a beautiful balance between high sensitivity and high image quality. The sensor is able to collect more light in a shorter time period without the overflow that causes blown-out highlights. This means better detail and more subtle image quality, with rich gradation even at high ISO speeds all the way to 12800. A high signal-to-noise ratio delivers minimal noise and distortion with breathtaking dynamic range, particularly notable in bright areas. And photography enthusiasts will appreciate the changes in image processing for the PowerShot G7 X, which include target exposure value and contrast characteristics of highlights. Thanks to this change, dynamic range in bright areas is expanded with gradation attributes that are similar to EOS. Also, by changing the exposure index standard, it is possible to shoot at almost the same brightness with the same aperture, shutter speed and ISO settings as EOS. The PowerShot G7 X natively captures images in the 3:2 aspect ratio, which is the same as Canon EOS SLR cameras. The camera's image creation technology was designed with post processing in mind, and features an Aspect Ratio function, enabling RAW image capture in both 3:2 and 4:3 aspect ratios while maintaining the same angle of view.\n\nf/1.8 (W) – f/2.8 (T), 4.2x Optical Zoom (24mm–100mm) Lens\nThe remarkable new lens on the PowerShot G7 X camera takes full advantage of the camera's large sensor, giving your photography a wide range of expression. With a very bright aperture value of f/1.8 at the wide angle and f/2.8 when fully zoomed to a factor of 4.2x (24mm–100mm), this lens not only puts more in your frame, but is equipped to capture an incredible variety of situations with artistry and precision. Equipped with a 9-blade Iris diaphragm, the lens lets you achieve a beautiful background defocus with shapes that are nearly round. Capture macro shots from as close as 2.0 in. (telephoto at 1.3 ft.). From a design perspective, each of the 11 glass lenses on the PowerShot G7 X has a multi-layer coating on it, which is similar to the Super Spectra Coating technology developed for EF lenses. These coatings have features like a high transmission factor, ultraviolet protection, resistant surface hardness, and stable characteristics. The coating also maximizes suppression of unwanted reflected light from ghosting or flaring to deliver clear images with high image quality.\n\nHigh-resolution Multi-angle Touch Panel LCD\nThe PowerShot G7 X camera's LCD screen can tilt up 180°, so taking that perfect selfie is a snap! In fact, the multi-angle LCD encourages creative framing because it's easy to achieve a flexible array of camera angles. Capacitive touch-panel operation feels familiar right away: simply touch to access quick control settings, focus and shutter release right on screen. A resolution of 1.04 million pixels makes the glare-free display ultra crisp and clear, so it's easy to compose your shots, choose camera settings, and review and share your images.\n\nFull Resolution Continuous Shooting and High-Speed AF\nPowered by the DIGIC 6 Image Processor, the PowerShot G7 X camera gives you a seamless, high-speed continuous shooting (up to 6.5 fps) experience that's fully available in P, Tv, Av, M and Auto modes. Shooting and processing are now performed in tandem, reducing buffering time to deliver high shooting speeds. With the significantly higher AF speed, achieving focus nearly the instant the camera is aimed is made possible. With no separate mode setting and no reduction in image quality, you can freeze brilliant action shots with ease.\n\n31 AF Points\nWith 31 focus points arranged in an expanded, wide pattern across the image plane, the PowerShot G7 X focuses with admirable speed and precision. Smaller focus frame sizes also make it possible to obtain accurate focus on small subjects. The PowerShot G7 X also supports 1-point and Touch AF.\n\nBuilt-in NFC (Near Field Communication)\nThe PowerShot G7 X camera supports NFC (Near Field Communication) technology, eliminating the need to manually find and open the Canon CameraWindow app on your mobile device. Simply touch the NFC icon on your camera to your compatible Android™ device, and the CameraWindow app will launch automatically for remote shooting and quick, easy sharing of your images. Built-in NFC technology also makes it simpler to install the app. If the app hasn't been installed yet, once you touch the devices together for the first time, the download screen will display automatically.\n\nCanon Full HD Video with Manual Control\nWhether you're creating artistic film clips or capturing special occasions, the advanced video capabilities of the PowerShot G7 X camera will get them the attention they deserve. Incredibly realistic 1080p Full HD video is recorded at 60 frames per second with stereo sound in convenient MP4 format. Video is smooth and richly detailed even when played back on a large-screen HDTV via the camera's HDMI output. The MP4 format's small file size lets you fit more on a single memory card, and makes downloading and sharing quicker and easier. In keeping with the camera's EOS-like capabilities, Manual movie mode is also available. Adjust Av, Tv, and ISO speed – you can even select focus points by using the touch panel LCD screen – either before or during video capture to express your vision your way in a wider variety of situations – all from a compact that fits in your bag.\n\nApple iFrame®\nThe PowerShot G7 X also records video in the Apple iFrame® format, a computer-friendly standard that speeds up the importing and editing of videos. The format keeps file sizes small, so uploading or e-mailing high-quality videos is quick and easy. The iFrame format enjoys native support in compatible Mac and Windows video applications, so you won't need to make time-consuming conversions that can degrade quality.\n\nIntelligent IS\nIt's easy to capture clear, steady images with the PowerShot G7 X camera – even in low light without using a tripod – because it is equipped with Canon's innovative Intelligent IS. The system automatically analyzes camera movement and applies the best shake correction method for the shooting situation, allowing you to focus on framing and capturing your shot. For stills, the system selects from Normal IS, Panning IS, Macro (Hybrid) IS and Tripod modes. When shooting video, the system selects from Dynamic IS, Powered IS, Macro (Hybrid) IS and Active Tripod IS modes. Icons clearly mark the image stabilization mode, whether you're shooting still images or video.\n\nConvenient control ring, exposure dial, and mode dial provide intuitive manual adjustment\nThoughtfully designed controls distinguish the PowerShot G7 X camera as the first of its line, and will satisfy even advanced photographers. The front control ring makes easy setting changes possible, with customizable zoom, Tv and Av assignments. A two-layer exposure compensation dial is easily accessed from the secure, concave thumb grip, and keeps pace as you quickly and actively create images. A mode dial and dedicated Movie button – as well as two customizable functions buttons on the back of the camera that you manually set to gain easy access to some shooting modes and functions – all contribute to the camera's quick, convenient operability.\n\nStar Shooting Mode\nStarry skies were formerly out of reach to all but experienced SLR camera users; however, star shooting modes on the PowerShot G7 X camera make these wonderfully impressive images accessible to all. With just a tripod and simple settings, you can capture exquisite Star Nightscapes, Star Trails, Star Time-Lapse Movies and Star Portraits. In Star Portrait mode, the camera consecutively takes two shots of the subject, plus one of the night sky, and then merges them into a single image, creating beautiful portraits with a starry background. The modes can be performed fully automatically or with manual controls for extra versatility. Support functions including Night Display, Color Adjustment and Star Emphasis make any starry sky easier to capture.\n\nHDR handheld (no tripod required)\nAlthough the PowerShot G7 X camera has been designed with an expanded dynamic range for excellent capture of bright areas, high contrast environments can be further controlled with High Dynamic Range shooting mode. In this mode, the camera will shoot three different exposures in succession (underexposed, overexposed and normal) and then merge them into a single image. Underexposed areas are combined with the overexposed and vice versa, resulting in an evenly detailed image with flattering shadows and highlights. The camera allows you to use this mode without a tripod, and features four sub-modes in addition to Natural – Art Standard, Art Vivid, Art Bold and Art Embossed – which provide striking effects that add to the creativity of your compositions.\n\nRAW\nAs with many EOS DSLR cameras, the PowerShot G7 X camera uses a 12-bit converter to process the output of the CMOS sensor, resulting in true color, smooth tonal transitions and natural gradations. The PowerShot G7 X lets you shoot in RAW mode, which records all the information captured by the sensor, giving you outstanding flexibility and complete creative control when editing your images with Canon's powerful bundled software. The camera also allows you to record in RAW and JPEG formats simultaneously. Now, in RAW mode, you can even select among several aspect ratios, including 16:9, 3:2, 4:3, 1:1 and 4:5.\n\nND Filter\nThe PowerShot G7 X camera includes a neutral density (ND) filter. The ND filter reduces light coming into the sensor, which allows you to set longer exposure times and very wide apertures to create striking photographic effects.\n\nCreative Shot\nThe Creative Shot mode featured on the PowerShot G7 X camera can help anyone create images with artistic flair. Rather than randomly applying filters, Creative Shot mode takes advantage of Canon's advanced image and scene analysis technology to apply any of the 46 filter options based on the individual scene, subject and exposure. In addition to the original shot, the camera automatically produces and saves five unique variations of the composition by cropping it, rotating it, or adjusting its color, tone, and more. The result is stunning artistic photos that are perfect for sharing.","https://images.icecat.biz/img/gallery/24608412_7319072706.jpg|https://images.icecat.biz/img/gallery/24608412_7976179957.jpg|https://images.icecat.biz/img/gallery/24608412_6147715008.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669858_3038_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669493_6744_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669413_5576_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669456_3226_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669540_0311_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669588_4175_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669698_8717_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669719_6247_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669744_0278_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669774_4783_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670143_254_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669801_8462_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669829_124_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669884_5992_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669915_1675_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669950_9893_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472669976_6006_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670025_2135_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670047_1274_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670084_9048_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670117_4437_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670162_1677_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670190_2185_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1472670220_3216_7091.jpg|https://images.icecat.biz/img/gallery/img_24608412_high_1473300121_3319_32631.jpg|https://images.icecat.biz/img/gallery/24608412_7151555292.jpg","3540x2560|3370x3740|1247x910|5616x3744|5616x3744|5616x3744|5760x3840|5696x3744|5616x3744|5760x3840|5616x3744|5616x3744|5508x3674|5616x3744|3744x5616|5616x3744|5616x3744|5508x3619|5642x3761|5760x3840|5760x3840|5616x3744|5760x3840|5508x3674|5616x3744|5508x3672|2783x1873|5760x3840|4388x3600","||||||||||||||||||||||||||||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 20,2 MP","Sensor type: CMOS","Maximum image resolution: 5472 x 3648 pixels","Image sensor size: 1""","Still image resolution(s): 5472 x 3080, 4320 x 2432, 1920 x 1080, 720 x 408, \r\n5472 x 3648, 4320 x 2880, 2304 x 1536, 720 x 480, \r\n4864 x 3648, 3840 x 2880, 2048 x 1536, 640 x 480, \r\n3648 x 3648, 2880 x 2880, 1536 x 1536, 480 x 480, \r\n2912 x 3648, 2304 x 2880, 1232 x 1536, 384 x 480","Image stabilizer: Yes","Image formats supported: JPG, RAW","Image stabilizer location: Lens","Supported aspect ratios: 1:1, 3:2, 4:3, 4:5, 16:9","Total megapixels: 20,9 MP","Lens system","Optical zoom: 4,2x","Digital zoom: 4x","Focal length range: 8.8 - 36.8 mm","Minimum focal length (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 100 mm","Minimum aperture number: 1,8","Maximum aperture number: 2,8","Combined zoom: 17x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus","Normal focusing range (tele): 0.4 - ∞","Normal focusing range (wide): 0.05 - ∞","Normal focusing range: 5 - ∞","Macro focusing range (wide): 5 - 50 m","Auto Mode focusing range (tele): 40 - ∞","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 125","ISO sensitivity (max): 12800","Light exposure modes: Manual","Light exposure correction: ± 3EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 250 s","Flash","Flash modes: Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0,5 - 7 m","Flash range (tele): 0,4 - 4 m","Flash recharging time: 10 s","Flash sync-speed: 0.0005 s","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 60 fps","Resolution at capture speed: 1920x1080@60fps, 640x480@30fps","Analog signal format system: NTSC, PAL","Video formats supported: MP4","Audio","Built-in microphone: Yes","Voice recording: Yes","Audio system: stereo","Audio formats supported: AAC","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Vari-angle LCD display: Yes","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","HDMI connector type: Micro","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten, Underwater","Shooting modes: Auto, Movie","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Self-timer delay: 2,10 s","Playback zoom (max): 10x","Languages support: Multi","Histogram: Yes","Orientation sensor: Yes","Camera file system: DPOF 1.1, Exif 2.3, RAW","Multi-shot: Yes","Image processor: DIGIC 6","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 210 shots","Battery type: NB-13L","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 103 mm","Depth: 40,4 mm","Height: 60,4 mm","Weight: 279 g","Weight (including battery): 304 g","Packaging content","AC adapter included: Yes","Bundled software: ImageBrowser EX","Other features","Built-in flash: Yes","Power source type: Battery"