"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","24481447","","Acer","NX.MRDEH.002","24481447","","Laptops","151","Chromebook","","CB5-311P-T1BS","20240307153452","ICECAT","1","48110","https://images.icecat.biz/img/norm/high/23093571-3804.jpg","570x570","https://images.icecat.biz/img/norm/low/23093571-3804.jpg","https://images.icecat.biz/img/norm/medium/23093571-3804.jpg","https://images.icecat.biz/thumbs/23093571.jpg","","","Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33,8 cm (13.3"") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White","NVIDIA Tegra K1 (2.1GHz), 13.3"" Multi-touch IPS Full HD LED LCD Glare (1366 x 768), 4GB DDR3, 32GB eMMC, 802.11ac, Bluetooth 4.0, webcam, Google Chrome","Acer Chromebook CB5-311P-T1BS, NVIDIA Tegra, 2,1 GHz, 33,8 cm (13.3""), 1920 x 1080 pixels, 4 GB, 32 GB","Acer Chromebook CB5-311P-T1BS. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: K1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: White","The ideal Chromebook\nThe Acer Chromebook is a super portable laptop with enough power to last all day on a single charge. Its fast wireless connection delivers smooth web-based media on its brilliant high-resolution display. With 11"" and 13"" screen-size options, you can find the perfect one to fit your life. It’s also available with a touchscreen.\n\nAmazing mobility\nSlip the Acer Chromebook into your bag and work from anywhere, without recharging, because it has enough battery life to last all day long on a single charge.\n\nVivid display\nIndulge your eyes and see everything in vivid detail on the Acer Chromebook's Full HD1 display.\n\nThe quickest connection\nThe Acer Chromebook features the latest 802.11ac2 wireless technology, for a smooth internet experience at connection speeds that are up to three times faster than that of previous-generation wireless technologies.\n\nFast boot-up\nThe Acer Chromebook starts within 8 seconds3, so you can wait less and do more.\n\nSleek design\nAt less than an inch thin and extremely light, the Acer Chromebook is the perfect tool for on-the-go computing. Plus, it sports a fan-less1 design for whisper-quiet computing.\n\n1. Specifications vary depending on model.\n2. Based on the IEEE 802.11ac draft specification. Actual speed will vary based on range, connection rate, site conditions, size of network, and other factors.\n3. Boot-up time may vary depending on model.","https://images.icecat.biz/img/norm/high/23093571-3804.jpg|https://images.icecat.biz/img/gallery/23093571_9494.jpg|https://images.icecat.biz/img/gallery/23093571_7216.jpg|https://images.icecat.biz/img/gallery/23093571_2701.jpg","570x570|570x570|570x570|570x570","|||","","","","","","","","","","Design","Product type: Chromebook","Product colour: White","Form factor: Clamshell","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: NVIDIA Tegra","Processor manufacturer: NVIDIA","Processor model: K1","Processor frequency: 2,1 GHz","Processor cores: 4","Processor boost frequency: 2,3 GHz","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 32 GB","Storage media: Flash","Optical drive type: No","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","Audio","Audio system: HD","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: ChromeOS","Battery","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 11 h","Power","AC adapter power: 45 W","Security","Cable lock slot: No","Weight & dimensions","Weight: 1,5 kg","Width: 327 mm","Depth: 227,5 mm","Height: 17,9 mm","Other features","LightScribe: No","Intel segment tagging: Education"