"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","2434159","","NETGEAR","DGND3300-100NAS","2434159","","Wireless Routers","3982","","","DGND3300","20221021101432","ICECAT","","23284","https://images.icecat.biz/img/norm/high/2434159-9902.jpg","118x200","https://images.icecat.biz/img/norm/low/2434159-9902.jpg","https://images.icecat.biz/img/gallery_mediums/img_2434159_medium_1481018277_745_12489.jpg","https://images.icecat.biz/thumbs/2434159.jpg","","","NETGEAR DGND3300 wireless router Black","DGND3300-100NAS - IEEE 802.11n draft v.2.0, ADSL2+","NETGEAR DGND3300, ADSL, Black","NETGEAR DGND3300. Channels quantity: 23 channels. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-PSK, WPA2-PSK, Authentication method: 802.1x RADIUS. Product colour: Black. Bundled software: Auto Backup","Better connections using dual band Wireless-N\r\n-Dual band wireless networks deliver better connections with less interference\r\n-Greater bandwidth for high-quality media streaming and better online gaming\r\n-Push āNā Connect securely connects devices at the touch of a button\r\n-Automatic Quality of Service (QoS) for reliable Internet, voice and gaming applications\r\n-For use with ADSL broadband (through the telephone line\r\n\r\nFeatures\r\n-Eight (8) internal smart antennas optimize signal strength and range\r\n-Push āNā Connect using Wi-Fi Protected Setup (WPS) allows you to add computers to the network quickly and securely\r\n-Automatically upgrades to the latest router firmware\r\n-Easy setup with Smart Wizard installation CD\r\n\r\nNETGEAR Green\r\n-Convenient on/off switch helps save energy when not in use\r\n-Efficient Energy Star compliant power supply\r\n-Packaging manufactured with at least 80% recycled materials\r\n","https://images.icecat.biz/img/norm/high/2434159-9902.jpg","118x200","","","","","","","","","","","Wireless LAN features","Channels quantity: 23 channels","Network","Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Full duplex: Yes","Supports ISDN connection: No","DSL features","ADSL: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 1","DC-in jack: Yes","Management features","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Security algorithms: WPA-PSK, WPA2-PSK","Authentication method: 802.1x RADIUS","Stateful Packet Inspection (SPI): Yes","DMZ support: Yes","Network address translation (NAT): Yes","Design","Product colour: Black","Indication light: Yes","LED indicators: Yes","Packaging content","AC adapter included: Yes","Manual: Yes","Bundled software: Auto Backup","Weight & dimensions","Weight: 500 g","Other features","USB ports quantity: 1","Compatible operating systems: Microsoft Windows Vista, XP, 2000, Mac OS, UNIX, Linux","Dimensions (WxDxH): 223 x 153 x 31 mm","Power requirements: 12V, 1.5A","Number of users: 4 user(s)","Minimum system requirements: Internet Explorer 5.0/FireFox 2.0","Maximum data transfer rate: 0,27 Gbit/s","Bandwidth: 2,4 GHz","xDSL connection: Yes"