"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","19692587","","Sony","SLTA37","19692587","","Digital Cameras","575","","","SLT-A37","20191105115540","ICECAT","","137502","https://images.icecat.biz/img/norm/high/19692587-Sony.jpg","889x654","https://images.icecat.biz/img/norm/low/19692587-Sony.jpg","https://images.icecat.biz/img/norm/medium/19692587-Sony.jpg","https://images.icecat.biz/thumbs/19692587.jpg","","","Sony SLT-A37 Black","16.1 megapixels Exmor™ APS HD CMOS, Full HD AVCHD video, 7fps, Auto Portrait, 6.7cm LCD. Body only.","Sony SLT-A37, Black","Sony SLT-A37. Display diagonal: 17 cm (6.7""). Viewfinder type: Electronic. Product colour: Black","Move up to speedy shooting and huge creative options with less to carry
\n
16.1 effective megapixels: High-resolution Exmor™ APS HD CMOS Sensor for low-noise, ultra-responsive still image and HD video shooting, even in low light.
\nBIONZ processor with dual Noise reduction: Powerful image processing engine assures very high quality, low noise images with rich tonal gradation.
\nTranslucent Mirror Technology: Replaces DSLR moving mirror with fixed translucent mirror: enables ultra-fast shooting with speedy, accurate phase detection AF.
\nHigh-speed continuous shooting with Tele-Zoom: Capture fast-moving action at up to 7fps (Priority AE) with continuous AF, and 1.4x digital zoom for close-ups of moving subjects.
\n2x Clear Image Zoom: Double your zoom range; By Pixel Super Resolution Technology boosts magnification while maintaining superb image quality.
\nQuick AF Full HD movie shooting: Record Full HD videos in AVCHD 1080i or MP4 format: with rapid, phase detection tracking autofocus - even with moving subjects.
\nCreative Full HD movie functions: Including dedicated Movie button, aperture control for beautiful depth of field effects and selectable Creative Styles.
\nAuto Portrait Framing: The camera automatically detects faces and trims image borders to create tighter, pro-style compositions without effort.
\nAdvanced Quick AF Live View: Real-time full-resolution image display from main sensor on LCD or in viewfinder with fast, accurate phase-detection autofocus.
\nSweep Panorama with 3D Sweep Panorama: Press the shutter and sweep the camera to capture extra-wide panoramic images: also capture 3D panoramas to view on 3D TV.
\nWide sensitivity range from ISO 100-16000: Very high maximum sensitivity with improved noise reduction for natural-looking images, even in low light conditions.
\n15-point phase-detection autofocus: Precision AF with 3 cross sensors for rapid, accurate object tracking - even during movie shooting: also works in Live View mode.
\n6.7 cm (2.7"") Clear Photo LCD: Frame and view your photos and videos on the clear, high resolution screen that tilts up or down for comfortable handling.
\nSVGA resolution Electronic Viewfinder: High quality LCD Tru-Finder™ with 1.44 million dot resolution, 100% frame coverage and wide viewing angle.
\nShot Result Preview: Touch a button to preview effects of adjusting aperture, shutter and DRO settings on depth of field, motion blur and dynamic range.
\nIntelligent Auto and Superior Auto: Automatically analyses scene and shooting conditions, adjusting camera parameters for excellent results with any scene.
\nArtistic Picture Effects with stills or movies: Produce an exciting range of creative effects - including posterisation, partial colour, retro, high-key, mono and toy camera.
\nEnhanced HDR Auto: Automatically merges three successive exposures to create a single image with an effective dynamic range even wider than film.
\nMulti-Frame Noise Reduction: Automatically combines a burst of six exposures to create a single ultra-low noise image; sensitivity equivalent to ISO 25600.
\nHandheld Twilight Mode: Automatically combines a burst of six exposures to create a single image with supressed blur and reduced noise in low light.
\nCreative Styles: 6 selectable image finishing options to suit range of shooting situations - can be customised for even greater creative control.
\nFace Detection: Recognises up to 8 faces in a scene, optimising optimum exposure, white balance, flash and other settings for beautiful portraits.
\nSmile Shutter: Automatically fires shutter when subject smiles with an adjustable smile detection sensitivity.
\nD-Range Optimiser: Analyses image in real time, adjusting brightness and contrast for more natural, evenly exposed backlit scenes.
\nVersatile drive modes: Drive modes include Continuous advance, Self-timer, exposure bracketing and White balance bracketing.
\nSteadyShot INSIDE: Optical image stabilisation offers 2.5-4.0 steps anti-shake performance with A-mount lenses by Sony or Konica Minolta.
\nShading and aberration compensation: Intelligently corrects vignetting (peripheral shading), lateral chromatic aberration and distortion for each A-mount lens.
\nDual anti-dust system: Reduces build-up of dust on sensor during lens exchange.
\nHDMI® output: HDMI® output for viewing on HD TV, plus PhotoTV HD mode for optimised still image viewing on compatible BRAVIA® TV.
\nBRAVIA® Sync: Allows direct control of camera playback functions via BRAVIA® TV’s remote.
\nPlayMemories Home: Supplied software simplifies transfer of photos and HD videos to your computer for easy browsing, sorting and sharing.
\n","https://images.icecat.biz/img/norm/high/19692587-Sony.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2421.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2422.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2423.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2424.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2425.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2426.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2427.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2428.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-2429.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-24210.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-24211.jpg|https://images.icecat.biz/img/gallery/19692587-Sony-SLTA37.CE-24212.jpg","889x654|776x633|1000x1000|1000x1000|820x881|790x863|823x881|1000x1000|863x576|898x578|888x627|865x576|696x777","||||||||||||","","","","","","","","||Very high quality images, even in low-light","Picture quality","Image sensor size (W x H): 23,5 x 15,6 mm","Focusing","Auto Focus (AF) points: 15","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Auto Exposure (AE) lock: Yes","Flash","Flash modes: Red-eye reduction","Flash recharging time: 4 s","Display","Display: TFT","Display diagonal: 17 cm (6.7"")","Display resolution (numeric): 230400 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Electronic","Ports & interfaces","PictBridge: No","Camera","Scene modes: Portrait, Sunset, Landscape","Brightness adjustment: Yes","Histogram: Yes","Design","Product colour: Black","Battery","Battery level indicator: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 124,4 mm","Depth: 84,7 mm","Height: 92 mm","Packaging content","Handheld remote control: No","Other features","Aperture priority AE: Yes","Auto exposure: Yes","Colour temperature: 2500 K","Display tilting: Yes","Effective megapixels (image): 16,1 MP","Manual exposure: Yes","Panorama: Yes","Shutter priority AE: Yes"