"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","1861644","","iiyama","E2407HDS-B1","1861644","","Computer Monitors","222","ProLite","","ProLite E2407HDS-1","20220822162544","ICECAT","1","147425","https://images.icecat.biz/img/norm/high/1861644-2838.jpg","300x245","https://images.icecat.biz/img/norm/low/1861644-2838.jpg","https://images.icecat.biz/img/gallery_mediums/img_1861644_medium_1481029677_0496_12028.jpg","https://images.icecat.biz/thumbs/1861644.jpg","","","iiyama ProLite E2407HDS-1 computer monitor 61 cm (24"") 1920 x 1080 pixels Black","ProLite E2407HDS-1 - 2 ms, 300 cd/m², 1000:1, 24""","iiyama ProLite E2407HDS-1, 61 cm (24""), 1920 x 1080 pixels, 2 ms, Black","iiyama ProLite E2407HDS-1. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black","The ProLite E2407HDS is the latest HDCP compliant product from iiyama to now feature 'the true' 16:9 High Definition 1920 x 1080 native resolution. Complimented with a blistering 2msec response rate and 10,000:1 Advance Contrast Ratio the E2407HDS really is, in a class of its own. Its Triple input configuration of traditional Analogue, DVI and the latest HDMI guarantees compatibility to all modern PCs, Games Consoles, etc. Finished in a stylish Piano Black design, the E2407HDS is sure to stand out amongst the crowd.","https://images.icecat.biz/img/norm/high/1861644-2838.jpg|https://images.icecat.biz/img/gallery/img_1861644_high_1470950090_2413_10692.jpg|https://images.icecat.biz/img/gallery/img_1861644_high_1470950094_3231_10692.jpg|https://images.icecat.biz/img/gallery/img_1861644_high_1470950097_1912_10692.jpg|https://images.icecat.biz/img/gallery/img_1861644_high_1470950100_1672_10692.jpg|https://images.icecat.biz/img/gallery/img_1861644_high_1470950101_7712_10692.jpg","300x245|892x652|907x709|567x1068|962x709|1027x567","|||||","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 300 cd/m²","Response time: 2 ms","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,2715 x 0,2715 mm","Horizontal scan range: 31 - 80 kHz","Vertical scan range: 56 - 75 Hz","Separate H/V sync: Yes","Multimedia","Built-in camera: No","RMS rated power: 6 W","Design","Market positioning: Business","Product colour: Black","Certification: CE, TUV/Baurt","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDMI ports quantity: 1","HDCP: Yes","Ergonomics","Cable lock slot: Yes","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Tilt angle range: -10 - 10°","Plug and Play: Yes","Power","Power consumption (typical): 46 W","Power consumption (PowerSave): 1 W","Weight & dimensions","Width (without stand): 560 mm","Depth (without stand): 220 mm","Height (without stand): 395,5 mm","Weight (without stand): 5 kg","Sustainability","Sustainability certificates: ENERGY STAR","Other features","TV tuner integrated: No","Power requirements: AC 100 - 240 V, 50 / 60 Hz","Display viewable area (HxV): 521,3 x 293,2 mm"