"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","16669707","","HP","LV686AA#ABB","16669707","","Computer Monitors","222","","","2311x","20221125101445","ICECAT","1","235642","https://images.icecat.biz/img/norm/high/16669707-3222.jpg","430x329","https://images.icecat.biz/img/norm/low/16669707-3222.jpg","https://images.icecat.biz/img/gallery_mediums/img_16669707_medium_1482140840_0319_19303.jpg","https://images.icecat.biz/thumbs/16669707.jpg","","","HP 2311x LED display 58,4 cm (23"") 1920 x 1080 pixels Full HD Black","23"" LED 1920 x 1080, 250 cd/m2, 3000000:1, 5 ms, VGA, HDMI, DVI-D, 3.91 kg","HP 2311x, 58,4 cm (23""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","HP 2311x. Display diagonal: 58,4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black","The strikingly thin HP 2311x 23-inch LED Backlit LCD Monitor uses light-emitting diodes (LEDs) for backlighting to help create deeper blacks for high dynamic contrast, brilliant color and sharp clarity.","https://images.icecat.biz/img/norm/high/16669707-3222.jpg|https://images.icecat.biz/img/gallery/16669707_2771.jpg","430x329|379x312","|","","","","","","","","","","Display","Display diagonal: 58,4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 3000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,265 x 0,265 mm","Horizontal scan range: 24 - 94 kHz","Vertical scan range: 50 - 76 Hz","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Country of origin: China","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDMI ports quantity: 1","HDCP: Yes","Ergonomics","Cable lock slot: No","Height adjustment: No","Tilt adjustment: Yes","Tilt angle range: 0 - 25°","Plug and Play: Yes","Power","Power consumption (standby): 0,6 W","Power consumption (max): 33 W","Weight & dimensions","Width (without stand): 557,9 mm","Depth (without stand): 159 mm","Height (without stand): 416,5 mm","Weight (without stand): 3,91 kg","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","TV tuner integrated: No"