"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","15419833","","HP","A7E36AA#ABH","15419833","","Laptop Docks & Port Replicators","152","","","2012 120W Advanced Docking Station","20240307153452","ICECAT","1","194022","https://images.icecat.biz/img/norm/high/14713072-5289.jpg","573x430","https://images.icecat.biz/img/norm/low/14713072-5289.jpg","https://images.icecat.biz/img/norm/medium/14713072-5289.jpg","https://images.icecat.biz/thumbs/14713072.jpg","","","HP 2012 120W Advanced Docking Station Black","HP 2012 120W Advanced Docking Station","HP 2012 120W Advanced Docking Station, Docking, Black, Kensington, HP, 100-240 V, 50 - 60 Hz","HP 2012 120W Advanced Docking Station. Connectivity technology: Docking. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 120 W. Width: 270,5 mm, Depth: 260 mm, Height: 66 mm. Dimensions (WxDxH): 270,5 x 260 x 66 mm, Power requirements: ""Rated Voltage: 100 to 240 V; Rated Current: 2.5A rms; Line Frequency: 50 - 60 Hz"", I/O ports: 4 USB 3.0 ports (Always-On); 2 USB 2.0 ports (1 Always-On, 1 powered); 1 eSATA adapter; 1 Line-in...","- HP offers a full line of docking stations designed exclusively for select HP Business Notebook platforms so you can maintain the connectivity and comfort of your laptop at a fixed station.\n- Simply insert your laptop into the dock until it clicks and you’re ready to go—without the hassle of rerouting cables or reconnecting the devices at your desk.\n- Get convenient port replication and cord management, backward compatibility with legacy devices, room to grow with new technologies, an upgrade bay for additional storage, and battery charging on the connected notebook.\n- USB 2.0 and 3.0 ports enable instant connection to your USB peripherals. USB 3.0 reduces the time required for data transmission (vs. USB 2.0), is backward compatible with USB 2.0, and is bi-directional.","https://images.icecat.biz/img/norm/high/14713072-5289.jpg|https://images.icecat.biz/img/gallery/img_16667671_high_1472585554_1037_26430.jpg|https://images.icecat.biz/img/gallery/img_16667671_high_1472585554_7845_26430.jpg|https://images.icecat.biz/img/gallery/img_16667671_high_1472585555_6056_26430.jpg|https://images.icecat.biz/img/gallery/img_16667671_high_1472585555_828_26430.jpg","573x430|1100x735|1100x735|400x300|200x200","||||","","","","","","","","","","Ports & interfaces","Connectivity technology: Docking","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Microphone in: Yes","Headphone outputs: 1","VGA (D-Sub) ports quantity: 1","DisplayPorts quantity: 2","DVI-D ports quantity: 2","Parallel ports quantity: 1","Serial ports quantity: 1","PS/2 ports quantity: 2","DC-in jack: Yes","eSATA ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Performance","Product colour: Black","Card reader integrated: No","Optical drive included: No","Cable lock slot: Yes","Cable lock slot type: Kensington","LED indicators: Yes","Brand compatibility: HP","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 120 W","Weight & dimensions","Width: 270,5 mm","Depth: 260 mm","Height: 66 mm","Weight: 1,63 kg","Packaging content","AC adapter included: Yes","Quick start guide: Yes","Manual: Yes","Other features","Dimensions (WxDxH): 270,5 x 260 x 66 mm","Power requirements: ""Rated Voltage: 100 to 240 V; Rated Current: 2.5A rms; Line Frequency: 50 - 60 Hz""","I/O ports: 4 USB 3.0 ports (Always-On); 2 USB 2.0 ports (1 Always-On, 1 powered); 1 eSATA adapter; 1 Line-in jack; 1 Audio-out (headphone) jack; 2 DisplayPort; 1 VGA; 2 DVI-D; AC adapter connector with light; 1 Mouse connector; 1 Keyboard connector; 1 Parallel port; 1 Serial port; 1 Monitor stand port; 1 RJ-45 (network) jack","Security management description: Supports the HP Docking Station Cable Lock, which gives you two security options: lock the docking station only (which also prevents access to the Advanced Docking Station drive bay); or lock both the docking station and your notebook for additional security.\nAlso supports an industry standard notebook lock.","Expansion slots: SATA upgrade bay"