"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","1234198","","D-Link","DAP-1353/B","1234198","","Wireless Access Points","909","","","DAP-1353","20221021101432","ICECAT","1","275929","https://images.icecat.biz/img/norm/high/1234198-8929.jpg","300x200","https://images.icecat.biz/img/norm/low/1234198-8929.jpg","https://images.icecat.biz/img/gallery_mediums/img_1234198_medium_1480993860_2014_5647.jpg","https://images.icecat.biz/thumbs/1234198.jpg","","","D-Link DAP-1353 300 Mbit/s","DAP-1353- Wireless N Access Point","D-Link DAP-1353, 300 Mbit/s, SSID, WPA, WPA2","D-Link DAP-1353. Maximum data transfer rate: 300 Mbit/s. Security algorithms: SSID, WPA, WPA2","Wireless N Access Point \r\n\r\nThe D-Link DAP-1353 Wireless N Access Point is an 802.11n (draft) compliant device that delivers real world performance of up to 650% faster, 5 times farther than an 802.11g wireless connection and is faster than 100Mbps wired Ethernet1. By connecting the DAP-1353 Access Point to a switch or a router, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, files, music, video, printers and network storage throughout their home or office. \r\n\r\nHigh Performance\r\n\r\nBased on Wireless N technology, the DAP-1353 features a 3x3 MIMO (Multiple In Multiple Out) antenna design to achieve wireless speeds of up to 300Mbps and to eradicate dead spots. \r\nThe effect is enhanced on this Access Point by using 3dBi dipoles to maximise range, making it ideal in office environments.\r\n\r\nBackward and Forward Compatibility\r\n\r\nBased on the draft IEEE 802.11n specification, the DAP-1353 is almost guaranteed to comply with the final version of the standard through a mere firmware update, ensuring lasting use in business environments. \r\nFurthermore, Wireless N technology remains fully compatible with older 802.11g and 802.11b standards, so the entire network does not need an expensive upgrade to maintain connectivity. However, the use of other Wireless N devices is recommended to ensure the highest speeds and best coverage free of dead spots. \r\nThe Access Point also enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity. \r\n\r\nFlexible Configuration\r\n\r\nThe DAP-1353 can be configured to operate in any of the following 5 modes: \r\n\r\n(1) Wireless Access Point (AP). \r\n(2) Wireless Distribution System (WDS) bridge, with one or more peer APs, to easily create dedicated building-to-building links. \r\n(3) WDS with AP, to allow wireless clients on the WDS link. \r\n(4) Wireless client, to give wireless N connectivity to any Ethernet-enabled device, such as a printer or a gaming console.\r\n(5) Wireless repeater. \r\nThese built-in functions give the DAP-1353 the versatility to meet the requirements of various environments.\r\n\r\nMultiple SSIDs\r\n\r\nIn AP mode, the DAP-1353 supports multiple SSIDs, allowing a single device to be logically divided into several virtual Access Points. For instance, one SSID could have encryption and authentication enabled for internal use and another open for guests and visitors. \r\nWith multiple SSIDs, the number of physical APs deployed may be reduced, minimising interference and keeping costs down.\r\n\r\nRobust Security\r\n\r\nThe DAP-1353 features WPA/WPA2-PSK (Wi-Fi Protected Access with Pre-Shared Key), a method of data encryption that has never been cracked, provided the key is strong enough. \r\nUser authentication can be enforced by using the AP in conjunction with a RADIUS server, to protect against outside intrusion. This is achieved with the 802.1X protocol also supported. In addition, the number of users can be limited and MAC-address filtering is also possible.\r\n \r\nEasy to Setup, Easy to Use\r\n\r\nThe D-Link Click’n Connect (DCC) wizard allows anyone without prior technical knowledge to install the Access Point, just by running the product CD. In just a few simple steps, the user is taken through establishing physical connections (power and cabling) and configuring encryption keys.\r\nAll the DAP-1353's settings can be accessed and modified via a web browser.","","","","","https://images.icecat.biz/img/norm/high/1234198-8929.jpg","300x200","","","","","","","","","","","","Features","Maximum data transfer rate: 300 Mbit/s","Frequency band: 2.412 - 2.472 GHz","Cabling technology: 10/100Base-T(X)","Modulation: CCK, DBPSK, DQPSK","Quality of Service (QoS) support: Yes","Security","Security algorithms: SSID, WPA, WPA2","MAC address filtering: Yes","Power","Power consumption (typical): 9 W","Power requirements: 5VDC 3A","Antenna","Antenna type: External","Antennas quantity: 3","Antenna gain level (max): 3 dBi","Antenna connector type: RP-SMA","Weight & dimensions","Dimensions (WxDxH): 120 x 198 x 32 mm","Weight: 325 g","Other features","Supported data transfer rates: 30/60/90/120/180/240/270/300 Mbps","Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u","Safety: CSA","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 65 °C","Storage relative humidity (H-H): 5 - 95%","Other features","Electromagnetic emissions: FCC Class B, CE, IC, C-Tick"