"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","112706","","Acer","LX.T4905.024","112706","","Laptops","151","","","TRAVELMATE 2101WLC CEL-2.6G","20201201161659","ICECAT","1","50871","https://images.icecat.biz/img/norm/high/112706.jpg","310x261","https://images.icecat.biz/img/norm/low/112706.jpg","https://images.icecat.biz/img/gallery_mediums/img_112706_medium_1480682398_5709_2323.jpg","https://images.icecat.biz/thumbs/112706.jpg","","","Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 39,1 cm (15.4"") 0,25 GB 30 GB AMD Mobility Radeon 9000 IGP","TM 2101WLC, Intel® Celeron® 2.6GHz, Microsoft® Windows® XP Home Edition, 15.4TFT, 256MB RAM (1x256), 30GB HDD, DVD-CDRW, LiIon, 56K modem, Lan, NO FDD","Acer TRAVELMATE 2101WLC CEL-2.6G, Intel® Celeron®, 2,6 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 0,25 GB, 30 GB","Acer TRAVELMATE 2101WLC CEL-2.6G. Processor family: Intel® Celeron®, Processor frequency: 2,6 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0,25 GB. Total storage capacity: 30 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 3,6 kg","Flexible business mobility... \r\n…keeps productivity on track \r\nComplete multimedia functionality \r\nMobile Work Place \r\nAnywhere Information Continuity \r\nThe TravelMate 2100 series is a fully integrated multimedia work instrument with large, DVD optimised screens and a complete range of flexible communication capabilities, designed specifically to provide consistent and reliable support for mobile office users, being it self employed, or in small and medium businesses. It also serves well in Corporate Sales organizations. ","https://images.icecat.biz/img/norm/high/112706.jpg","310x261","","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Contrast ratio (typical): 750:1","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor frequency: 2,6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,25 GB","Maximum internal memory: 1 GB","Storage","Total storage capacity: 30 GB","Hard drive speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 9000 IGP","Maximum graphics card memory: 0,064 GB","Audio","Audio system: SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Wake-on-Ring ready Ethernet 10/100 LAN, Wake-on-LAN ready, Ethernet/Fast Ethernet","Software","Bundled software: Norton AntiVirus, CyberLink PowerDVD, Adobe Reader\nAcer Launch Manager, Acer Notebook Manager, NTI CD Maker, Disc-to-disc recovery (uses 2GB of HD-space)\n","Battery","Battery life (max): 2 h","Weight & dimensions","Weight: 3,6 kg","Other features","Dimensions (WxDxH): 361 x 293 x 473 mm","Display: LCD","Battery type: 8-cell Li-Ion battery pack, 11.1V, 2-hour battery life, 2-hour quick charge, 4 hours charge-in-use","Compatible operating systems: Operating system: Microsoft Windows XP HOME Multilangual (NL/FR/UK) version & Multilangual recovery set","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 4 x USB 2.0 ports \n1 x RJ-45 jack for Ethernet \n1 x RJ-11 jack for modem \n1 x ECP/EPP compliant parallel port \n1 x Infrared (FIR) port \n1 x external VGA port \n2 x CardBus type II PCMCIA slots or one Type III \n1 x DC-in jack for AC adapter \n1 x line-in jack \n1 x line-out jack (external speakers/headphones), PC Card slot (2x type II/1 x type III), 4x USB 2.0, 1x FIR, 1x RJ-45, 1x RJ-11, External display (VGA) port, parallel port"