"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142" "","","112197487","","DELL","5W4MR","112197487","5397184840658","All-in-One PCs/Workstations","2282","OptiPlex","7000","7410","20240308090334","ICECAT","1","33689","https://images.icecat.biz/img/gallery/5d189fa97e1180012c06a86a323bddc4.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/5d189fa97e1180012c06a86a323bddc4.jpg","https://images.icecat.biz/img/gallery_mediums/5d189fa97e1180012c06a86a323bddc4.jpg","https://images.icecat.biz/img/gallery_thumbs/5d189fa97e1180012c06a86a323bddc4.jpg","","","DELL OptiPlex 7410 Intel® Core™ i5 i5-13500T 60,5 cm (23.8"") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black","","DELL OptiPlex 7410, 60,5 cm (23.8""), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro","DELL OptiPlex 7410. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black","","https://images.icecat.biz/img/gallery/5d189fa97e1180012c06a86a323bddc4.jpg|https://images.icecat.biz/img/gallery/358feafa372e924b1095834087bd32db.jpg|https://images.icecat.biz/img/gallery/689d16af1812c89e2374de3dcf0da73a.jpg|https://images.icecat.biz/img/gallery/1eb0c172564e92ee9d3a0594264a8879.jpg|https://images.icecat.biz/img/gallery/405b36cbd3911560c33a39ba26b3b018.jpg|https://images.icecat.biz/img/gallery/e7116064daee7e03720fe4bea2eacd16.jpg|https://images.icecat.biz/img/gallery/7260d04627ae18732fbaa9ed134284e8.jpg","5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","||||||","","","","","","","","","Display","Display diagonal: 60,5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Panel type: IPS","Pixel density: 92 ppi","RGB colour space: sRGB","Anti-glare screen: Yes","Colour gamut: 99%","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-13500T","Processor generation: 13th gen Intel® Core™ i5","Processor cores: 14","Processor boost frequency: 4,6 GHz","Performance cores: 6","Efficient cores: 8","Performance-core Max Turbo Frequency: 4,6 GHz","Efficient-core Max Turbo Frequency: 3,2 GHz","Performance-core base frequency: 1,6 GHz","Efficient-core base frequency: 1,2 GHz","Processor cache: 24 MB","Processor cache type: Smart Cache","Bus type: DMI4","Processor base power: 35 W","Maximum turbo power: 92 W","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 3200 MHz","Memory layout (slots x size): 1 x 16 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","Solid-state drive capacity: 512 GB","Solid-state drive interface: PCI Express","NVMe: Yes","SSD form factor: M.2","SSD performance class: 35","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel UHD Graphics 770","On-board GPU manufacturer: Intel","On-board graphics card family: Intel® UHD Graphics","Audio","Built-in speaker(s): Yes","Number of speakers: 2","RMS rated power: 2 W","Built-in microphone: Yes","Audio chip: Realtek ALC3246","Camera","Built-in camera: Yes","Total megapixels: 2,07 MP","Camera resolution: 1920 x 1080 pixels","Camera HD type: Full HD","Privacy camera: Yes","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 6E (802.11ax)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), 802.11b, Wi-Fi 4 (802.11n)","WLAN controller manufacturer: Intel","WLAN controller model: Intel Wi-Fi 6E AX211","Antenna type: 2x2","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","Combo headphone/mic port: Yes","Audio output: Yes","PowerShare: Yes","Number of USB ports with PowerShare support: 1","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Motherboard chipset: Intel Q670","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 2.0","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Operating system language: Multilingual","Pre-installed software: No Microsoft Office License Included 30 day Trial Offer Only","Processor special features","CPU configuration (max): 1","Power","AC adapter power: 130 W","AC adapter frequency: 47/63 Hz","AC adapter input voltage: 90 - 264 V","AC adapter output voltage: 19.5 V","Carbon footprint","Total carbon footprint: 453 kg of CO2e","Total carbon emissions (Standard deviation): 178 kg of CO2e","Carbon emissions (Manufacturing): 284 kg of CO2e","Carbon emissions (Logistics): 47 kg of CO2e","Carbon emissions (Energy Usage): 117 kg of CO2e","Carbon emissions (End-of-Life): 6 kg of CO2e","Total carbon emissions (w/o Use phase): 337 kg of CO2e","PAIA version: 1.3.2","Weight & dimensions","Width (without stand): 540 mm","Depth (without stand): 57,9 mm","Height (without stand): 354,3 mm","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15,2 - 3048 m","Non-operating altitude: -15,2 - 10668 m","Packaging content","Mouse connectivity: Wireless","Mouse included on selected markets only: Yes","Keyboard included on selected markets only: Yes","Keyboard connectivity: Wireless","Cables included: AC","Other features","Stand type: Height adjustable stand","Intel® vPro™ Platform Eligibility: Yes"