"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71"
"","","10957193","","Lexmark","26C0183","10957193","","Laser Printers","235","","","C544dw","20230530120847","ICECAT","","62613","https://images.icecat.biz/img/norm/high/10957193-3574.jpg","500x500","https://images.icecat.biz/img/norm/low/10957193-3574.jpg","https://images.icecat.biz/img/gallery_mediums/img_10957193_medium_1481723996_3597_12713.jpg","https://images.icecat.biz/thumbs/10957193.jpg","","","Lexmark C544dw Colour 1200 x 1200 DPI A4 Wi-Fi","23 ppm, 1200 x 1200 dpi, 500MHz, 128MB, RJ-45, USB 2.0, 21kg, Grey","Lexmark C544dw, Laser, Colour, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing","Lexmark C544dw. Print technology: Laser, Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready, Wi-Fi","Get Wireless into Your Colour Picture\nWireless freedom is yours in a Wi-Fi CERTIFIED n, ultra-compact, network-ready colour laser printer. Reap the productivity advantages of high-speed 23 ppm printing in black and colour, paper-saving duplex printing, and available eco-smart, budget-smart Lexmark Extra High Yield Toner Cartridges.\n\nConvenience By Your Side\nMake a big impact on your business with a colour printer that is genuinely desktop-friendly. With its small, attractive design and quiet operation, the Lexmark C544dw wireless colour laser printer will be a welcome addition to your desktop or small workgroup.\n\nTrust Lexmark Colour Expertise\nStudies show that colour can significantly increase brand recognition and reader retention. The C544dw brings out the finest details with vivid 1200 x 1200 dpi colour and helps you keep colour costs in check with Lexmark ColorSaver™ technology.\n\nLexmark Rewards—Save Money and the Planet\nSave up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.\n\nSave Money and the Planet\nLexmark supplies help protect the environment, too. Using Lexmark High Yield Toner Cartridges conserves resources by reducing the number of cartridges you use over the life of your printer.\n\nEco-Responsible\nSaving resources means everyone wins—your business, your budget and the environment! Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level.","https://images.icecat.biz/img/norm/high/10957193-3574.jpg|https://images.icecat.biz/img/gallery/img_10957193_high_1472505936_8635_26430.jpg","500x500|1300x1300","|","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 23 ppm","Print speed (colour, normal quality, A4/US Letter): 23 ppm","Time to first page (black, normal): 11 s","Time to first page (colour, normal): 12 s","Economical printing: Yes","Features","Printing colours: Black, Cyan, Magenta, Yellow","Page description languages: PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS","Input & output capacity","Total number of input trays: 2","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Maximum input capacity: 900 sheets","Maximum output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Legal","JIS B-series sizes (B0...B9): B5","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","Optional connectivity: Ethernet","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Network ready: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Supported network protocols (IPv4): AppleTalk, TCP/IP","Supported network protocols (IPv6): TCP/IP, UDP","Management protocols: HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Performance","Internal memory: 128 MB","Maximum internal memory: 640 MB","Memory type: DDR","Processor frequency: 500 MHz","Sound pressure level (printing): 49 dB","Design","Certification: CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 B, BSMI B, VCCI B, US FDA, FCC B, UL 60950-1, EN/IEC 60320-1, CE B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 B, EN 55024, EN/IEC 60825-1, UL/DEMKO GS, AR S, SMA C-tick mark B, CCC B, CISPIR 22 B, MIC Mark, EK Mark","Power","AC input voltage: 110 - 220 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 9.2, Mac OS X 10.0 Cheetah","Linux operating systems supported: RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04","Server operating systems supported: Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64","Other operating systems supported: IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 3048 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 21 kg","Dimensions (WxDxH): 424 x 400 x 292 mm","Packaging content","Drivers included: Yes","Other features","Mac compatibility: Yes","Networking features: Fast Ethernet","Power LED: Yes","Stand-by LED: Yes","Package dimensions (WxDxH): 595 x 495 x 402 mm"