"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187" "","","106202721","","DELL","D4GKY-REF","106202721","","Laptops","151","Latitude","7000","7400","20240312113737","ICECAT","","44833","https://images.icecat.biz/img/gallery/71269077_5790352261.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/71269077_5790352261.jpg","https://images.icecat.biz/img/gallery_mediums/71269077_5790352261.jpg","https://images.icecat.biz/img/gallery_thumbs/71269077_5790352261.jpg","","","DELL Latitude 7400 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14"") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Carbon","Intel Core i5-8265U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"") Full HD 1920 x 1080, Intel UHD Graphics 620, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit","DELL Latitude 7400, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14""), 1920 x 1080 pixels, 8 GB, 256 GB","DELL Latitude 7400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black, Carbon","Elevated design, unparalleled productivity \nThe world’s smallest 14"" premium business-class notebook features ExpressConnect, so you can automatically connect to the fastest Wi-Fi signal.","https://images.icecat.biz/img/gallery/71269077_5790352261.jpg|https://images.icecat.biz/img/gallery/71269077_1211778637.jpg|https://images.icecat.biz/img/gallery/71301474_5836878096.jpg|https://images.icecat.biz/img/gallery/71434573_1960707391.jpg|https://images.icecat.biz/img/gallery/71301474_0975025298.jpg|https://images.icecat.biz/img/gallery/71258148_4778559555.jpg|https://images.icecat.biz/img/gallery/71301474_2380205814.jpg|https://images.icecat.biz/img/gallery/71258148_0819818493.jpg|https://images.icecat.biz/img/gallery/73330342_8066629443.jpg|https://images.icecat.biz/img/gallery/73330342_5716762801.jpg|https://images.icecat.biz/img/gallery/75031225_0528861076.jpg","4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000","||||||||||","","","","","","","","","Windows 10 Pro 64-bit|Intel Core i5-8265U (6MB Cache, 1.6GHz)|35.6 cm (14"") Full HD 1920 x 1080|8GB DDR4-SDRAM (1 x 8) & 256GB SSD","Design","Product type: Laptop","Product colour: Black, Carbon","Form factor: Clamshell","Refurbished: Yes","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 300 cd/m²","Dual-screen: No","Maximum refresh rate: 60 Hz","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-8265U","Processor frequency: 1,6 GHz","Processor generation: 8th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3,9 GHz","System bus rate: 4 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1528","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Whiskey Lake","Bus type: OPI","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 1,8 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0,8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 2x2","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","Solid-state drive capacity: 256 GB","Solid-state drive interface: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.5","On-board graphics card ID: 0x3EA0","Audio","Audio chip: Realtek ALC3254","Audio system: MaxxAudio Pro","Number of built-in speakers: 2","Speakers manufacturer: Waves","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0,92 MP","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Front camera HD type: HD","Video capturing speed: 30 fps","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Antenna type: 2x2","WLAN controller model: Intel Dual Band Wireless-AC 9560","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","HDMI version: 1.4a","Thunderbolt 3 ports quantity: 1","Combo headphone/mic port: Yes","Charging port type: DC-in jack","SmartCard slot: Yes","USB Type-C DisplayPort Alternate Mode: Yes","USB Power Delivery: Yes","PowerShare: Yes","Number of USB ports with PowerShare support: 1","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 46x24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 149088","Battery","Battery voltage: 11,4 V","Battery recharge time: 4 h","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3,34 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 10668 m","Operating shock: 140 G","Non-operating shock: 160 G","Operating vibration: 0,66 G","Non-operating vibration: 1,3 G","Weight & dimensions","Weight: 1,35 kg","Width: 321,4 mm","Depth: 214,1 mm","Height (front): 1,78 cm","Height (rear): 1,9 cm","Packaging content","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 32 GB"