"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","995976","","Lexmark","20G0300","995976","","Laser Printers","235","","","T644","20230221115219","ICECAT","1","49102","https://images.icecat.biz/img/norm/high/995976-9454.jpg","182x200","https://images.icecat.biz/img/norm/low/995976-9454.jpg","https://images.icecat.biz/img/gallery_mediums/img_995976_medium_1480986144_9066_5647.jpg","https://images.icecat.biz/thumbs/995976.jpg","","","Lexmark T644 2400 x 2400 DPI A4","","Lexmark T644, Laser, 2400 x 2400 DPI, A4, 48 ppm","Lexmark T644. Print technology: Laser. Maximum duty cycle: 250000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm","","https://images.icecat.biz/img/norm/high/995976-9454.jpg","182x200","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: No","Maximum resolution: 2400 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 48 ppm","Time to first page (black, normal): 8,5 s","Features","Maximum duty cycle: 250000 pages per month","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 4100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Executive, Folio, Letter, Statement, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, DL","Network","Network ready: No","Performance","Internal memory: 128 MB","Maximum internal memory: 640 MB","Processor frequency: 514 MHz","Sound pressure level (printing): 55 dB","Sound power level (standby): 30 dB","Design","Certification: CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B\n","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 3048 m","Weight & dimensions","Weight: 23,1 kg","Dimensions (WxDxH): 436 x 523 x 406 mm","Packaging data","Package weight: 25,8 kg","Other features","Mac compatibility: Yes","Compatible operating systems: Mac OS X\nMac OS 9.x\nLinux\nUnix\nNovell\nMicrosoft Windows 2000, NT, Me, XP, Server 2003, 98, Vista","Package dimensions (WxDxH): 518 x 591 x 533 mm"