"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66" "","","9745903","","Epson","C11CB18302","9745903","","Photo Printers","922","","","Stylus Photo PX730WD","20201125152542","ICECAT","1","38280","https://images.icecat.biz/img/norm/high/9745903-1974.jpg","550x310","https://images.icecat.biz/img/norm/low/9745903-1974.jpg","https://images.icecat.biz/img/norm/medium/9745903-1974.jpg","https://images.icecat.biz/thumbs/9745903.jpg","","","Epson Stylus Photo PX730WD photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) Wi-Fi","Stylus Photo PX730WD - 6-colour inkjet printer, 40ppm, 5760x1440, USB 2.0, 802.11b/g/n, Fast Ethernet, Black","Epson Stylus Photo PX730WD, Inkjet, 5760 x 1440 DPI, A4 (210 x 297 mm), Duplex printing, Wi-Fi, Direct printing","Epson Stylus Photo PX730WD. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: A4 (210 x 297 mm). Duplex printing. Wi-Fi. Direct printing. Product colour: Black","Specifically designed for photographers, the Epson Stylus Photo PX730WD allows users to print high-definition photos, scan and copy from anywhere in the home thanks to its Wi-Fi connectivity and PC-free printing.\n\nIdeal for photo printing:\nFor anyone who isn't willing to settle for just lab-quality results when printing their photos, Epson's unique Claria Photographic Ink has been developed to deliver better-than-lab-quality results with every print job. You get great value with a choice of cartridge sizes and, with individual inks, you only need to replace the colour used. The ideal partner for the latest DSLR and compact cameras, high-quality prints can be achieved every time with this high-definition ink that's also versatile enough for the whole household to use for their non-photo printing needs. Additionally, the dual paper trays allow you to effortlessly switch between A4 sized and photo sized paper during printing, by automatically selecting the correct tray.\n\nAutomatic Wi-Fi set-up:\nConfiguring laptops and computers to print wirelessly is much easier with the automatic Wi-Fi set-up*1. You don’t need to know your network settings or connect with a USB cable, the PX730WD automatically finds the relevant connection settings and configures itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home.\n\nMobile printing:\nThe PX730WD is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs*2.\n\nEase of use:\nThe smart-navigation touch-panel highlights relevant buttons, guiding you through the printing process, while the large 6.3cm colour LCD screen and accompanying PictBridge and memory card slots offer easy-to-use PC-free photo printing. No more waiting for computers to power up; printing directly from a memory card allows greater flexibility and is straightforward. The front-loading paper trays offer easy access while keeping the paper neatly out of sight.\n\nHigh performance:\nThis highly efficient all-round printer comes with fast print speeds and double-sided document printing. It also has the ability to print directly onto suitable CD and DVDs, which you can use to personalise family films and digital photo albums to create homemade gifts.","https://images.icecat.biz/img/norm/high/9745903-1974.jpg","550x310","","","","","","","","","","","","Printing","Print technology: Inkjet","Maximum resolution: 5760 x 1440 DPI","Duplex printing: Yes","Print speed (10x15 cm): 10 s","Features","Market positioning: Home & office","Product colour: Black","Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow","Built-in display: Yes","Display: LED","Country of origin: Indonesia","Input & output capacity","Total input capacity: 120 sheets","Paper handling","Maximum print size: A4 (210 x 297 mm)","Envelopes sizes: 10, C6, DL","Borderless printing media sizes: A4, A6, B5, Legal, Letter","Photo paper sizes (imperial): 10x15""","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Performance","Card reader integrated: Yes","Compatible memory cards: CF, CF+, microSDHC, miniSD, miniSDHC, MMC, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC, xD","Sound pressure level (printing): 35 dB","Power","Power consumption (printing): 23 W","Power consumption (sleep): 5 W","AC input voltage: 220 - 240 V","System requirements","Windows operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 9,8 kg","Packaging data","Quantity per pack: 1 pc(s)","Bundled software: Epson Easy Photo Print;\nEpson Print CD;\nEpson Event Manager;\nABBYY FineReader 9.0.","Package width: 538 mm","Package depth: 540 mm","Package height: 257 mm","Package weight: 12,6 kg","Logistics data","Pallet gross width: 80 cm","Pallet gross length: 120 cm","Pallet gross height: 2,55 m","Products per pallet layer: 2 pc(s)","Products per pallet: 16 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 2,55 m","Products per pallet layer (UK): 2 pc(s)","Products per pallet (UK): 16 pc(s)","Other features","Dimensions (WxDxH): 445 x 458 x 150 mm","Connectivity technology: Wired","Mac compatibility: Yes","Print speed (black, normal quality, A4/US Letter): 40 ppm","Print speed (colour, normal quality, A4/US Letter): 40 ppm","LED indicators: Yes"