"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","89144968","","Tripp Lite","TLM506USBC","89144968","0037332260062|037332260062","Surge Protectors","1388","","","5-Outlet Surge Protector with 1 USB-A and 1 USB-C (3.9A Shared) - 6 ft. Cord, 2100 Joules, Metal Housing","20240219230619","ICECAT","1","31061","https://images.icecat.biz/img/gallery/89144968_5682207038.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/89144968_5682207038.jpg","https://images.icecat.biz/img/gallery_mediums/89144968_5682207038.jpg","https://images.icecat.biz/img/gallery_thumbs/89144968_5682207038.jpg","http://objects.icecat.biz/objects/mmo_89144968_1622485587_9535_54919.pdf","","Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 1,83 m","5-Outlet Surge Protector with 1 USB-A and 1 USB-C (3.9A Shared) - 6 ft. Cord, 2100 Joules, Metal Housing","Tripp Lite TLM506USBC, 2100 J, 5 AC outlet(s), NEMA 5-15R, 120 V, 50 - 60 Hz, 1800 W","Tripp Lite TLM506USBC. Surge energy rating: 2100 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product colour: Black, Silver, Material: Metal, Country of origin: China. Cable length: 1,83 m, Weight: 590 g, Width: 71,1 mm. LED indicators: Check","5-Outlet Surge Protector with USB Safeguards Your Sensitive Electronics\nIdeal for your home, office, retail or industrial workstation, this Protect It!® 5-outlet surge protector features\na surge protection rating of 2100 joules to defend your sensitive electronic components against power\nsurges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and\nground (G)—the TLM506USBC protects all three, covering the two protection modes: full normal mode\n(H-N) and common mode (N-G/H-G).\n\nNEMA 5-15R Outlets Accept a Wide Range of Electronic Devices\nPlug your computer, printer, wireless router, desk lamp and other home/office electronics into five NEMA\n5-15R outlets to protect them against dangerous surges, spikes and line noise. One outlet is separated\nfrom the others to allow connection of bulky transformers without blocking adjacent outlets.\n\n2 USB Ports Share 3.9 Amps of Charging Power\nThis surge protector with one USB-A port and one USB-C port is ideal for keeping your devices at full\ncapacity. The USB ports are available for charging your smartphone, tablet and other mobile devices.\n\nPremium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better\nVarious electromagnetic and radio sources found in virtually every home and business can cause\ndisruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio\nfrequency interference), this line noise is a common cause of performance problems. This surge protector\nfilters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss.\nThis EMI/RFI filtering also helps your connected components perform better and last longer.\n\nIncludes the Latest Safety Features\nThe lighted on/off switch with integrated circuit breaker provides one-touch control over connected\nequipment. LEDs let you know when your connected devices are properly protected. Each outlet features\na built-in safety cover to protect it from dust and other debris when not in use.\n\nVersatile Surge Protector Provides Multiple Installation Options\nThis surge protector with 6-foot braided AC input cord and NEMA 5-15P plug gives you flexibility in\nplacing the unit away from the nearest wall outlet. Keyhole slots incorporated into the bottom panel\nprovide convenient wall or desk mounting options for the black metal housing.","https://images.icecat.biz/img/gallery/89144968_5682207038.jpg|https://images.icecat.biz/img/gallery/89144968_0463499184.jpg|https://images.icecat.biz/img/gallery/89144968_0068848259.jpg|https://images.icecat.biz/img/gallery/89144968_5750014958.jpg|https://images.icecat.biz/img/gallery/89144968_5598164948.jpg|https://images.icecat.biz/img/gallery/89144968_3889928273.jpg|https://images.icecat.biz/img/gallery/89144968_8530240228.jpg|https://images.icecat.biz/img/gallery/89144968_2828219109.jpg|https://images.icecat.biz/img/gallery/89144968_0247785763.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","","Power","Surge energy rating: 2100 J","AC outlets quantity: 5 AC outlet(s)","AC outlet types: NEMA 5-15R","Nominal input voltage: 120 V","AC input frequency: 50 - 60 Hz","Peak power: 1800 W","Port 1 output current: 3,9 A","Port 2 output current: 3,9 A","Ports & interfaces","Power plug: NEMA 5–15P","USB ports quantity: 2","Features","Product colour: Black, Silver","Material: Metal","EMI/RFI noise filtering: Yes","On/off switch: Yes","Over current protection: Yes","Auto power off: Yes","Country of origin: China","Weight & dimensions","Cable length: 1,83 m","Weight: 590 g","Width: 71,1 mm","Depth: 35,6 mm","Height: 218,4 mm","Indication","LED indicators: Check","Packaging data","Package width: 132,1 mm","Package depth: 350,5 mm","Package height: 48,3 mm","Package weight: 730 g","Logistics data","Master (outer) case width: 248,9 mm","Master (outer) case length: 358,1 mm","Master (outer) case height: 294,6 mm","Master (outer) case gross weight: 7,26 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332260069"