"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84" "","","816324","","Sony","DSC-T20S","816324","","Digital Cameras","575","","","DSC-T20","20180829191430","ICECAT","1","105994","https://images.icecat.biz/img/norm/high/816324-Sony.jpg","320x235","https://images.icecat.biz/img/norm/low/816324-Sony.jpg","https://images.icecat.biz/img/gallery_mediums/img_816324_medium_1480942920_2719_7799.jpg","https://images.icecat.biz/thumbs/816324.jpg","","","Sony DSC-T20 1/2.5"" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver","DSC-T20S 8.1Mpix LCD USB","Sony DSC-T20, 8,1 MP, 3264 x 2448 pixels, 1/2.5"", CCD, 3x, Silver","Sony DSC-T20. Camera type: Compact camera, Megapixel: 8,1 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5""). Internal memory: 31 MB. PictBridge. Weight: 127 g. Product colour: Silver","Key Features\r\n\r\n-8,1 effective megapixels.\r\n-High Definition output for displaying still images on a HD TV (using optional cable). \r\n-Double Anti-blur technology combining Super SteadyShot and ISO 3200 high sensitivity (REI). \r\n-Face Detection automatically tracks and focuses on faces in the picture.\r\n-Stylish and slim silver aluminium body with sliding lens cover. \r\n-Carl-Zeiss Vario-Tessar lens.\r\n-3x optical zoom , 5.1x HD smart zoom , 6x digital zoom, up to 15x smart zoom. \r\n-1cm macro for ultra close-up shooting. \r\n-Large hybrid 2.5-inch (6.2cm) Clear Photo LCD plus screen. \r\n-BIONZ processor for improved picture quality and high speed operation. \r\n-DRO technology to automatically correct contrast and exposure. \r\n-In-camera retouching, including red-eye correction and trimming. \r\n-HD slideshow with music for playback on camera LCD screen or a HD TV (16:9). \r\n-STAMINA battery life, up to 380 shots (CIPA standard with LCD screen on). \r\n-MPEG Movie VX (VGA 30fps movie mode with audio). \r\n-PictBridge for direct connection to printer without need for PC. \r\n-Easy operation with an on-screen function guide. \r\n-31MB internal memory. \r\n-On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish. \r\n-Supplied with: rechargeable battery, charger, AV & USB cables, wrist strap and software. \r\n-Compatible with a wide range of optional Sony accessories.","https://images.icecat.biz/img/norm/high/816324-Sony.jpg","320x235","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 8,1 MP","Sensor type: CCD","Maximum image resolution: 3264 x 2448 pixels","Image sensor size: 1/2.5""","Still image resolution(s): 640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2, 16:9","Lens system","Optical zoom: 3x","Digital zoom: 6x","Focal length range: 6.33 - 19 mm","Extra/Smart zoom: 15x","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus","Macro focusing range (tele): 0.2- ∞","Macro focusing range (wide): 0.01- ∞","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (wide): 0,1 - 3 m","Flash range (tele): 0,25 - 2,5 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 320 x 240,640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: MPEG1","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS Pro-HG","Internal memory: 31 MB","Memory slots: 1","Display","Display: LCD","Display diagonal: 6,35 cm (2.5"")","Display resolution (numeric): 230000 pixels","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Portrait, Self-portrait, Snow, Twilight, Landscape","Camera playback: Movie, Single image, Slide show","Start-up time: 1200 ms","Histogram: Yes","Image editing: Rotating, Trimming","On Screen Display (OSD) languages: Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish","Camera file system: DCF 2.0, DPOF 1.1","Design","Product colour: Silver","Material: Aluminium","Battery","Battery technology: Lithium","Battery life (CIPA standard): 380 shots","Battery life (max): 3,1 h","Battery type: NP-BG1","Number of batteries supported: 1","Weight & dimensions","Width: 89,7 mm","Depth: 22,8 mm","Height: 55,7 mm","Weight: 127 g","Weight (including battery): 159 g","Packaging content","Hand strap: Yes","Battery charger included: Yes","Batteries included: Yes","Bundled software: Picture Motion Browser 2.0 + USB Driver + Picture Package Music Transfer","Other features","Video capability: Yes","Aperture range (F-F): 3,5 - 4,3","Built-in flash: Yes","Camera shutter speed: 1 - 1/1000 s","Focal length (35mm film equivalent): 38 - 114 mm","Power source type: Battery"