"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110"
"","","69793606","","Sony","ILCE6000LB.CEC","69793606","","Digital Cameras","575","α","","ILCE-6000L","20240314195054","ICECAT","1","114464","https://images.icecat.biz/img/gallery/21751898_2934139605.jpg","1600x1075","https://images.icecat.biz/img/gallery_lows/21751898_2934139605.jpg","https://images.icecat.biz/img/gallery_mediums/21751898_2934139605.jpg","https://images.icecat.biz/img/gallery_thumbs/21751898_2934139605.jpg","","http://objects.icecat.biz/objects/mmo_21751900_1523833242_6667_23686.pdf","Sony α 6000 + 16-50mm MILC 24,3 MP CMOS 6000 x 4000 pixels Black","24.3MP, Body + 16-50mm Power Zoom Lens - APS-C type (23.5 x 15.6mm) ""Exmor"" APS HD CMOS, 3:2, AVCHD: MPEG-4 AVC/H.264, MP4: MPEG-4 AVC/H.264, Wi-Fi, NFC, 3"" TFT display, 285g, black","Sony α 6000 + 16-50mm, 24,3 MP, 6000 x 4000 pixels, CMOS, Full HD, 285 g, Black","Sony α 6000 + 16-50mm. Camera type: MILC, Megapixel: 24,3 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Digital zoom: 4x, Focal length range: 16 - 50 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD. Display diagonal: 7,62 cm (3""). Viewfinder type: Electronic. Weight: 285 g. Product colour: Black","Shoot in 0.06 seconds with ultra-fast autofocus\n\nThe perfect moment, captured perfectly\nUnlike many competitors, the α6000’s Fast Hybrid AF combines the strengths of both phase- and contrast-detection autofocus. With a class-leading 179 phase detection points (covering almost the entire image), and a high-speed contrast-detection function, the result is not only an impressive 11 fps burst mode, but also highly accurate movement tracking for both stills and video.\n\nSony launches a new age of autofocus\n4D FOCUS enables superior autofocus performance in four dimensions: wide autofocus coverage (2D height and width), fast autofocus speed (3D depth) and enhanced predictive tracking (4D time).\n\nYour camera, your color\nCapture the moment as never before. α6000's autofocus is faster than a DSLR so you never miss a shot. And with new colors to choose from, your photos aren't the only way to express yourself.\n\nQuality starts with the sensor\n\nMore area for more detailed images\nThe truth is simple: better images begin with bigger sensors, and the α6000 outclasses many cameras in its category. Its APS-C size sensor offers 1.6 times the area of 4/3 sensors, and 13 times that of the 1/2.3 sensors of typical compact digital cameras. The result is an outstanding level of quality in every image.\n\nSharper details, faster AF\n\nBIONZ X™ Processor\nWith three times the processing speed of earlier models, the new BIONZ X™ is able to accurately capture textures, reduce blurry details, and even suppress visual noise in specific areas to ensure sharp images. All these advantages apply equally to still images or video.\n\nExmor™ CMOS sensor\nThe new 24.3MP APS HD sensor features optimized light gathering (through angled micro-lenses) and improved light sensitivity.\n\nAdvanced processor\nThe BIONZ X™ image processor ensures images of the highest quality, and provides the muscle needed for ultra-fast AF.\n\nAmazing shots in low light\nThe extremely high ISO range lets you shoot natural, nuanced photos in dim light or indoors without a flash.\n\nIntroducing ultra-fast autofocus\n\nCapture everything from flying water droplets to fleeting smiles\nAn ultra-fast autofocus makes the α6000 one of the most versatile interchangeable-lens cameras available. At a mere 0.06 seconds, you're assured of getting the perfect shot in any situation, from family events to sports and nature.\n\nStop the action, not the thrills\nFreeze your subject at an amazing 11 fps for dramatic shots that capture the exact moment or expression you’re looking for.\n\nShoot cinematically\nWith Full 1080 HD at 60p or 24p, you can make the aesthetic choice to capture film-like motion in your videos.\n\nAF features for any scene\nEye AF, Lock-on AF and more let you delegate that aspect to the camera, freeing you to concentrate on the content of the scene.\n\nMore camera. Less to carry.\nExpert features, customizable buttons, and manual controls—in a compact, lightweight design.\n\nConvenient companion\n\nThe α6000 is smaller and lighter than comparable DSLRs\nThe saying in photography is that the best camera is the one you have with you. With its compact size and light weight, the α6000 compares favorably to bulkier, heavier DSLRs. Yet with the creativity of interchangeable lenses, manual controls and more, you sacrifice nothing.\n\nSmarter viewfinder for better photos\nThe OLED Tru-Finder™ EVF is another of the α6000’s expert-level tools, with rich real-time data for planning and previewing shots. Exposure Control compensates for overly bright/dim scenes, Focus Zoom accurately enlarges a chosen detail, and Display Mode reveals histograms and more.\n\nSnap, tap, and share.\nWi-Fi and NFC (Near Field Communication) connectivity make it simple to show, and share, your genius. It requires no complicated setup and⎯in one step⎯enables the transfer of photos or movies to NFC-compatible Android smartphones or tablets.\n\nDirect Upload\nPost that fantastic shot—right now—to your favorite social media site; you can even attach a comment.\n\nSmart Remote Control\nGet perfect selfies, group shots, or unusual angles when you control your camera with a smartphone.","https://images.icecat.biz/img/gallery/21751898_2934139605.jpg|https://images.icecat.biz/img/gallery/21751898_5443397311.jpg|https://images.icecat.biz/img/gallery/21751898_0563557579.jpg|https://images.icecat.biz/img/gallery/21751898_0921677047.jpg|https://images.icecat.biz/img/gallery/21751898_2024396315.jpg|https://images.icecat.biz/img/gallery/21751898_8862705559.jpg|https://images.icecat.biz/img/gallery/21751898_5919114018.jpg|https://images.icecat.biz/img/gallery/21751898_1421653000.jpg|https://images.icecat.biz/img/gallery/21751900_4455985976.jpg|https://images.icecat.biz/img/gallery/21751898_2405328251.jpg|https://images.icecat.biz/img/gallery/21751898_1878264960.jpg|https://images.icecat.biz/img/gallery/21751898_2884418186.jpg|https://images.icecat.biz/img/gallery/21751898_0728147531.jpg|https://images.icecat.biz/img/gallery/21751898_2125902451.jpg|https://images.icecat.biz/img/gallery/21751898_3835812390.jpg|https://images.icecat.biz/img/gallery/21751898_2609665971.jpg|https://images.icecat.biz/img/gallery/21751898_0867198490.jpg|https://images.icecat.biz/img/gallery/21751900_7977152347.jpg|https://images.icecat.biz/img/gallery/21751898_6359564275.jpg|https://images.icecat.biz/img/gallery/21751898_6063655874.jpg|https://images.icecat.biz/img/gallery/21751898_4513468315.jpg|https://images.icecat.biz/img/gallery/21751900_8919754484.jpg|https://images.icecat.biz/img/gallery/21751900_1185883003.jpg","1600x1075|1600x1246|1600x1201|1600x1074|1600x1074|1600x1074|1600x1887|1600x2077|1600x2077|1600x1445|1600x1137|1600x1052|1600x794|1600x1052|1600x1075|1600x1298|1600x1396|1600x1317|1600x1200|1600x1189|580x403|2400x1600|2400x1600","||||||||||||||||||||||","","","","","https://www.youtube.com/watch?v=mBD53kpFtjU&feature=youtu.be","","","","Picture quality","Camera type: MILC","Megapixel: 24,3 MP","Sensor type: CMOS","Maximum image resolution: 6000 x 4000 pixels","Still image resolution(s): 6000 x 4000, 4240 x 2832, 3008 x 2000, 6000 x 3376, 4240 x 2400, 3008 x 1688, 12416 x 1856, 5536 x 2160, 8192 x 1856, 3872 x 2160","Image stabilizer: Yes","Image formats supported: JPG","Image stabilizer location: Lens","Supported aspect ratios: 3:2, 16:9","Total megapixels: 24,7 MP","Image sensor size (W x H): 23,5 x 15,6 mm","Sensor format: Advanced Photo System type-C (APS-C)","Lens system","Digital zoom: 4x","Focal length range: 16 - 50 mm","Minimum focal length (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 75 mm","Minimum aperture number: 3,5","Maximum aperture number: 36","Lens structure (elements/groups): 8/9","Extra/Smart zoom: 2x","Filter size: 4,05 cm","Number of diaphragm blades: 7","Lens mount interface: Sony E","Focusing","Auto focusing (AF) modes: Contrast Detection Auto Focus","Auto Focus (AF) object detection: Face","Normal focusing range: 0.3 - 3.0 m","Closest focusing distance: 0,25 m","Auto Focus (AF) points: 179","Auto Focus (AF) points selection: Auto","Smile detection: Yes","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 51200","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ±5EV (1/2; 1/3 EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Fill-in, Flash off, Flash on, Red-eye reduction, Slow synchronization","External flash connector: Yes","Flash sync-speed: 1/160 s","Video","HD type: Full HD","Video resolutions: 1920 x 1080 pixels","Video formats supported: AVCHD, MP4","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Audio system: stereo","Memory","Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC","Display","Display: TFT","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 921600 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Electronic","Magnification: 1,07x","Ports & interfaces","HDMI: Yes","HDMI connector type: Micro","Network","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Daylight, Shade, Cloudy, Incandescent, Flash","Scene modes: Portrait, Sunset, Night portrait, Landscape","Photo effects: Neutral, Vivid","Self-timer delay: 2,10 s","Brightness adjustment: Yes","Camera file system: DCF 2.0, Exif 2.3, RAW","Smartphone remote support: Yes","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Design","Product colour: Black","Certification: CE","Battery","Battery life (CIPA standard): 360 shots","Battery life (max): 1,5 h","Battery type: NP-FW50","Number of batteries supported: 1","Weight & dimensions","Width: 120 mm","Depth: 45,1 mm","Height: 66,9 mm","Weight: 285 g","Weight (including battery): 344 g","Lens diameter: 6,47 cm","Lens length: 2,99 cm","Lens weight: 116 g","Packaging content","AC adapter included: Yes","Cables included: USB","Battery charger included: Yes","Batteries included: Yes","Remote control included: Yes","Other features","Built-in flash: Yes","Power source type: Battery"