"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16" "","","66445","","Freecom","21542","66445","","Backup Storage Devices","215","","","ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB)","20240307153452","ICECAT","1","18004","https://images.icecat.biz/img/norm/high/15961-5049.jpg","360x139","https://images.icecat.biz/img/norm/low/15961-5049.jpg","https://images.icecat.biz/img/gallery_mediums/img_15961_medium_1480671209_3897_2323.jpg","https://images.icecat.biz/thumbs/15961.jpg","","","Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB) Storage auto loader & library Tape Cartridge","ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB), 28.8 - 57.6 GB/h. Featured drive: DLT-VS160","Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB), Storage auto loader & library, Tape Cartridge, 640 GB, 1,28 TB, 8 cartridges DLT / LTO. Sequential or random cartridge, Performance in GB/Hr (native/compressed): 28.8 / 57.6","Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB). Product type: Storage auto loader & library, Media type: Tape Cartridge. Native capacity: 640 GB, Compressed capacity: 1,28 TB, Media types supported: 8 cartridges DLT / LTO. Sequential or random cartridge. Supported data transfer rates: Performance in GB/Hr (native/compressed): 28.8 / 57.6. Weight: 15 kg. Dimensions (WxDxH): 419 x 609 x 84 mm","Freecom TapeWare ValueLoaderTM: 2-unit high Autoloader with up to 1.28TB
\r\n\r\nThe TapeWare ValueLoader is easy-to-use and displays the following features:\r\nSimple User Interface - The ValueLoaderTM uses an LCD display to operate the\r\nloader so that it is like any accessorized drive with a natural language menudriven interface.
\r\nSimple Cartridge Management - The ValueLoaderTM features automated cartridge\r\nmanagement for import and export of data cartridges.Users are presented\r\nwith cartridges for export and prompted for import.
\r\nOptimal Backup Configuration - The ValueLoaderTM has only one drive and\r\neight cartridge slots.The eight cartridges orbit around the center-mounted\r\ntape drive and insert into the drive individually.Ther e is a slot for each day\r\nthe week and an additional slot that could be used for either a Cleaning Tape\r\nor additional media cartridge.
\r\nFEATURES AND BENEFITS:
\r\n3 models available with 640 GB (VS-80), 1.28 TB (VS-160) and 1.6 TB (LTO-1)\r\ncompressed capacity
\r\nUp to 30 MB per second compressed performance
\r\nReliable - Tape drive and automation are truly integrated to minimize the\r\nnumber of parts and increase reliability
\r\nEase of use - Automated cartridge management simplifies user intervention\r\nfor the import and export of data cartridges
\r\nEight cartridges rotate in a carousel around the center-mounted tape drive\r\nand insert into the drive individually
\r\nRack optimized for slim spaces - Provides best-of-breed data density when\r\nimplemented in rack-optimized installations
\r\nTabletop ready for desktop configurations
\r\nTotal Value Delivery - Reduces IT overhead at a price that is comparable to\r\nsome stand-alone tape drives
\r\nOptional rack mount kit available
","https://images.icecat.biz/img/norm/high/15961-5049.jpg","360x139","","","","","","","","","","Performance","Product type: Storage auto loader & library","Media type: Tape Cartridge","Storage","Native capacity: 640 GB","Compressed capacity: 1,28 TB","Media types supported: 8 cartridges DLT / LTO. Sequential or random cartridge","Data transmission","Supported data transfer rates: Performance in GB/Hr (native/compressed): 28.8 / 57.6","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 15 kg","Other features","Dimensions (WxDxH): 419 x 609 x 84 mm"