"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","6228969","","Lenovo","0A36183","6228969","","Graphics Cards","170","","","0A36183","20180603101307","ICECAT","1","102426","https://images.icecat.biz/img/norm/high/6228969-2347.jpg","150x150","https://images.icecat.biz/img/gallery_lows/img_6228969_thumb_1481627670_8827_13738.jpg","https://images.icecat.biz/img/gallery_mediums/img_6228969_medium_1481627670_6894_13738.jpg","https://images.icecat.biz/thumbs/6228969.jpg","","","Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3","NVIDIA Quadro 600 96-core, CUDA, 1GB, Dual-Link DVI, Dual DisplayPort","Lenovo 0A36183, 1 GB, GDDR3, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x16","Lenovo 0A36183. Graphics processor family: NVIDIA, Processor frequency: 640 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active","The NVIDIA® Quadro® 600 professional graphics solution delivers exceptional value to the entry level professional graphics market. Today’s applications harness the NVIDIA Scalable Geometry Engine of the Quadro GPU to achieve improved performance when using the leading CAD and DCC applications. Further accelerate applications using NVIDIA’s professional software technologies including CUDA, NVIDIA Application Acceleration Engines and optimized drivers. The Quadro 600 delivers the productivity to design, iterate and deliver higher quality results in less time.","https://images.icecat.biz/img/norm/high/6228969-2347.jpg","150x150","","","","","","","","","","","Processor","Graphics processor family: NVIDIA","Maximum resolution: 2560 x 1600 pixels","CUDA: Yes","Processor frequency: 640 MHz","Parallel processing technology support: Not supported","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR3","Memory bus: 128 bit","Memory clock speed: 800 MHz","Data transfer rate: 25,6 Gbit/s","Ports & interfaces","Interface type: PCI Express x16","DisplayPorts quantity: 2","DVI ports quantity: 1","Performance","TV tuner integrated: No","DirectX version: 10.1","Shader model version: 5.0","OpenGL version: 4.1","Dual Link DVI: Yes","PhysX: No","Design","Cooling type: Active","Weight & dimensions","Depth: 152 mm","Height: 51 mm","Width: 20 mm","Other features","Mac compatibility: No","HDMI: No","Compatible operating systems: Linux RedHat 5 (64-bit)\nWindows XP/Vista/7","Ports & interfaces","I/O ports: DisplayPort, Dual DVI-I"