"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104" "","","584497","","HP","Q7215B","584497","0883585270095|883585270095|0829160907666|829160907666|0829160907758|829160907758|0829160907697|829160907697|0829160907673|829160907673|0882780424098|882780424098|0829160907680|829160907680|0829160907703|829160907703|0829160907710|829160907710|0829160907727|829160907727|0829160907734|829160907734|0829160907741|829160907741|0829160907765|829160907765|0829160907772|829160907772|0829160907789|829160907789|0829160907796|829160907796","Multifunction Printers","304","Photosmart","","2575","20230713010027","ICECAT","1","180718","https://images.icecat.biz/img/norm/high/326882-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/326882-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_341838_medium_1480938702_6394_26422.jpg","https://images.icecat.biz/thumbs/326882.jpg","","","HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm","Photosmart 2575 All-in-One","HP Photosmart 2575, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, Direct printing","HP Photosmart 2575. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Direct printing","Enjoy fast and easy printing, copying and editing with or without a PC. Share advanced print, scan and copy tools across your home network with built-in wired networking. Print photos with or without borders up to large panorama size (215 x 610 mm).","https://images.icecat.biz/img/norm/high/326882-HP.jpg","400x400","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 8,2 ppm","Print speed (colour, normal quality, A4/US Letter): 5 ppm","Print speed (black, draft quality, A4/US Letter): 30 ppm","Print speed (colour, draft quality, A4/US Letter): 24 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 1200 DPI","Copy speed (black, normal quality, A4): 8,5 cpm","Copy speed (colour, normal quality, A4): 5,1 cpm","Copy speed (colour, draft, A4): 24 cpm","Copy speed (colour, normal, US Letter): 8,5 cpm","Maximum number of copies: 50 copies","Copier resize: 50 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 2400 x 4800 DPI","Scanner type: Flatbed scanner","Scan technology: CIS","Input colour depth: 48 bit","Greyscale levels: 256","Fax","Faxing: No","Features","Maximum duty cycle: 3000 pages per month","Digital sender: No","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Maximum input capacity: 100 sheets","Maximum output capacity: 50 sheets","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","Performance","Internal memory: 64 MB","Processor family: ASIC","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","System requirements","Minimum RAM: 128 MB","Minimum storage drive space: 855 MB","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 5 - 40 °C","Storage relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 5,5 kg","Packaging data","Package weight: 7,8 kg","Logistics data","Pallet gross weight: 484 kg","Products per pallet: 60 pc(s)","Other features","Dimensions (WxDxH): 440 x 284 x 172 mm","Network ready: Yes","Maximum internal memory: 64 GB","PictBridge: Yes","Product dimensions when open (LxWxD): 44 cm (17.3"")","Size (imperial): 44 cm (17.3"")","All-in-one functions: Scan","Colour all-in-one functions: Copy, Print, Scan","Package dimensions (WxDxH): 492 x 233 x 387 mm","Printing","Print speed (black, best quality, A4): 2 ppm","Print speed (colour, best quality, A4): 2 ppm","Print speed (black, fast normal quality, A4): 11 ppm","Print speed (colour, fast normal quality, A4): 7,5 ppm","Print speed (colour photo, draft quality): 2,2 ppm","Print speed (colour photo, normal quality): 1,3 ppm","Print speed (colour photo, best quality) on photo paper: 1 ppm","Copying","Copy resolution (colour text and graphics): 4800 DPI","Maximum copy speed (black, A4): 30 cpm","Maximum copy speed (colour, A4): 24 cpm","Copy speed (black, concept, A4): 30 cpm","Input & output capacity","Maximum input capacity for transparencies: 110 sheets","Maximum input capacity for 10 x 15 cm photographs: 30 sheets","Standard output capacity for envelopes: 10 sheets","Operational conditions","Recommended operating temperature range (T-T): 15 - 32 °C","Non-operating relative humidity (non-condensing): 20 - 80%","Other features","Pallet dimensions (W x D x H): 1219 x 1016 x 2448 mm","Print quality (black, draft quality): 300 DPI","Print quality (colour, best quality): 4800 DPI","Print quality (black, normal quality): 600 DPI","Maximum dimensions (W x D x H): 440 x 509 x 429 mm","Standard output capacity for transparencies: 15 sheets","Maximum scan area (imperial): 21,6 cm (8.5"")","Package dimensions (W x D x H): 492,3 x 233,4 x 386,8 mm (19.4 x 9.19 x 15.2"")","Pallet dimensions (W x D x H) (imperial): 1219,2 x 1016 x 2448,6 mm (48 x 40 x 96.4"")","Pallet weight (imperial): 483,7 kg (1066.4 lbs)","Maximum output capacity for transparencies: 15 sheets"