"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","468807","","Fujitsu","V8010BT-31-B","468807","","Laptops","151","AMILO","Pro V","Amilo Pro V8010","20221021101432","ICECAT","1","46982","https://images.icecat.biz/img/norm/high/468807-3348.jpg","1024x768","https://images.icecat.biz/img/norm/low/468807-3348.jpg","https://images.icecat.biz/img/gallery_mediums/img_468807_medium_1480930933_9408_26509.jpg","https://images.icecat.biz/thumbs/468807.jpg","","","Fujitsu AMILO Pro V8010 38,1 cm (15"") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional","AMILO Pro V8010 PM 740 (1.73GHz) 512MB 60GB XP Pro MUI 15.1i XGA TFT Intel 915GM DVDRW dl (+R) Intel Pro 2200 802.11b/g 2 jr bring-in + GRATIS VALUE CASE","Fujitsu AMILO Pro V8010, 1,73 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,5 GB, 60 GB, Windows XP Professional","Fujitsu AMILO Pro V8010. Processor frequency: 1,73 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,67 kg","The AMILO Pro V Series a versatile all-round notebook, delivering excellent performance in a elegant mobile package. A long lifecycle and the full-featured port replicator make it the best product for professional users. It features a crisp 15.1-inch display for a maximum viewing comfort and an ergonomic full-size keyboard. \r\nOptimized for office environments, the optional wireless communication modules for ideal connectivity, built-in optical drive and, of course, modem and LAN also work well on business trips.","https://images.icecat.biz/img/norm/high/468807-3348.jpg","1024x768","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1,73 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0,5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 60 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Conexant 24068-31AMC","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915GM Express","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 85","Software","Operating system installed: Windows XP Professional","Bundled software: Driver & Utility DVD, Adobe Acrobat Reader, Easy Guide on-line user documentation, Nero, Norton Internet Security, Norton Ghost, Symantec Client Security, Broadcom BTW, Odyssey Client, WinDVD","Battery","Number of battery cells: 6","Battery capacity: 5200 mAh","Battery life (max): 4,5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,67 kg","Width: 339 mm","Depth: 270 mm","Height: 33 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 339 x 270 x 33 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"