"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","38865","","Sony","DSC-P10","38865","","Digital Cameras","575","Cyber-shot","P","DSC-P10","20221021101407","ICECAT","1","132539","https://images.icecat.biz/img/norm/high/38865-8825.jpg","320x175","https://images.icecat.biz/img/norm/low/38865-8825.jpg","https://images.icecat.biz/img/gallery_mediums/img_38865_medium_1480673393_2417_2323.jpg","https://images.icecat.biz/thumbs/38865.jpg","","","Sony Cyber-shot DSC-P10 compact camera 1/1.8"" 5 MP CCD 2592 x 1944 pixels Grey","DSC-P10 Digital Camera","Sony Cyber-shot DSC-P10, 5 MP, 2592 x 1944 pixels, 1/1.8"", CCD, 3x, Grey","Sony Cyber-shot DSC-P10. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/1.8"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 12x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3,81 cm (1.5""). Internal memory: 32 MB. Weight: 200 g. Product colour: Grey","Sony's range of six new Cyber-shot® digital still cameras (DSC-P32, DSC-P52, DSC-P72, DSC-P92, DSC-P8, and DSC-P10), announced today (Feb. 24, 2003), is a reflection of the consumer boom in digital photography.\nThe stylish and feature-rich DSC-P10 is more compact than its predecessor the DSC-P9, and will appeal to the design-conscious. This new model is also among the first Sony products to be compatible with Memory Stick PRO, which delivers up to 1GB storage capacity when the camera is equipped with an optional Memory Stick PRO media. The DSC-P10 contains a host of intuitive features that allow you to really personalize your shots and, if you are new to digital photography, this camera make high quality digital photography accessible to anyone who wants to capture good quality images of treasured moments. The new Sony DSC-P10 provides superb image quality that gives great shots and prints, even in large formats. The 5 Megapixel image resolution provided by the DSC-P10 gives outstanding quality pictures with an incredible level of detail. Five Megapixel resolution allows users to zoom and crop images to get just the shots they want, as well as increase the size of images to make large format prints. In addition, zoom without quality sacrifice is now a reality with the new Smart Zoom function, which intelligently adjusts the zoom ratio according to the image resolution and achieves zoom ratios of up to 12x. Aspiring filmmakers can get some practice as the camera allows movies to be made with sound. The MPEG Movie VX feature records video in VGA format, which can be viewed on a television screen and is four times better than the preceding HQX.","https://images.icecat.biz/img/norm/high/38865-8825.jpg","320x175","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 5 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/1.8""","Still image resolution(s): 640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944","Image stabilizer: No","Supported aspect ratios: 3:2","Lens system","Optical zoom: 3x","Digital zoom: 12x","Focal length range: 7.9 - 23.7 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Continuous Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","ISO sensitivity: 100, 200, 400, Auto","Auto Exposure (AE) lock: No","Flash","Flash modes: Auto, Flash off, Flash on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (tele): 0,5 - 3,5 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 320 x 240,640 x 480 pixels","Motion JPEG frame rate: 16,6 fps","Video formats supported: MPEG1","Memory","Compatible memory cards: Memory Stick (MS), MS PRO","Internal memory: 32 MB","Memory slots: 1","Display","Display: LCD","Display diagonal: 3,81 cm (1.5"")","Display resolution (numeric): 123200 pixels","Field of view: 100%","Ports & interfaces","USB connector: Mini-USB B","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape","Self-timer delay: 10 s","Camera playback: Movie, Single image, Slide show","Multi burst mode: Yes","Start-up time: 2,5 ms","Playback zoom (max): 5x","Languages support: German, English, Spanish, French, Italian, Portuguese","Histogram: Yes","Image editing: Resizing, Trimming","Camera file system: DPOF 1.1","Image quality adjustment: Contrast, Saturation, Sharpness","Windows operating systems supported: Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional","Mac operating systems supported: Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2","Design","Product colour: Grey","Material: Aluminium","Battery","Battery technology: Lithium","Battery life (CIPA standard): 180 shots","Battery life (max): 1,3 h","Number of batteries supported: 1","Weight & dimensions","Width: 105 mm","Depth: 36 mm","Height: 52 mm","Weight: 200 g","Packaging content","Hand strap: Yes","AC adapter included: Yes","Cables included: AV, USB","Batteries included: Yes","Other features","Video capability: Yes","Video out: AV","Aperture range (F-F): 2,8 - 5,2","Built-in flash: Yes","Focal length (35mm film equivalent): 38 - 114 mm","Power source type: Battery"