"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","35678434","","Tripp Lite","U215-002","35678434","0037332198631|037332198631","Interface Cards/Adapters","175","","","U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch","20240219200434","ICECAT","1","101263","https://images.icecat.biz/img/gallery/35678434_4370663123.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/35678434_4370663123.jpg","https://images.icecat.biz/img/gallery_mediums/35678434_4370663123.jpg","https://images.icecat.biz/img/gallery_thumbs/35678434_4370663123.jpg","http://objects.icecat.biz/objects/mmo_35678434_1708369455_074_2142720.pdf","","Tripp Lite U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch","2-Port USB 2.0 Printer/Peripheral Sharing Switch","Tripp Lite U215-002, Black, China, FCC, CE, 1 pc(s), 111,8 mm, 95 mm","Tripp Lite U215-002. Product colour: Black, Country of origin: China, Certification: FCC, CE. Quantity per pack: 1 pc(s), Package width: 111,8 mm, Package depth: 95 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 139,7 mm, Master (outer) case length: 215,9 mm. Data transfer rate: 0,48 Gbit/s, Compatible operating systems: Windows, Mac OS","The U215-002 2-Port USB 2.0 Hi-Speed Printer/Peripheral Sharing Switch saves you money, time and precious workspace by letting you connect two computers to a single USB peripheral. Recommended for home and small offices, this sharing switch eliminates the cost of buying two printers, two scanners, two hard drives, etc., as well as the problem of where to put them and their cables.\n\nOne-touch port switching lets you switch between computers using a mouse, hotkeys or manual pushbutton. Idle time-out switching ensures all data is sent from the active printer buffer before switching ports.\n\nA taskbar icon indicates the connected device’s status. LEDs on the unit indicate which computer currently controls the device. The U215-002 is compatible with USB 2.0 and USB 1.1 devices and supports data transfer rates up to 480 Mbps.\n\nNo external power supply required. Switch is compatible with all USB-enabled Operating Systems. Optional CD software is compatible with Windows (XP and later) and Mac (OS X 10.3 and later).\n\nNOTE: Customers are encourage to use the 1.5 ft. USB cables provided between the source (e.g. PC) and switch.  Using longer cables could cause an intermittent or connection loss.","https://images.icecat.biz/img/gallery/35678434_4370663123.jpg|https://images.icecat.biz/img/gallery/35678434_6759252670.jpg|https://images.icecat.biz/img/gallery/35678434_9744322442.jpg|https://images.icecat.biz/img/gallery/35678434_6359309905.jpg|https://images.icecat.biz/img/gallery/35678434_9181969994.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Switch between computers via mouse, hotkey or manual button|Supports data transfer rates up to 480 Mbps|Easy setup with included optional software CD|No power adapter required","Design","Product colour: Black","Country of origin: China","Certification: FCC, CE","Features","Plug and Play: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332198638","Packaging data","Quantity per pack: 1 pc(s)","Package width: 111,8 mm","Package depth: 95 mm","Package height: 38,1 mm","Package weight: 120 g","Logistics data","Harmonized System (HS) code: 8471,80,1000","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 139,7 mm","Master (outer) case length: 215,9 mm","Master (outer) case height: 110 mm","Master (outer) case gross weight: 1,2 kg","Other features","Data transfer rate: 0,48 Gbit/s","Compatible operating systems: Windows, Mac OS"