"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","33419549","","Canon","MG5770 BLACK","33419549","","Multifunction Printers","304","","","MG5770","20210707144946","ICECAT","","54254","https://images.icecat.biz/img/gallery/33419549_8907248568.jpg","362x320","https://images.icecat.biz/img/gallery_lows/33419549_8907248568.jpg","","https://images.icecat.biz/img/gallery_thumbs/33419549_8907248568.jpg","","","Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi","PIXMA MG5770 - WLAN, Print, Scan, Copy, 12.6ipm/9ipm, 4800 x 1200, A4, 48 / 24-bits scan, USB, 2.5"" LCD, IEEE 802.11b/g/n, 43dB, 6.3kg, Black","Canon MG5770, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black","Canon MG5770. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black","Canon PRINT Inkjet/SELPHY App\n\nEnjoy easy wireless setup, printing and scanning with this free app. Also allows you to monitor ink level status and setup cloud services remotely.\n\nPIXMA Cloud Link\n\nPrint from Facebook, Instagram, Twitter, Photobucket, Flickr, SlideShare, Evernote, and Dropbox. You can also scan to Google Drive, OneNote, and to your email inbox. \n\n* PIXMA Cloud Link scan-related applications are applicable to users that use genuine Canon ink cartridges.\n\nWireless Direct\n\nConnect your printer to mobile devices directly using Wireless Direct. No passphrase or router is needed.\n\nEasy PhotoPrint+\n\nEdit photos and print, using a wide selection of templates. Only for tablet devices.\n\nAuto Duplex Printing\n\nThis 2-sided printing feature saves paper and allows you to make creative layouts such as booklets easily.","https://images.icecat.biz/img/gallery/33419549_8907248568.jpg|https://images.icecat.biz/img/gallery/33419549_7980546890.jpg|https://images.icecat.biz/img/gallery/33419549_6248725809.jpg|https://images.icecat.biz/img/gallery/33419549_0518652342.jpg","362x320|1200x800|362x320|1200x800","|||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 4800 x 1200 DPI","Duplex printing mode: Auto","Print speed (ISO/IEC 24734) mono: 12,6 ipm","Print speed (ISO/IEC 24734) colour: 9 ipm","DVD/CD printing: Yes","Copying","Copying: Colour copying","Copy speed (colour, normal quality, A4): 7,2 cpm","Time to first copy (colour, normal): 20 s","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: A4 / Letter (216 x 297)","Scan technology: CIS","Input colour depth: 48 bit","Output colour depth: 24 bit","Fax","Faxing: No","Features","Number of print cartridges: 5","Printing colours: Black, Cyan, Magenta, Pigment black, Yellow","Input & output capacity","Total input capacity: 100 sheets","Paper input type: Paper tray","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: 10, DL","Photo paper sizes (imperial): 4x6,5x7,8x10","Borderless printing media sizes: 4x6, A4","Custom media width: 89 - 215,9 mm","Custom media length: 127 - 355,6 mm","Paper tray media weight: 64 - 105 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0, Wireless LAN","USB port: Yes","Network","Wi-Fi: Yes","Ethernet LAN: No","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: 64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP","Mobile printing technologies: Apple AirPrint, Canon Easy-PhotoPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link","Performance","Sound pressure level (printing): 43 dB","Design","Product colour: Black","Market positioning: Home & office","Built-in display: Yes","Display: TFT","Display diagonal: 6,35 cm (2.5"")","Colour display: Yes","Power","Power consumption (copying): 12 W","Power consumption (standby): 0,7 W","Power consumption (off): 0,2 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Mobile operating systems supported: Android, iOS","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Storage temperature (T-T): 0 - 40 °C","Operating temperature (T-T): 5 - 35 °C","Storage relative humidity (H-H): 5 - 95%","Certificates","Certification: WEEE (EU), EPEAT","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 455 mm","Depth: 369 mm","Height: 148 mm","Weight: 6,3 kg"