"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","32317958","","Canon","1263C042 SET","32317958","","Digital Cameras","575","EOS","","80D + 18-135mm IS USM Lens","20220208191224","ICECAT","","62078","https://images.icecat.biz/img/gallery/32317958_5898.jpg","390x390","https://images.icecat.biz/img/gallery_lows/32317958_5898.jpg","","https://images.icecat.biz/img/gallery_thumbs/32317958_5898.jpg","","","Canon EOS 80D + 18-135mm IS USM Lens SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black","24.2 Mp, CMOS, 3:2, LCD, SD, Full HD, 730g","Canon EOS 80D + 18-135mm IS USM Lens, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black","Canon EOS 80D + 18-135mm IS USM Lens. Camera type: SLR Camera Kit, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 18 - 135 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 730 g. Product colour: Black","Explore the world of photography with a fast, reliable and versatile DSLR and EF-S 18-135mm wide-angle zoom lens. From travel shots to landscapes to action-packed moments, capture a wide range of unmissable subjects with your lens and embrace faster, smoother focusing with Nano USM AF technology. Get your hands on a DSLR with a 7fps shooting rate and full 24.2 MP resolution. Share your shots via Wi-Fi and NFC*.\n*When used with compatible devices\n\nBenefits\n- Fast, flexible and versatile for all your moments\n- Excel at capturing action with a responsive 45-point cross-type AF system and 7fps continuous shooting rate\n- View and control your shots and settings with an approx. 100% Intelligent Viewfinder\n- Embrace the EF-S 18-135mm f/3.5-5.6 IS USM lens’s Nano USM technology for fast AF for photos and smooth, quiet AF for movies\n- Record rock steady movie footage with Dynamic IS\n- Unveil your creativity in stunning 24.2 Megapixel detail\n- Shoot your next movie in smooth Full HD quality with Dual Pixel CMOS AF\n- Connect and share your memories via Wi-Fi and NFC\n- Pin sharp photos with 4-stop Image Stabilizer","https://images.icecat.biz/img/gallery/32317958_5898.jpg|https://images.icecat.biz/img/gallery/32317958_1735.jpg|https://images.icecat.biz/img/gallery/32317958_2614.jpg|https://images.icecat.biz/img/gallery/32317958_9547.jpg|https://images.icecat.biz/img/gallery/32317958_7541.jpg|https://images.icecat.biz/img/gallery/32317958_7943.jpg|https://images.icecat.biz/img/gallery/32317958_0196.jpg","390x390|390x390|390x390|390x390|390x390|390x390|390x390","||||||","","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel: 24,2 MP","Sensor type: CMOS","Maximum image resolution: 6000 x 4000 pixels","Still image resolution(s): 6000 x 4000, 3984 x 2656, 2976 x 1984, 1920 x 1280, 720 x 480, 5328 x 4000, 3552 x 2664, 2656 x 1992, 1969 x 1280, 640 x 480, 6000 x 3368, 3984 x 2240, 2976 x 1680, 1920 x 1080, 720 x 408, 4000 x 4000, 2656 x 2656, 1984 x 1984, 1280 x 1280, 480 x 480, 6000 x 4000, 4500 x 3000, 3000 x 2000","Image stabilizer: Yes","Image formats supported: JPG, RAW","Image stabilizer location: Lens","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 25,8 MP","Image sensor size (W x H): 22,3 x 14,9 mm","Lens system","Focal length range: 18 - 135 mm","Minimum aperture number: 3,5","Maximum aperture number: 5,6","Lens structure (elements/groups): 16/12","Filter size: 6,7 cm","Lens mount interface: Canon EF, Canon EF-S","Focusing","Focus: TTL-CT-SIR","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Flexible Spot Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Auto Focus (AF) points: 45","Auto Focus (AF) points selection: Auto, Manual","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 25600","Light exposure modes: Auto, Manual","Light exposure correction: ± 5EV (1/2EV; 1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Partial, Spot","ISO sensitivity: 100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12500, 12800, 25600","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/8000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Flash off, Manual","Flash exposure lock: Yes","Flash guide number: 12 m","Flash recharging time: 3 s","External flash connector: Yes","Flash sync-speed: 1/250 s","Flash exposure compensation: Yes","Flash exposure correction: ±3EV (1/2; 1/3 EV step)","Shoe mounting point: Yes","Shoe mounting point type: Hot shoe","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 1280 x 720,1920 x 1080 pixels","Resolution at capture speed: 1280x720@30fps, 1280x720@50fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 1920x1080@50fps, 1920x1080@60fps","Analog signal format system: NTSC, PAL","Video formats supported: H.264, MOV, MP4","Audio","Built-in microphone: Yes","Audio formats supported: LPCM","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Vari-angle LCD display: Yes","Field of view: 100%","Second display: No","Viewfinder","Viewfinder type: Electronic","Magnification: 0,95x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","HDMI connector type: Mini","Microphone in: Yes","Headphone outputs: 1","USB port: Yes","Headphone connectivity: 3.5 mm","Network","Bluetooth: No","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Shade, Tungsten","Scene modes: Children, Close-up (macro), Food, Night, Night portrait, Portrait, Sports, Landscape","Shooting modes: Aperture priority, Auto, Lens priority, Manual, Movie","Self-timer delay: 2,10 s","Brightness adjustment: Yes","Camera playback: Movie, Single image","Dioptre correction: Yes","Playback zoom (max): 10x","Languages support: Arabic, Simplified Chinese, Czech, Danish, German, Dutch, English, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai, Turkish, Ukrainian","Custom colour: Yes","Histogram: Yes","Live view: Yes","Orientation sensor: Yes","Camera file system: DCF 2.0, DPOF 1.1, Exif 2.3, RAW","Multi-shot: Yes","Eye relief: 2,2 cm","Built-in processor: Yes","Image processor: DIGIC 6","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks","Design","Product colour: Black","Dustproof: Yes","Waterproof: Yes","Material: Fiberglass, Polycarbonate","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 960 shots","Battery type: LP-E6N","Battery level indicator: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 85%","Weight & dimensions","Width: 139 mm","Depth: 78,5 mm","Height: 105,2 mm","Weight: 730 g","Lens length: 9,6 cm","Lens weight: 515 g","Packaging content","Hand strap: Yes","Cables included: USB","Battery charger included: Yes","Batteries included: Yes","Other features","Built-in flash: Yes","Power source type: Battery"