"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55" "","","31733083","","AVM","20002761","31733083","4023125027611","Wireless Routers","3982","","","FRITZ!Box 7580","20220927092835","ICECAT","1","130930","https://images.icecat.biz/img/gallery/31733083_7776217723.jpg","3000x3000","https://images.icecat.biz/img/gallery_lows/31733083_7776217723.jpg","https://images.icecat.biz/img/gallery_mediums/31733083_7776217723.jpg","https://images.icecat.biz/img/gallery_thumbs/31733083_7776217723.jpg","","","AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White","FRITZ!Box 7580, 4 x Wireless AC + N, 4 x gigabit Ethernet, DSL router, DECT base station, DLNA, UPnP AV","AVM FRITZ!Box 7580, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, White, Tabletop router","AVM FRITZ!Box 7580. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11ac, IEEE 802.11n. Security algorithms: WPA2. Product type: Tabletop router, Product colour: White, LED indicators: Power, WLAN. Cables included: DSL, LAN (RJ-45)","Smart high-end wireless LAN for your home network\n\nWith its innovative and intelligent high-end wireless LAN the 7580 offers an even greater range and much higher speeds of up to 1733 Mbit/s solely on the 5-GHz-band. Cutting-edge hardware architecture, gigabit LAN at lightning speed and powerful USB ports round out the high-speed network. The complete telephone system for IP-based connections as well as the answering machine and fax function fulfill all your communication needs.\n\nInternet for every connection\n\nIn most modern households, more and more devices and big data applications occupy the network. The 7580 allows you to include multiple devices simultaneously on your IP connection. High-speed surfing, HDTV and online gaming – everything runs at the same time without interruption. Thanks to the latest wireless LAN technology, gigabit LAN and USB 3.0, the FRITZ!Box offers new dimensions for home networking.\n\nThe smart WiFi\nWith the new wireless LAN technology Multi-User MIMO your radio network can achieve top speeds of 1.7 Gbit/s solely on the 5-GHz-frequency. Plus 800 Mbit/s on 2.4 GHz. The 7580 is able to provide data for multiple home network members concurrently and flexibly. Even big data applications like IP TV, online gaming or downloads of large data packages are no problem. \n\nFor maximum telephone convenience\nWith the FRITZ!Box 7580 you have both access to the world of fast Internet and a complete telephone system for IP-based connections at your disposal. Here, you can connect your analog phone or fax, and use your cordless (DECT) or IP telephones. The integrated answering machine and the fax function, including fax-to-mail, bring additional convenience.\n\nQuality entertainment round the clock\nEnjoy great entertainment throughout the entire home network. The powerful USB 3.0 ports turn the FRITZ!Box 7580 into an ideal multimedia hub: music, pictures and videos are available on every device at all times. Instead of waiting for breathtaking HD television and your favorite music, your media will wait for you.\n\nFRITZ!Box for safety's sake\nYou're always on the safe side with the FRITZ!Box! The comprehensive security concept protects your communications. Constant testing and further development mean it's always up to date. Thanks to the free updates, you can always rest assured.\n\nFRITZ!OS – fully loaded software\nFRITZ!OS, the operating system of your FRITZ!Box, delivers new functions on a regular basis. If you like, you can get all improvements via auto update and don't have to worry about it in the future. Thanks to the FRITZ!Apps you can even use your smartphone to access your data from outside the home, make calls in your home network, or even control a webcam. And of course, all updates and apps are free.\n\nAward-winning simplicity\nThe operating concept of the FRITZ!Box has won awards from the press and praise from users for achieving its goal: keeping everything as simple as possible. A clear user interface and wizards accompany you every step of the way.","","","","","https://images.icecat.biz/img/gallery/31733083_7776217723.jpg|https://images.icecat.biz/img/gallery/31733083_7414581140.jpg|https://images.icecat.biz/img/gallery/31733083_5334696800.jpg","3000x3000|3000x3000|3000x3000","||","","","","","","","","","","","WAN connection","SIM card slot: No","3G/4G USB modem compatibility: Yes","Wireless LAN features","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","WLAN data transfer rate (max): 1733 Mbit/s","Wi-Fi standards: Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n)","WLAN data transfer rate (first band): 800 Mbit/s","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Networking standards: IEEE 802.11ac, IEEE 802.11n","Supports ISDN connection: Yes","DSL features","ADSL: Yes","ADSL2+: Yes","VDSL: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","RJ-11 ports quantity: 2","Management features","Web-based management: Yes","WPS push button: Yes","Security","Security algorithms: WPA2","Firewall: Yes","Design","Product type: Tabletop router","Product colour: White","Indication light: Yes","LED indicators: Power, WLAN","Packaging content","Cables included: DSL, LAN (RJ-45)","AC adapter included: Yes","Quick start guide: Yes","Antenna","Antenna design: Internal","Antennas quantity: 8","Features","Intel inside: Yes","Power","Power source type: AC","Weight & dimensions","Width: 242 mm","Depth: 76 mm","Height: 176 mm","Weight: 715 g","Packaging data","Package width: 306 mm","Package depth: 89 mm","Package height: 238 mm","Package weight: 1,17 kg"