"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","30087084","","Acer","UM.HB6EE.C01","30087084","4713392274831","Computer Monitors","222","B6","","B276HLCbmdprx - 27"" monitor","20240527145929","ICECAT","1","137835","https://images.icecat.biz/img/gallery/30087084_5918552286.jpg","1200x848","https://images.icecat.biz/img/gallery_lows/30087084_5918552286.jpg","https://images.icecat.biz/img/gallery_mediums/30087084_5918552286.jpg","https://images.icecat.biz/img/gallery_thumbs/30087084_5918552286.jpg","","","Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27"") 1920 x 1080 pixels Full HD LED Black","B276HLCbmdprx - 27"" Full HD monitor","Acer B6 B276HLCbmdprx, 68,6 cm (27""), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black","Acer B6 B276HLCbmdprx. Display diagonal: 68,6 cm (27""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black","The Acer B6 series of professional monitors combine professional functionality with ergonomic design to suit all environments and needs.\n\n\nProfessional Functionality\n\nExcellent image quality is at the heart of the B6 series’ design with every model offering rich colours, wide viewing angles and fine control to ensure a consistent, quality viewing experience.\nThe B276HLC specifically features a 27” Full HD display which provides plenty of detail for working on spreadsheets, reports and other tasks. The B6 series features Acer’s eColour Management technology, which optimises image performance in common usage scenarios to deliver an improved, more enjoyable viewing experience. \n\nWith the inclusion of Acer’s ComfyView technology in the B6 series monitors, they not only look great but also help to protect the user’s vision and maximise comfort, especially during extended use. ComfyView minimises reflections and glare through the use of polarising materials, to reduce eye strain and fatigue when using the monitor.\n\nAs well as being focused on eye comfort, the B6 series is also designed with ergonomic comfort in mind as well. The ErgoStand is capable of a wide range of movement to ensure that you can adjust the screen to the ideal position, to help further combat eye strain as well as minimising physical discomfort by allowing you to sit comfortably and maintain good posture.\n\nFeaturing Acer’s super-slim ZeroFrame bezels, the B276HLC has an understated, professional style. The slim bezels not only serve keep size and weight to a minimum but also make the B276HLC ideal for multi-monitor systems. The B6 series features a wide range of useful connectivity options, , including VGA, DVI and DisplayPort. This ensures that it can easily and conveniently be connected to a wide variety of sources. \n\n\nExcellent Reliability\n\nThe B6 series includes Acer’s 3-year Commercial Warranty as standard.\n\nOn top of that, it’s also covered by the Acer Reliability Promise, which means that if the monitor suffers a warranty fault within the first 12 months, not only will it be repaired for you, you’ll be refunded 100% of the price paid as well.","https://images.icecat.biz/img/gallery/30087084_5918552286.jpg|https://images.icecat.biz/img/gallery/30087084_7821599358.jpg|https://images.icecat.biz/img/gallery/30087084_8544223111.jpg|https://images.icecat.biz/img/gallery/30087084_7487398072.jpg|https://images.icecat.biz/img/gallery/30087084_0443094744.jpg","1200x848|1200x848|1200x848|1200x848|1200x848","||||","","http://objects.icecat.biz/objects/mmo_30087084_1615900737_0411_2417.jpg|http://objects.icecat.biz/objects/30087084_18688712.pdf","http://objects.icecat.biz/objects/mmo_30087084_1615900821_493_2403.pdf","","","","","Flexible Stand|http://images.icecat.biz/img/bullets/30087084-387ff7c7-3da6-423f-9e82-79e3cdda9625.jpg|The B276HLC's stand allows for a wide range of adjustment to ensure that you can position the screen at the most comfortable and convenient angle.\nAdjustments include 40 degrees of tilt, 120 degrees of swivel, 90 degrees of pivot and 150mm of height.\n\nAcer ComfyView|http://images.icecat.biz/img/bullets/30087084-5f1adf2b2bc4f964778976.jpg|Equipped with Acer's ComfyView technology, the B276HLC minimises unpleasant and distracting screen glare, which helps to reduce eye strain and fatigue, especially during extended use.\nThis is achieved using a polarising material, reducing the reflectivity of the screen and allowing the B276HLC to be comfortably used in a variety of working environments.\n\nConvenient Cable Management|http://images.icecat.biz/img/bullets/30087084-5f1ae024dd3f2593567197.jpg|As well as allowing for a wide variety of adjustment, the B276HLC's stand also features discreet and convenient cable management, helping you keep your workspace clutter-free.\n\nBuilt-in Speakers|http://images.icecat.biz/img/bullets/30087084-5f1e9abcf2df4601194083.jpg|The B276HLC features 2x 2W built-in speakers for convenient media usage without the need for extra equipment.\n\nZeroFrame Design|http://images.icecat.biz/img/bullets/30087084-5f202d3ae3514343509474.jpg|The B276HLC features Acer's ZeroFrame design - the near bezel-less design creates a more seamless look for a more stylish and professional feel, as well as minimising distractions by allowing you to focus on what matters most: the screen.\n\nAdditionally, the slimmed-down bezels ensure the B276HLC can be easily integrated into multi-monitor set-ups without negatively impacting productivity or usability.","","Display","Display diagonal: 68,6 cm (27"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: VA","Contrast ratio (typical): 3000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 6 ms","Aspect ratio: 16:9","Contrast ratio (dynamic): 100000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,311 x 0,311 mm","Horizontal scan range: 31 - 83 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 59,7 cm","Viewable size, vertical: 33,6 cm","3D: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 2 W","Design","Product colour: Black","Ports & interfaces","Built-in USB hub: No","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 1","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -60 - 60°","Tilt adjustment: Yes","Tilt angle range: -5 - 35°","Power","Energy efficiency class (SDR): F","Energy consumption (SDR) per 1000 hours: 26 kWh","Power consumption (typical): 26,6 W","Power consumption (standby): 0,43 W","Power consumption (off): 0,24 W","Energy efficiency scale: A to G","Weight & dimensions","Width (without stand): 614 mm","Depth (without stand): 247,2 mm","Height (without stand): 529,9 mm","Weight (without stand): 7 kg","Sustainability","Sustainability certificates: ENERGY STAR","European Product Registry for Energy Labelling (EPREL) code: 399169","Logistics data","Harmonized System (HS) code: 85285210","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No"