"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77"
"","","29948428","","HP","M1N98A8","29948428","","Computer Monitors","222","","","EliteDisplay E232","20221125101450","ICECAT","1","115770","https://images.icecat.biz/img/norm/high/29948428-3292.jpg","684x684","https://images.icecat.biz/img/norm/low/29948428-3292.jpg","https://images.icecat.biz/img/norm/medium/29948428-3292.jpg","https://images.icecat.biz/thumbs/29948428.jpg","","","HP EliteDisplay E232 computer monitor 58,4 cm (23"") 1920 x 1080 pixels Full HD LED Black","EliteDisplay E232 58.4 cm (23"") Monitor","HP EliteDisplay E232, 58,4 cm (23""), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black","HP EliteDisplay E232. Display diagonal: 58,4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black","Work smart and comfortably with the HP EliteDisplay E232 58,4 cm (23”) Monitor, a large-screen Full HD IPS display with Elite-class presentation features and ergonomic adjustability for everything you do every day.\n\nPut every detail on display.\n- Enjoy sharp Full HD resolution for all your projects and collaborate easily with colleagues around the room with 178-degree viewing angles from IPS technology. The large 58,4 cm (23”) diagonal screen gives you plenty of room for your open applications.\n\nFind your perfect fit.\n- Create the view that’s right for you and boost your productivity with adjustable tilt and swivel and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.\n\nConvenient connections.\n- Connect to your choice of PC or device with HDMI, DisplayPort, VGA, and USB inputs. Keep your frequently-used devices right where you need them with USB connections at the display.\n\nA compact, efficient PC-and-monitor workspace\n- Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.\n\nReduce power consumption and help lower costs.\n- Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.\n\nYour monitor’s new best friend.\n- Design the screen for how you work with HP Display Assistant software.\n\nMake it yours.\n- Customize a complete solution with HP accessories. Use the HP Speaker Bar for audio, an HP Single Arm to take the display off the desk, or an HP USB Graphics Adapter for multi-monitor setups. Go stand-less with the head-only model.\n\nBacked by world-class support specialists.\n- Get three years of service and support, and extend your protection with optional HP Care Packs.","https://images.icecat.biz/img/norm/high/29948428-3292.jpg|https://images.icecat.biz/img/gallery/img_29948428_high_1472580946_5329_7091.jpg|https://images.icecat.biz/img/gallery/img_29948428_high_1472580947_819_7091.jpg|https://images.icecat.biz/img/gallery/img_29948428_high_1472580948_6932_7091.jpg","684x684|474x356|474x356|474x356","|||","","","","","","","","","","Display","Display diagonal: 58,4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 7 ms","Display surface: Matt","Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 900, 1280 x 800 (WXGA), 800 x 600 (SVGA), 1680 x 1050 (WSXGA+)","Aspect ratio: 16:9","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,265 x 0,265 mm","Horizontal scan range: 30 - 80 kHz","Vertical scan range: 50 - 60 Hz","Viewable size, horizontal: 50,9 cm","Viewable size, vertical: 28,6 cm","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Country of origin: China","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 3","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: 0 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 25°","Power","Power consumption (typical): 28 W","Power consumption (standby): 0,5 W","Power consumption (max): 35 W","Power consumption (off): 0,23 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 28 kWh","Weight & dimensions","Width (with stand): 549,3 mm","Depth (with stand): 189 mm","Height (with stand): 549,9 mm","Weight (with stand): 5,7 kg","Width (without stand): 549,3 mm","Depth (without stand): 49,6 mm","Height (without stand): 336,9 mm","Weight (without stand): 3,63 kg","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Energy efficiency class (old): A"