"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","29689940","","Tripp Lite","B004-DPUA4-K","29689940","0037332188632|037332188632","KVM Switches","282","","","B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub","20240219201118","ICECAT","1","77386","https://images.icecat.biz/img/gallery/29689940_7518089107.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/29689940_7518089107.jpg","https://images.icecat.biz/img/gallery_mediums/29689940_7518089107.jpg","https://images.icecat.biz/img/gallery_thumbs/29689940_7518089107.jpg","http://objects.icecat.biz/objects/mmo_29689940_1708369863_2124_2280959.pdf","","Tripp Lite B004-DPUA4-K KVM switch Black","4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub","Tripp Lite B004-DPUA4-K, 2560 x 1600 pixels, Black","Tripp Lite B004-DPUA4-K. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. Maximum resolution: 2560 x 1600 pixels, Number of users: 1 user(s). Product colour: Black, Cable length: 1,8 m. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Sustainability certificates: RoHS","Access and Control Up to 4 Computers with One KVM Switch\nSwitch among computers using keyboard hotkeys or front-panel buttons\nMonitor's EDID information sent to connected computer when selected\nAuto Scan feature cycles among computers at regular intervals for at-a-glance observation of activity\nSupports DisplayPort 1.1\n\nIndependent Audio Switching\n3.5 mm mini-stereo speaker and microphone jacks allow sharing of audio equipment among computers\nListen to audio files on one computer while accessing another computer\nSupports 2-channel stereo audio\n\nIndependent USB 3.0 Peripheral Sharing\n2-port USB 3.0 SuperSpeed hub allows connection of peripherals, such as webcams, flash drives, printers and scanners\nPrint documents from one computer while accessing another computer\nSupports USB 3.0 data transfer rates up to 5 Gbps\nBackward compatible with USB 2.0 and USB 1.1 devices\n\nCompatible with All Major Operating Systems\nEasy to set up with no software or drivers to install\nSupports digital video resolutions up to 2560 x 1600, including 1080p\nWorks with Windows, Mac, Linux and Sun\nAll necessary cables included","https://images.icecat.biz/img/gallery/29689940_7518089107.jpg|https://images.icecat.biz/img/gallery/29689940_7983209377.jpg|https://images.icecat.biz/img/gallery/29689940_0177867121.jpg|https://images.icecat.biz/img/gallery/29689940_0102971373.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Connect peripherals to built-in 2-port USB 3.0 hub|Switch among computers via front buttons or keyboard hotkeys|Supports digital video resolutions up to 2560 x 1600|Supports Displayport 1.1|Includes all necessary DisplayPort, USB 3.0 and audio cables","Ports & interfaces","Number of computers controlled: 4","Keyboard port type: USB","Mouse port type: USB","Video port type: DisplayPort","Console ports: 3.5mm headphone, 3.5mm mic, DisplayPort, USB B","Display connection: Yes","Console USB ports quantity: 4","USB hub: Yes","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity: 2","USB connector type: USB Type-A, USB Type-B","USB version: 2.0/3.2 Gen 1 (3.1 Gen 1)","Audio connections: Yes","Headphone outputs: 4","Number of microphone inputs: 4","DC-in jack: Yes","Performance","Maximum resolution: 2560 x 1600 pixels","DDC/DDC2 supported: Yes","Number of users: 1 user(s)","Design","Rack mounting: No","Product colour: Black","Cable length: 1,8 m","LED indicators: Yes","Display","Built-in display: No","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Input current: 0.8 A","Output voltage: 9 V","Output current: 2 A","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 205,7 mm","Depth: 99,1 mm","Height: 45,7 mm","Weight: 950 g","Packaging data","Package width: 157,5 mm","Package depth: 269,2 mm","Package height: 188 mm","Package weight: 2,68 kg","Packaging content","Cables included: Audio (3.5mm), DisplayPort, USB","Manual: Yes","AC adapter included: Yes","Logistics data","Harmonized System (HS) code: 8517,62,0020","Master (outer) case width: 492,8 mm","Master (outer) case length: 551,2 mm","Master (outer) case height: 215,9 mm","Master (outer) case gross weight: 17 kg","Products per master (outer) case: 6 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332188639","Country of origin: China"