"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","25188825","","Verbatim","98840","25188825","","LED Bulbs","1661","","","P30-L800-C30-B25-90-W","20240409181939","ICECAT","1","21121","https://images.icecat.biz/img/norm/high/25188825-3958.jpg","355x355","https://images.icecat.biz/img/norm/low/25188825-3958.jpg","https://images.icecat.biz/img/gallery_mediums/img_25188825_medium_1483710860_6474_25230.jpg","https://images.icecat.biz/thumbs/25188825.jpg","","","Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26","10W, 3000K, 800 lm, 80 lm/W, PAR30, E26","Verbatim P30-L800-C30-B25-90-W, 10 W, E26, 800 lm, 2500 h, Warm white","Verbatim P30-L800-C30-B25-90-W. Bulb power: 10 W, Fitting/cap type: E26, Luminous flux: 800 lm, Bulb lifetime: 2500 h, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 25°, Color Rendering Index (CRI): 90","The Verbatim Contour Series high CRI 3000K, 800lm PAR30 LED Lamp with 25-degree beam angle is a high-quality, energy efficient replacement for 75W halogen bulbs. Featuring 90 CRI, these lamps render illuminated colors with great accuracy. Ideal for use in both commercial and residential applications, Contour Series PAR30 lamps feature non-glare optics to reduce eyestrain. Fully dimmable, with a warm, 3000K color temperature, the high CRI 3000K PAR30 LED lamp is an excellent choice for indoor recessed lighting or track lighting applications. Additionally, Contour Series PAR30 LED lamps are UL wet-rated, making them an optimal solution for exposed outdoor lighting fixtures. Backed by Verbatim’s 5-year limited warranty, the 3000K PAR30 LED lamp has an estimated design lifetime of 25,000 hours, resulting in reduced maintenance and replacement costs when compared to halogen lamps.","https://images.icecat.biz/img/norm/high/25188825-3958.jpg|https://images.icecat.biz/img/gallery/25188825_5335.jpg","355x355|187x245","|","","","","","","","","","","Performance","Bulb power: 10 W","Fitting/cap type: E26","Luminous flux: 800 lm","Bulb lifetime: 2500 h","Light colour: Warm white","Colour temperature: 3000 K","Bulb size: PAR30","Dimmable: Yes","Beam angle (max): 25°","Color Rendering Index (CRI): 90","Luminous efficacy: 80 lm/W","Luminous intensity: 2910 cd","Power","Input voltage: 120 V","Weight & dimensions","Weight: 312,8 g","Sustainability","Sustainability certificates: ENERGY STAR","Other features","AC input voltage: 120 V","Operating temperature (T-T): -40 - 45 °C"