"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","2120348","","TP-Link","TL-WR340GD","2120348","","Wireless Routers","3982","","","TL-WR340GD","20221021101432","ICECAT","1","165018","https://images.icecat.biz/img/norm/high/2120348-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2120348-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2120348_medium_1481027576_9148_12184.jpg","https://images.icecat.biz/thumbs/2120348.jpg","","","TP-Link TL-WR340GD wireless router Fast Ethernet","54Mbps Wireless Router","TP-Link TL-WR340GD, Ethernet LAN","TP-Link TL-WR340GD. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Distributed Denial of Service (DDoS) prevention. Antenna connector type: RP-SMA. Certification: CE, FCC. Power consumption (typical): 4,1 W","WHAT THIS PRODUCT DOES\r\n54Mbps Wireless Router TL-WR340GD integrates 4-Port 10/100Mbps switch, router and wireless AP, which is dedicated to Small Office/Home Office (SOHO) allowing you to create a wired or wireless network, and let your computer to share a high-speed Internet connection. When it comes to the installation, Easy Setup Assistant could lead you through the setup process step-by-step, and even helps with wireless network settings and security configurations, especially for novice users.\r\n\r\n54Mbps Basic Wireless \r\nWireless Router TL-WR340GD complies IEEE 802.11g standard with transmission rates up to 54Mbps, is designed to establish a basic wireless connection, surfing the Internet, E-mail, files-downloading and so on. \r\n\r\nWDS --- Expand Your Network\r\nDuring conventional wireless connection, you might found that signal degrades dramatically among rooms or offices at a long distance, which might not ensure your smooth downloading or uploading files. TL-WR340GD supports WDS bridging function, which can easily setup and expand the wireless network for wider coverage during long distance among obstacles. \r\n\r\nIP QoS --- Control Bandwidth Reasonably\r\nTL-WR340GD supports IP QoS function, allowing optimum utilization of bandwidth and offers bandwidth control over congestion, preventing the bandwidth abuse. In this way, the users of a small network receive committed and specific bandwidth, preventing non-critical applications from degrading network performance.\r\n\r\nWPA / WPA2 Encryptions \r\nAs for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WR340GD provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, preventing your network from outside intrusions efficiently. \r\n\r\nEasy Setup\r\nEven novice users can easily setup their networking products. The device comes with a CD with an Easy Setup Assistant that leads you through the setup process step-by-step, and even helps with wireless network settings and security configurations. \r\n\r\nDetachable Antenna \r\nTL-WR340GD offers 3dBi external antenna that can be rotated and adjusted in different directions to fit various operation environments, and can bring better performance than the internal antenna. For even more demanding applications, the detachable antenna can be replaced with diverse antennas to show even greater flexibility and wider wireless coverage.\r\n\r\n\r\n\r\n\r\n\r\n","https://images.icecat.biz/img/norm/high/2120348-TP-LINK.jpg|https://images.icecat.biz/img/gallery/2120348_3541.jpg|https://images.icecat.biz/img/gallery/2120348_8122.jpg","450x270|641x469|345x500","||","","","","","","","","","","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 100 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3u","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Web-based management: Yes","Security","Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Firewall security: Distributed Denial of Service (DDoS) prevention","DoS attack prevention: Yes","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Network address translation (NAT): Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Antenna","Antenna connector type: RP-SMA","Features","Firmware upgradeable: Yes","Certification: CE, FCC","Power","Power consumption (typical): 4,1 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 300 g","Other features","WLAN data transfer rates supported: 54 Mbit/s","Compatible operating systems: Windows 2000/XP/Vista, Windows 7, or Mac or Linux-based","Dimensions (WxDxH): 160 x 102 x 28 mm","Supported WAN type: Dynamic IP, Static IP, PPPoE, PPTP, L2TP, BigPond, 802.1x+Dynamic/Static IP","Power supply type: 9VDC, 0.6A","Operating temperature (T-T): 32 - 104 °F","Frequency range: 2.4 - 2.4835 GHz","xDSL connection: No"