"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","19342301","","StarTech.com","MDP2DVIMM6W","19342301","0065030851497|065030851497|0088022160896|088022160896","Video Cable Adapters","2926","","","6 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White","20240307153452","ICECAT","1","165109","https://images.icecat.biz/img/norm/high/19342301-StarTech.com.jpg","600x600","https://images.icecat.biz/img/norm/low/19342301-StarTech.com.jpg","https://images.icecat.biz/img/norm/medium/19342301-StarTech.com.jpg","https://images.icecat.biz/thumbs/19342301.jpg","http://objects.icecat.biz/objects/mmo_19342301_1557499611_3529_31554.pdf","","StarTech.com MDP2DVIMM6W video cable adapter 1,8 m mini DisplayPort DVI-D White","StarTech.com 6 ft Mini DisplayPort to DVI Adapter Cable - Mini DP to DVI Video Converter - MDP to DVI Cable for Mac / PC 1920x1200 - White","StarTech.com MDP2DVIMM6W, 1,8 m, mini DisplayPort, DVI-D, Male, Male, Straight","StarTech.com MDP2DVIMM6W. Cable length: 1,8 m, Connector 1: mini DisplayPort, Connector 2: DVI-D. Sustainability certificates: RoHS. Weight: 100 g, Width: 40 mm, Depth: 1800 mm. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 240 mm","Connect a DVI display to a Mini DisplayPort-equipped PC or MAC over a 6 foot distance – White
The MDP2DVIMM6W Mini DisplayPort to DVI Adapter Cable lets you directly connect your Mini DP video source (such as any of your MacBook or Microsoft Surface Pro devices with mDP) to a DVI monitor or projector, eliminating the expense of having to upgrade to a Mini DisplayPort-capable monitor.
The adapter cable is 6 feet (1.8 m) in length, and features male-to-male connectors, allowing you to connect your Mini DisplayPort source directly to a DVI display with no additional cabling required.
Compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port, the adapter supports display or projector resolutions up to 1920x1200 (WUXGA).
MDP2DVIMM6W is a passive adapter that requires a dual-mode DisplayPort port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Connect a Mini DisplayPort source directly to a DVI monitor or projector, with a single male-male cable","https://images.icecat.biz/img/norm/high/19342301-StarTech.com.jpg|https://images.icecat.biz/img/gallery/19419744-Startech-StarTech.com-MDP2DVIMM10W-67-2.jpg|https://images.icecat.biz/img/gallery/19419744-Startech-StarTech.com-MDP2DVIMM10W-67-3.jpg|https://images.icecat.biz/img/gallery/19419744-Startech-StarTech.com-MDP2DVIMM10W-67-4.jpg|https://images.icecat.biz/img/gallery/19419744-Startech-StarTech.com-MDP2DVIMM10W-67-5.jpg","600x600|600x600|600x600|600x600|600x600","||||","","","","","","","","","","Features","Cable length: 1,8 m","Connector 1: mini DisplayPort","Connector 2: DVI-D","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Maximum resolution: 1920 x 1200 pixels","Supported video modes: 1080p","Product colour: White","Chipset: NXP - 3361","Plug and Play: Yes","Converter type: Passive video converter","Certification: CE, FCC, REACH","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 40 - 85%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Weight: 100 g","Width: 40 mm","Depth: 1800 mm","Height: 15 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 160 mm","Package depth: 240 mm","Package height: 20 mm","Package weight: 125 g","Logistics data","Harmonized System (HS) code: 84733080"