"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19"
"","","1431343","","MSI","NX8800GT-T2D512E","1431343","","Graphics Cards","170","","","NX8800GT-T2D512E","20200407094453","ICECAT","1","9406","https://images.icecat.biz/img/norm/high/1431343-5137.jpg","311x159","https://images.icecat.biz/img/norm/low/1431343-5137.jpg","https://images.icecat.biz/img/gallery_mediums/img_1431343_medium_1480996544_8066_5955.jpg","https://images.icecat.biz/thumbs/1431343.jpg","","","MSI NX8800GT-T2D512E graphics card GeForce 8800 GT GDDR3","NX8800GT-T2D512E - 600MHz Core, 512MB, GDDR3, PCI Express 2.0, 256-bit","MSI NX8800GT-T2D512E, GeForce 8800 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels","MSI NX8800GT-T2D512E. Graphics processor: GeForce 8800 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI","NVIDIA unified architecture\r\nFully unified shader core dynamically allocates processing power to geometry, vertex, physics, or pixel shading operation, delivering up to 2x the gaming performance of prior generation GPUs. \r\n\r\nFull Microsoft DirectX 10 Support\r\nWorld's first DirectX10 GPU with full Shader model 4.0 support delivers unparalleled levels of graphics realism and film-quality effects.\r\n\r\nNVIDIA SLI Technology\r\nDelivers up to 2x the performance of a single graphics card configuration for unequaled gaming experiences by allowing two cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI technology dramatically scales performance on today's hottest games.\r\n\r\nPCI Express Support\r\nDesigned to run perfectly with the PCI Express bus architecture, which doubles the bandwidth of AGP 8X to deliver over 4GB/sec in both upstream and downstream data transfers.\r\n\r\nNVIDIA nView Multi-Display Technology\r\nAdvanced technology provides the ultimate in viewing flexibility and control for multiple monitors.\r\n\r\nDual-Link DVI Support\r\nAble to drive the industry's largest and highest resolution flat-panel displays up to 2560x1600.\r\n\r\nSpatial-Temporal De-Interlacing\r\nSharpens HD and standard definition interlaced content on progressive displays, delivering a crisp, clear picture that rivals high-end home-theater systems.\r\n\r\nInverse Telecine (3:2 & 2:2 Pulldown Correction)\r\nRecovers original film images from films-converted-to-video (DVDs, 1080i HD content), providing more accurate movie playback and superior picture quality.\r\n\r\nNoise Reduction\r\nImproves movie image quality by removing unwated artifacts.\r\n\r\nEdge Enhancement\r\nSharpens movie images by providing higher contrast around lines and objects.\r\n\r\nBad Edit Correction\r\nWhen videos are edited after they have been converted from 24 to 25 or 30 frames, the edits can disrupt the normal 3:2 or 2:2 pulldown cadence. PureVideo uses advanced processing techniques to detect poor edits, recover the original content, and display perfect picture detail frame after frame for smooth, natural looking video.\r\n\r\n16x Anti-aliasing Technology\r\nLightning fast, high-quality anti-aliasing at up to 16x sample rates obliterates jagged edges.\r\n\r\n128-bit floating point High Dynamic-Range (HDR) Lighting\r\nTwice the precision of prior generations for incredibly realistic lighting effects -- now with support for anti-aliasing.\r\n\r\nNVIDIA Quantum Effects Technology\r\nAdvanced shader processors architected for physics computation enable a new level of physics effects to be simulated and rendered on the GPU -- all while freeing the CPU to run the game engine and AI.\r\n\r\nNVIDIA ForceWare unified Driver Architecture (UDA)\r\nDelivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare provides the best out-of-box experience and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.\r\n\r\nOpenGL 2.0 Optimizations and Support\r\nEnsures top-notch compatibility and performance for OpenGl applications.\r\n\r\nDual 400MHz RAMDACs\r\nBlazing-fast RAMDACs support dual QXGA displays with ultra-high, ergonomic refresh rate-up to 2048x1536@85Hz.\r\n\r\nBuild for Microsoft Windows Vista\r\nNVIDIA's fourth-generation GPU architecture built for Windows Vista gives users the best possible experience with the Windows Aero 3D graphical user interface.\r\n\r\nNVIDIA PureVideo HD Technology\r\nThe combination of high-definition video decode acceleration and post-processing that delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for movies and video.\r\n\r\nDiscrete, Programmable Video Processor\r\nNVIDIA PureVideo is a discrete programmable processing core in NVIDIA GPUs that provides superb picture quality and ultra-smooth movies with low CPU utilization and power.\r\n\r\nHardware Decode Acceleration\r\nProvides ultra-smooth playback of H.264, VC-1, WMV and MPEG-2 HD and SD movies.\r\n\r\nHDCP Capable\r\nDesigned to meet the output protection management (HDCP) and security specifications of the Blu-ray Disc and HD DVD formats, allowing the playback of encrypted movie content on PCs when connected purchase purcconnected to HDCP-compliant displays.\r\n\r\nHigh-Quality Scaling\r\nEnlarges lower resolution movies and videos th HDTV resolutions, up to 1080i, while maintaining a clear, clean image. Also provides downscaling of videos, including high-definition, while preserving image detail.\r\n\r\nPCI Express 2.0 Support\r\nDesigned to run perfectly with the new PCI Express 2.0 bus architecture, offering a futureproofing bridge to tomorrow's most bandwidth-hungry games and 3D applications by maximizing the 5GT/s PCI Express 2.0 bandwidth (twice that of first generation PCI Express). PCI Express 2.0 products are fully backwards compatible with existing PCI Express motherboards for broadest support.","https://images.icecat.biz/img/norm/high/1431343-5137.jpg","311x159","","","","","","","","","","","Processor","Graphics processor: GeForce 8800 GT","Maximum resolution: 2560 x 1600 pixels","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR3","Memory bus: 256 bit","Memory clock speed: 1800 MHz","Data transfer rate: 57,6 Gbit/s","Ports & interfaces","TV-out: Yes","Performance","DirectX version: 10","OpenGL version: 2.0","Dual Link DVI: Yes","HDCP: Yes","Texture Fill Rate (TFR): 33,6 GTexel/s","Other features","Mac compatibility: No"