"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","13217446","","BakkerElkhuizen","BNEGTTUK","13217446","0183238000995|183238000995|8717399993616","Keyboards","194","","","Goldtouch Travel Go2 Wired","20231107140715","ICECAT","1","139214","https://images.icecat.biz/img/gallery/58a7e725d051ec6f1d0291542c2a5921.jpg","1500x1000","https://images.icecat.biz/img/gallery_lows/58a7e725d051ec6f1d0291542c2a5921.jpg","https://images.icecat.biz/img/gallery_mediums/58a7e725d051ec6f1d0291542c2a5921.jpg","https://images.icecat.biz/img/gallery_thumbs/58a7e725d051ec6f1d0291542c2a5921.jpg","","http://objects.icecat.biz/objects/mmo_13217446_1699362124_4325_3129271.pdf","BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard USB QWERTY UK English Black","Goldtouch Travel Go2 Wired, 1.55 m, USB, 500 g, UK EN","BakkerElkhuizen Goldtouch Travel Go2 Wired, Mini, Wired, USB, Scissor key switch, QWERTY, Black","BakkerElkhuizen Goldtouch Travel Go2 Wired. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1,55 m. Recommended usage: Office. Product colour: Black","Goldtouch Travel Go2 Wired\nThis Wired split keyboard is foldable and has a compact size, folded as well as unfolded. You can take the Goldtouch Travel Go2 everywhere to work ergonomically.\n\nThe Goldtouch Travel Go2 is an ergonomic split keyboard, which can be slightly adjusted in its inclination angle up to 30 degrees and guarantees a stable set-up.","https://images.icecat.biz/img/gallery/58a7e725d051ec6f1d0291542c2a5921.jpg|https://images.icecat.biz/img/gallery/f9bc593b4e791cc6ddd33db963aac795.jpg|https://images.icecat.biz/img/gallery/84501b94447dfc0ec1875461b1ffb1e6.jpg|https://images.icecat.biz/img/gallery/dea4710e3d1b85658e0a9f93d27dc1bd.jpg|https://images.icecat.biz/img/gallery/78b00712dd4a318d03edc9d7228af5b3.jpg|https://images.icecat.biz/img/gallery/13d9047adcf087bc6574f6d028ca7e79.jpg|https://images.icecat.biz/img/gallery/157bfbdbe8bb6ba5deec1e8b39c31f57.jpg|https://images.icecat.biz/img/gallery/21972722b38c90d22a0c141bd636d9fd.jpg","1500x1000|1500x1000|1500x1000|1500x1000|1500x1000|1500x1000|1500x1000|1500x1000","|||||||","","","","","","","","Ergonomic background|http://images.icecat.biz/img/bullets/13217446-654a35bdce7f2638948298.jpg|Research shows that 90% of keyboard users seldom, if ever, use the numeric pad so this element is removed on a compact keyboard. This allows the mouse to be placed closer to the keyboard. Using a compact keyboard results in increased comfort because it reduces the reaching distance to the mouse (Cook, C., et al., 1998) and puts less strain on the shoulder and forearm. Significant improvements in musculoskeletal upper limb disorders were achieved using adjustable keyboards. (Hedge, et al, 2002).\n\nIndividual adjustable angle.|http://images.icecat.biz/img/bullets/13217446-654a35bdced1b618820820.jpg|The Goldtouch Travel Go2 is seamlessly adjustable at any angle from 0-30 degrees along the horizontal and vertical plane. Easily transform it from a compact keyboard to a compact split keyboard. The major benefit of a split keyboard is that the inclination angle improves the posture. The result is, no inward rotation of the hand and lateral bending of the wrist. This leads to more relaxed muscles in your hand, wrist and forearm while typing. In every angle the Goldtouch Travel Go2 has a compact size, which means that you will reach out to your mouse less and that also guarantees a comfortable and healthy way of working.\n\nKeys for silent and comfortable typing.|http://images.icecat.biz/img/bullets/13217446-654a35bdcf2a0937591410.jpg|The keys of the Goldtouch Travel Go2 have a standard size and a key centre distance of 19 mm according to the DIN EN ISO norm. This makes sure that you can type precisely and with less typing errors. The keys re developed to type silently and comfortably.\n\nNice features.|http://images.icecat.biz/img/bullets/13217446-654a35bdcf7f3813329741.jpg|The Goldtouch Travel Go2 has practical integrated Multimedia keys which can be used for both Windows and Mac OS. On the bottom side of the keyboard is a switch to change between Mac OS and PC mode. In the PC mode the user has five more hotkey buttons. Open a new E-mail, jump to the calculator, go to the home screen, open your favorite folder, or go to this pc. Further the Goldtouch Travel Go2 has LEDs which display if the NumLock, CapsLock, or ScrollLock is on.\n\nPlug-and-Play.|http://images.icecat.biz/img/bullets/13217446-654a35bdcff61039723593.jpg|You can easily pair the Goldtouch Travel Go2 with your computer. Just plug the USB cable in one of the USB ports of your computer. There are no additional drivers required, so you can immediately start working.\n\nBlack design.|http://images.icecat.biz/img/bullets/13217446-654a35bdd08da261070070.jpg|The Goldtouch Travel Go2 has an overall black color and has light-coloured lettering. Since split keyboards are suitable for users who touch type in the ten-finger system, it does not matter what colour the keys are. The advantage of the black colour is not just the elegant look, it is also easy to clean and made of long-lasting material.","","Keyboard","Recommended usage: Office","Device interface: USB","Keyboard key switch: Scissor key switch","Keyboard layout: QWERTY","Keyboard language: UK English","Pointing device: No","Keyboard form factor: Mini","Numeric keypad: No","Physical layout: ANSI","Windows keys: Yes","Hot keys: Yes","Multimedia keys: Yes","Connectivity technology: Wired","USB hub: No","Purpose: Universal","Fingerprint reader: No","Angle adjustment (max): 30°","Split keyboard: Yes","Design","Backlight: No","Product colour: Black","Keyboard style: Straight","Ergonomic design: Yes","Wrist rest: No","Adjustable keyboard height: Yes","Surface coloration: Monochromatic","Material: Plastic","Features","Cable length: 1,55 m","Plug and Play: Yes","Power","Power source type: USB","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Keyboard dimensions (WxDxH): 343 x 143 x 25 mm","Keyboard weight: 500 g","Packaging data","Number of products included: 1 pc(s)","Receiver included: No","Manual: Yes","Manual languages: English","Package width: 183 mm","Package depth: 365 mm","Package height: 33 mm","Package weight: 695 g","Logistics data","Harmonized System (HS) code: 84716060","Other features","Internal: No"