"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75" "","","127247","","Acer","LX.T5606.012","127247","","Laptops","151","TravelMate","","TravelMate 2302LCi Cel1400 256MB 40GB QW","20240314195154","ICECAT","1","22739","https://images.icecat.biz/img/gallery/124704_4812521289.jpg","310x276","https://images.icecat.biz/img/gallery_lows/124704_4812521289.jpg","","https://images.icecat.biz/img/gallery_thumbs/124704_4812521289.jpg","","","Acer TravelMate 2302LCi Cel1400 256MB 40GB QW Intel® Celeron® M 38,1 cm (15"") 0,25 GB DDR-SDRAM Windows XP Professional","","Acer TravelMate 2302LCi Cel1400 256MB 40GB QW, Intel® Celeron® M, 1,4 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,25 GB, 40 GB","Acer TravelMate 2302LCi Cel1400 256MB 40GB QW. Processor family: Intel® Celeron® M, Processor frequency: 1,4 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Professional. Weight: 2,91 kg","","https://images.icecat.biz/img/gallery/124704_4812521289.jpg","310x276","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor family: Intel® Celeron® M","Processor manufacturer: Intel","Processor frequency: 1,4 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,25 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","HDD speed: 4200 RPM","Graphics","Maximum graphics card memory: 0,064 GB","Audio","Audio system: SoundBlaster-Pro & MS DirectSound","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® 852GM","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Bundled software: Acer eManager, Acer Launch Manager, Acer System Recovery CD, Norton AntiVirus (60 days trial), Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker, Acer disc-to-disc recovery (This feature uses 2 GB of hard disc space)","Battery","Number of battery cells: 4","Battery life (max): 2 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Certificates","Certification: Mobile PC 2001, ACPI 1.0b, DMI 2.0, Wi-Fi","Weight & dimensions","Weight: 2,91 kg","Width: 364 mm","Depth: 279 mm","Other features","Wireless technology: IEEE 802.11b/IEEE 802.11g","Infrared data port: No","Dimensions (WxDxH): 364 x 279 x 39 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Hard drive","Storage drive type: Ultra ATA/100"