"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","125707","","Acer","ET.L2302.045","125707","","Computer Monitors","222","","","AL1912s 19"" LCD analog TCO99","20221021101407","ICECAT","1","44597","https://images.icecat.biz/img/norm/high/125707.jpg","303x300","https://images.icecat.biz/img/norm/low/125707.jpg","https://images.icecat.biz/img/gallery_mediums/img_125707_medium_1480684636_4082_2323.jpg","https://images.icecat.biz/thumbs/125707.jpg","","","Acer AL1912s 19"" LCD analog TCO99 computer monitor 48,3 cm (19"") 1280 x 1024 pixels","Acer AL1912s,19"" LCD, analog - TCO'99","Acer AL1912s 19"" LCD analog TCO99, 48,3 cm (19""), 1280 x 1024 pixels, 16 ms","Acer AL1912s 19"" LCD analog TCO99. Display diagonal: 48,3 cm (19""), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°","Working with groups and watching movies becomes even more enjoyable on the larger screen with the added bonus of bright clean images thanks to the MVA panel technology for the broad viewing angle of 140° and a rapid response rate of 16ms. \r\nThe generous contrast ratio of 500:1 synchronized together with a brightness of 250 cd/m2 creates crisp images for enhanced legibility of even small font and scanned images. \r\nImage smoothing and color scaling with automatic adjustments for a fast and easy personalization of view according to work needs. \r\nIncreased productivity at no compromise with the benefits of a faster information throughput at a reduced level of power consumption resulting in an overall lower cost of ownership. \r\nWith a mean time between failure rate of 20,000 hours, the AL1912 secures long term productivity alongside your futuristic work needs. \r\nThe AL1912s is certified under the industries most stringent standards ISO 13406-2 for guaranteed office comfort \r\nThe AL1912s is one of the best performing 19’’ LCDs available today, supporting the MVA panel technology offering the benefits of excellent image performance from an even broader viewing angle. The office or home user can now achieve maximized work efficiency by simultaneously viewing multiple applications with comfort. The innovative 19"" is the ideal up-grade solution for office professionals or home users requiring a larger viewing area for enhanced comfort and productivity.","https://images.icecat.biz/img/norm/high/125707.jpg","303x300","","","","","","","","","","Display","Display diagonal: 48,3 cm (19"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 500:1","Display brightness (typical): 250 cd/m²","Response time: 16 ms","Viewing angle, horizontal: 140°","Viewing angle, vertical: 140°","Pixel pitch: 0.294","Horizontal scan range: 24 - 80 kHz","Vertical scan range: 56 - 75 Hz","Viewable size, horizontal: 37,6 cm","Viewable size, vertical: 30,1 cm","Design","Certification: UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO99, C-tick,BSMI,WHQL, ISO 13402-6 \nTCO99","Ergonomics","Panel mounting interface: 100 x 100 mm","Swivel angle range: 45 - 45°","Tilt angle range: -25 - 5°","Plug and Play: Yes","Power","Power consumption (typical): 48 W","Weight & dimensions","Width (without stand): 422,2 mm","Depth (without stand): 175,8 mm","Height (without stand): 433 mm","Weight (without stand): 500 g","Other features","Bandwidth: 0,154 GHz","Power requirements: 100 - 240 VAC, 50/60 Hz","Security features: Kensington Lock-supported","Power management: VESA DPMS On:48W/Off:3W (max.)"