"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","120028903","","Lenovo","82R400M9MB","120028903","0198153066070|198153066070","Laptops","151","IdeaPad","1","1","20240614023012","ICECAT","1","17562","https://images.icecat.biz/img/gallery/101954231_3229154962.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/101954231_3229154962.jpg","https://images.icecat.biz/img/gallery_mediums/101954231_3229154962.jpg","https://images.icecat.biz/img/gallery_thumbs/101954231_3229154962.jpg","http://objects.icecat.biz/objects/mmo_120028903_1710924999_0928_3504196.pdf","","Lenovo IdeaPad 1 AMD Ryzen™ 5 5500U Laptop 39,6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue","AMD Ryzen 5 5500U (8MB Cache, 2.1GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home 64-bit","Lenovo IdeaPad 1, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6""), 1920 x 1080 pixels, 16 GB, 512 GB","Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Blue","Portability meets efficiency\nExplore and connect from wherever life takes you with the remarkably thin IdeaPad 1 Gen 7 (15"" AMD) laptop. It boots up in seconds with Flip to Start, which only requires you to open the lid to power up and is driven by ultra-efficient AMD Ryzen™ processors that let you multitask with ease.","https://images.icecat.biz/img/gallery/101954231_3229154962.jpg|https://images.icecat.biz/img/gallery/101954231_1868917828.jpg","1000x1000|1000x1000","|","","","","","","","","","Windows 11 Home 64-bit|AMD Ryzen 5 5500U (8MB Cache, 2.1GHz)|39.6 cm (15.6"") Full HD 1920 x 1080 IPS|16GB (3200MHz) DDR4-SDRAM & 512GB SSD","Design","Product type: Laptop","Product colour: Blue","Form factor: Clamshell","Colour name: Abyss Blue","Housing material: Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Anti-glare screen: Yes","Display brightness: 250 cd/m²","RGB colour space: NTSC","Colour gamut: 45%","Contrast ratio (typical): 700:1","Processor","Processor family: AMD Ryzen™ 5","Processor manufacturer: AMD","Processor model: 5500U","Processor frequency: 2,1 GHz","Processor cores: 6","Processor boost frequency: 4 GHz","Processor cache: 8 MB","Processor cache type: L3","Memory","Internal memory: 16 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board + SO-DIMM","Memory slots: 1x SO-DIMM","Memory channels: Dual-channel","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: PCI Express 4.0","NVMe: Yes","SSD form factor: M.2","Intel® Optane™ Memory module installed: No","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon Graphics","On-board GPU manufacturer: AMD","On-board graphics card family: AMD Radeon Graphics","Audio","Audio system: Dolby Audio","Number of built-in speakers: 2","Speaker power: 1,5 W","Built-in microphone: Yes","Number of microphones: 2","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Front camera HD type: HD","Privacy camera: Yes","Privacy type: Privacy shutter","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Antenna type: 2x2","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.2","WWAN: Not installed","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","HDMI version: 1.4b","Combo headphone/mic port: Yes","Performance","Motherboard chipset: AMD SoC","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard language: Belgian","Keyboard backlit: No","Software","Operating system installed: Windows 11 Home","Operating system architecture: 64-bit","Operating system language: German, Dutch, English, French","Trial software: Office","Battery","Battery capacity: 42 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 9,32 h","Continuous video playback time: 13 h","Fast charging: Yes","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Fingerprint reader: No","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 2.0","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 5 - 43 °C","Operating relative humidity (H-H): 8 - 95%","Storage relative humidity (H-H): 5 - 95%","Maximum shipping altitude: 3048 m","Certificates","Compliance certificates: RoHS","Certification: ErP Lot 3","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1,61 kg","Width: 360,2 mm","Depth: 236 mm","Height: 17,9 mm"