"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","1001320","","Linksys","WMP54GX","1001320","","Network Cards","182","","","Wireless-G PCI Adapter with SRX","20201106093617","ICECAT","1","9798","https://images.icecat.biz/img/norm/high/1001320-8411.jpg","316x290","https://images.icecat.biz/img/norm/low/1001320-8411.jpg","https://images.icecat.biz/img/gallery_mediums/img_1001320_medium_1480986632_5524_5647.jpg","https://images.icecat.biz/thumbs/1001320.jpg","","","Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s","Wireless-G PCI Adapter with SRX","Linksys Wireless-G PCI Adapter with SRX, Internal, Wireless, PCI, 108 Mbit/s","Linksys Wireless-G PCI Adapter with SRX. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s","Put your desktop PC anywhere you want — high-speed networking without wires!\r\nThe Linksys Wireless G PCI Card with SRX installs in most desktop and tower PCs, and lets you put your computer almost anywhere in the building without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and network storage with other computers on the network.\r\n\r\nThe Wireless-G PCI Card with SRX combines smart antenna technology with standards-based Wireless-G (802.11g) networking. By overlaying the signals of two Wireless-G compatible radios, the ""Multiple In, Multiple Out"" (MIMO) technology effectively doubles the data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce ""dead spots"" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections up to 3 times farther than standard Wireless-G. And the farther away you are, the more advantage you get -- the higher data rate and reflection-friendly technology can yield up to 8 times more throughput than Wireless-G in some situations. The network avoids interference by dynamically switching to the clearest channel available. Even your standard Wireless-G and -B equipment will work better when communicating with SRX-enabled devices.\r\n\r\nOnce you're connected, you can surf the web, keep in touch with your e-mail, and share files and other resources such as printers and network storage with other computers on the network. To protect your data and privacy, your wireless connection is protected by up to 128-bit encryption. The included Setup Wizard will walk you through configuring the adapter to your network's settings, step by step.\r\n\r\nSo don't hassle with running cables through your house — get your desktop connected the easy way with the Linksys Wireless G PCI Card with SRX.\r\n\r\nFeatures:\r\n- High-speed Wireless‑G for your desktop PC, now with SRX performance enhancement. \r\n- New SRX technology: the farther away, the more advantage -- up to 8 times faster than standard Wireless-G (802.11g). \r\n- SRX also increases wireless range by up to 3 times and reduces dead spots in coverage area. \r\n- Also interoperates with standard Wireless-G and Wireless-B networks.","https://images.icecat.biz/img/norm/high/1001320-8411.jpg","316x290","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 108 Mbit/s","Security algorithms: WEP, WPA2","Design","Internal: Yes","Component for: PC","Antenna connector type: R-SMA","LED indicators: Link","Certification: FCC, CE, ICES-03, Wi-Fi, WHQL","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -20 - 85 °C","Weight & dimensions","Weight: 160 g","Other features","Gain: 2 dBi","Compliance industry standards: IEEE 802.11g, IEEE 802.11b, PCI 2.2, PCI 2.3","Dimensions (WxDxH): 170 x 120 x 20 mm","Output power description: 18 dBm (b), 16 dBm (g)"