"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","8966","","Seagate","ST318453LW","8966","","Internal Hard Drives","219","Cheetah","","18.4GB HDD","20240314193456","ICECAT","1","71330","https://images.icecat.biz/img/gallery/d57a70cee5370b7597179d9ec98ad36b.jpg","400x338","https://images.icecat.biz/img/gallery_lows/d57a70cee5370b7597179d9ec98ad36b.jpg","","https://images.icecat.biz/img/gallery_thumbs/d57a70cee5370b7597179d9ec98ad36b.jpg","","","Seagate Cheetah 18.4GB HDD 3.5"" 18,4 GB SCSI","18.4GB HDD, 3.6ms/3.9ms, 15000rpm, SCSI","Seagate Cheetah 18.4GB HDD, 3.5"", 18,4 GB, 15000 RPM","Seagate Cheetah 18.4GB HDD. Hard drive size: 3.5"", Hard drive capacity: 18,4 GB, Hard drive speed: 15000 RPM","The Cheetah 15K.3 has the lowest cost for 15K drive, and the lowest cost-per-I/O disk drive ever. It is fast, cool, and quiet, and has the highest reliability rating in the industry. 15K RPM spindle speed delivers over 30% more I/Os per second than 10K, and faster sustained transfer rates, enabling the same high performance to be attained, with fewer drives. The drive features 3D Defense System, the most comprehensive drive protection system in the industry, consisting of Drive Defense, Data Defense and Diagnostic Defense. Seagate's Advanced Multidrive System optimizes the drive for maximum I/O performance in Multidrive environments. The Just-In-Time (JIT) feature minimizes actuator impact on power, vibration and acoustics.","https://images.icecat.biz/img/gallery/d57a70cee5370b7597179d9ec98ad36b.jpg","400x338","","","","","","","","","","","Features","Hard drive size: 3.5""","Hard drive capacity: 18,4 GB","Hard drive speed: 15000 RPM","Interface: SCSI","Type: HDD","Component for: Server/workstation","Storage drive buffer size: 8 MB","Hard disk number of heads: 2","Read seek: 3,6 ms","Write seek: 3,9 ms","Track to track seek time: 0,4 ms","Average seek time: 3,6 ms","Average latency: 2 ms","Mean time between failures (MTBF): 1200000 h","Power","Power consumption (idle): 9 W","Operating voltage: 5 / 12 V","Start-up current: 1,03 A","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Operating vibration: 0,5 G","Non-operating vibration: 2 G","Operating shock: 60 G","Non-operating shock: 250 G","Weight & dimensions","Width: 101,6 mm","Height: 25,4 mm","Depth: 146,6 mm","Weight: 800 g"