"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92"
"","","8949296","","Acer","LU.SEY0D.115","8949296","","Laptops","151","Aspire","One","LU.SEY0D.115","20240307153452","ICECAT","1","19468","https://images.icecat.biz/img/norm/high/8023494-7410.jpg","350x250","https://images.icecat.biz/img/norm/low/8023494-7410.jpg","https://images.icecat.biz/img/gallery_mediums/img_8023494_medium_1481543692_679_29362.jpg","https://images.icecat.biz/thumbs/8023494.jpg","","","Acer Aspire One LU.SEY0D.115 netbook Intel Atom® N570 25,6 cm (10.1"") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White","Intel Atom N570 (1.66GHz), 1024MB DDR3, 250GB SATA, 10.1"" WSVGA 1024 x 600, 802.11b/g/n, Fast Ethernet, 1.3MP, Windows 7 Starter, White","Acer Aspire One LU.SEY0D.115, Intel Atom®, 1,66 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, 250 GB","Acer Aspire One LU.SEY0D.115. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,25 kg","Get fantasic mobile connectivity in just the shade that suits you with the 10.1"" Aspire One D255. Available in five striking colors, the design is stylish and ultra-thin. Stay mobile with 8 hours of battery power and and get online anywhere you get a cell phone signal via optional 3G. Smart usability and easy ""carry-ability"" make this netbook ideal for everyday computing on the go.\n\nGet the color that suits you best\nYou can choose from five colors to fit your style and personality: Aquamarine, Diamond Black, Sandstone Brown, Ruby Red and Seashell White. Get the one that matches your wardrobe best! The Aspire One D255 is a fashionable accessory decorated in attractive shades. Accentuating the elegant appearance are chrome-plated logos and a transparent power button that portrays a floating effect.\n\nFull-day on-the-go power\nGo all day on one charge! The Aspire One D255 lets you work, play, and stay in touch longer thanks to its 8-hour battery, plus an Intel® Atom™ processor and LED-backlit display, which consume less power. Charge up once wherever you go using the petite Acer MiniGo AC adapter, which is 34% lighter than typical adapters! Additionally, jet-setters will appreciate the interchangeable AC converters, which are always great for international travel.\n\nSmall form, big functionality\nThe Aspire One D255 is less than 1"" thin and about 1 kg, so it's easy to carry wherever work or play takes you. Ultraportable yet fitted with regular-size notebook ergonomics, this netbook features a 93% standard-size keyboard with bigger keys for comfortable typing, and a wide multi-gesture touchpad for mouseless, fingertip navigation and control.\n\nUniversal connectivity\nMultiple connectivity options keep you in touch with family, friends and colleagues. Enable high-speed sharing of media files or documents using Bluetooth® 3.0+HS, and connect to the Internet via Wi-Fi CERTIFIED™ technology, Fast Ethernet, or optional 3G. And the integrated Acer Crystal Eye webcam and microphone gear you up to engage in face-to-face chats with anyone in any part of the world.","https://images.icecat.biz/img/norm/high/8023494-7410.jpg|https://images.icecat.biz/img/gallery/8949294_9369.jpg|https://images.icecat.biz/img/gallery/8949294_2777.jpg|https://images.icecat.biz/img/gallery/8949294_128.jpg|https://images.icecat.biz/img/gallery/8949294_4459.jpg","350x250|300x260|786x621|786x621|786x621","||||","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: N570","Processor frequency: 1,66 GHz","Processor cores: 2","Processor threads: 4","System bus rate: 2,5 GT/s","Processor cache: 1 MB","Processor cache type: L2","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Pineview","Thermal Design Power (TDP): 8,5 W","Number of Processing Die Transistors: 17 M","Processing Die size: 87 mm²","Memory","Internal memory: 1 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 250 GB","Hard drive capacity: 250 GB","Hard drive interface: SATA","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card model: Intel® GMA 3150","On-board graphics card base frequency: 200 MHz","Audio","Built-in microphone: Yes","Network","Wi-Fi: Yes","Networking features: Fast Ethernet","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Charging port type: DC-in jack","Performance","GPS (satellite): No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Starter","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: No","Intel Demand Based Switching: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Processor ARK ID: 55637","Conflict-Free processor: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 8 h","Power","Power supply: 40 W","Certificates","Certification: WEEE","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Weight: 1,25 kg","Width: 259 mm","Depth: 185 mm","Height: 24 mm","Other features","Wireless technology: 802.11n","Display: LCD"