"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","8913400","","Epson","V11H266920","8913400","","Data Projectors","567","","","PowerLite Pro Z8000WUNL","20221021103210","ICECAT","1","12156","https://images.icecat.biz/img/norm/high/8913400-198.jpg","396x264","https://images.icecat.biz/img/norm/low/8913400-198.jpg","https://images.icecat.biz/img/gallery_mediums/img_8913400_medium_1481541393_9756_29776.jpg","https://images.icecat.biz/thumbs/8913400.jpg","","","Epson PowerLite Pro Z8000WUNL data projector 6000 ANSI lumens LCD WUXGA (1920x1200) 3D White","PowerLite Pro Z8000WUNL, 6000 lumens, 1920 x 1200 WUXGA, 3LCD, 5000:1, Ethernet","Epson PowerLite Pro Z8000WUNL, 6000 ANSI lumens, LCD, WUXGA (1920x1200), 5000:1, 1,5 - 12,7 m, 16.78 million colours","Epson PowerLite Pro Z8000WUNL. Projector brightness: 6000 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 36 - 57.35 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232","- Powerful combination of brightness, resolution and true-to-life color — 6000 lumens color light output, 6000 lumens white light output1, WUXGA resolution and 3LCD, 3-chip technology\n\n- Core technology for added reliability — durable LCD chips; innovative cooling system and filter design\n- Digital connectivity for 1080p, full Hi-Def performance — HDMI with HDCP compliancy and DVI-D, both with high-grade video processing\n\n- Exceptional color fidelity — broad color reproduction covers the DCI color gamut space for viewing movies as film producers intended\n\n- Greater detail with blacker blacks — C2Fine® technology, up to 5000:1 contrast ratio cinema filter\n\n- Easier installation — center lens design makes it easy to align the projector with the screen\n\n- Powered lens — motorized zoom, focus, and lens shift, controllable through the remote, RS-232 or IP\n\n- Wide lens shift capabilities — vertical positioning of ±70%, ±20% horizontal\n\n- Perfect for auditoriums and lecture hall venues — six optional lenses including wide-, rear- and long-throw lenses designed with a change-out lever for easy lens installation\n\n- Direct On and Direct Off — allows a projector to be powered on/off by use of a wall switch\n\n- Protect your investment — recommended 10,000-hour filter cleaning schedule and easy, side-access filter\n\n- Easy monitor and control capabilities — included Epson monitor software allows for remote monitor and control of Epson networked projectors\n\n- Value-added features — Quick Corner for independent image corner control; built-in closed captioning decoder; cable interface cover.","https://images.icecat.biz/img/norm/high/8913400-198.jpg|https://images.icecat.biz/img/gallery/img_8913400_high_1472472592_8606_26430.jpg|https://images.icecat.biz/img/gallery/img_8913400_high_1472472593_0835_26430.jpg","396x264|396x264|396x264","||","","","","","","","","","","Projector","Projector brightness: 6000 ANSI lumens","Projection technology: LCD","Projector native resolution: WUXGA (1920x1200)","Contrast ratio (typical): 5000:1","Projection distance: 1,5 - 12,7 m","Number of colours: 16.78 million colours","Uniformity: 90%","Horizontal scan range: 15 - 80 kHz","Vertical scan range: 24 - 60 Hz","Keystone correction, horizontal: ±20°","Keystone correction, vertical: ±30°","Light source","Light source type: Lamp","Service life of light source: 2500 h","Service life of light source (economic mode): 3500 h","Lamp type: UHE","Lamp power: 660 W","Lens system","Focal length range: 36 - 57.35 mm","Video","Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM","Full HD: Yes","3D: Yes","HD-Ready: Yes","Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)","Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p","Ports & interfaces","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","Composite video in: 1","Component video (YPbPr/YCbCr) in: 1","DVI port: Yes","Serial interface type: RS-232","S-Video inputs quantity: 1","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN (RJ-45) ports: 1","Features","Noise level: 38 dB","Noise level (economic mode): 32 dB","Dot clock scanning frequency: 162 MHz","Noise reduction: Yes","Multimedia","Built-in speaker(s): No","Design","Product colour: White","Placement: Ceiling","Cable lock slot: Yes","Cable lock slot type: Kensington","Power","Power consumption (typical): 776 W","Power consumption (standby): 0,3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Other features","Aspect ratio: 16:10","Dimensions (WxDxH): 534 x 734 x 225 mm","Networking features: Fast Ethernet","RS-232 ports: 1","Power LED: Yes"