"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","80509954","","Tripp Lite","P580-006-8K6","80509954","0037332254115|037332254115","DisplayPort Cables","2925","","","P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m)","20240309141900","ICECAT","1","48892","https://images.icecat.biz/img/gallery/31ed1f75926b54549b08789d46788dbd.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/31ed1f75926b54549b08789d46788dbd.jpg","https://images.icecat.biz/img/gallery_mediums/31ed1f75926b54549b08789d46788dbd.jpg","https://images.icecat.biz/img/gallery_thumbs/31ed1f75926b54549b08789d46788dbd.jpg","http://objects.icecat.biz/objects/mmo_80509954_1708377058_3078_4152844.pdf","","Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black","DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m)","Tripp Lite P580-006-8K6, 1,8 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels","Tripp Lite P580-006-8K6. Cable length: 1,8 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 6,8 mm, Quantity per pack: 1 pc(s), Package width: 177,8 mm. Master (outer) case width: 355,6 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 431,8 mm","DisplayPort 1.4 Cable Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready\nThis high-speed DisplayPort (DP) cable (M/M) securely connects source and display devices compatible with DP 1.4 audio/video signals. Backward compatible with all your existing DisplayPort devices, including Blu-ray players, game consoles and 4K televisions, the P580-006-8K6 is ideal for future-proofing your high-definition or Ultra HD application in anticipation of an 8K upgrade.\n\nEnjoy the Clarity of 4K/8K Video with Multi-Channel Audio and 4:4:4 Color\nThe P580-006-8K6 supports 8K UHD resolutions up to 7680 x 4320 at 60 Hz with multi-channel sound. It’s compatible with DisplayPort 1.4 standards for HDR, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream 4K content with no complications. This BT.2020-compatible cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nInvest in Quality Construction for Reliable Performance\nYou’re expecting this 8K cable to last a long time, which is why it has been constructed with high-quality materials, such as a rugged PVC jacket. Contacts and connectors are gold-plated to resist corrosion. The male connectors latch securely to help prevent the cable from becoming accidentally disconnected and disrupting a continuous audio/video signal. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the DisplayPort cord.","https://images.icecat.biz/img/gallery/31ed1f75926b54549b08789d46788dbd.jpg|https://images.icecat.biz/img/gallery/b54342b4c0a2bc73ef9f93af1ec54c68.jpg|https://images.icecat.biz/img/gallery/a2423cd26a9aecf2922b8bab4242746b.jpg|https://images.icecat.biz/img/gallery/8c56b5716491afd2a4d2c79ac96fca34.jpg|https://images.icecat.biz/img/gallery/6f3544279e2640c427cba7c9f6ac3303.jpg|https://images.icecat.biz/img/gallery/9ff4db822e433da5afc65ebe7efb98e6.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Supports UHD resolutions up to 8K @ 60 Hz (4:4:4) for state-of-the-art video quality|Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy|Complies with HDCP 2.2 standards to display up-to-date 4K video content|Plug-and-play operation with no software required for easy, immediate installation","Features","Cable length: 1,8 m","Connector 1: DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 7680 x 4320 pixels","Product colour: Black","Connector contacts plating: Gold","DisplayPort version: 1.4","Supported graphics resolutions: 7680 x 4320","Supported video modes: 4320p","Maximum refresh rate: 60 Hz","HDCP: Yes","3D: Yes","Latching connectors: Yes","Jacket material: Polyvinyl chloride (PVC)","AWG wire size: 30","Plug and Play: Yes","Country of origin: China","Certification: RoHS, REACH","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Storage temperature (T-T): -15 - 60 °C","Operating relative humidity (H-H): 0 - 90%","Storage relative humidity (H-H): 0 - 90%","Sustainability","Sustainability certificates: RoHS","Packaging data","Cable diameter: 6,8 mm","Quantity per pack: 1 pc(s)","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 228,6 mm","Package weight: 120 g","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332254112","Logistics data","Master (outer) case width: 355,6 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 431,8 mm","Master (outer) case weight: 1,22 kg","Quantity per master (outer) case: 10 pc(s)"