"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127"
"","","7556057","","DELL","13668029","7556057","","Servers","156","","","PowerEdge R210","20240307153452","ICECAT","1","29663","https://images.icecat.biz/img/norm/high/5868639-7880.jpg","295x295","https://images.icecat.biz/img/norm/low/5868639-7880.jpg","https://images.icecat.biz/img/gallery_mediums/img_5868639_medium_1481192957_9466_8346.jpg","https://images.icecat.biz/thumbs/5868639.jpg","","","DELL PowerEdge R210 server 250 GB Rack (1U) Intel® Core™ i3 i3-530 2,93 GHz 2 GB DDR3-SDRAM 250 W","PowerEdge R210, Intel Core i3-530 (2.93 GHz), 2GB DDR3, 1x 250GB 3.5"" SATA HDD, Matrox G200eW","DELL PowerEdge R210, 2,93 GHz, i3-530, 2 GB, DDR3-SDRAM, 250 GB, Rack (1U)","DELL PowerEdge R210. Processor family: Intel® Core™ i3, Processor frequency: 2,93 GHz, Processor model: i3-530. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 250 GB, Hard drive size: 3.5"". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack (1U)","Right Sized, Flexible Technology and Enhanced Business Value\r\nThe PowerEdge R210 was designed to meet the needs of many IT environments. With the optional advanced systems management capabilities of Lifecycle Controller, Dell is bringing comprehensive enterprise-class manageability into the 1-socket space.\r\nIn addition, the R210 features a short 15.5"" (39 cm) chassis to allow for flexible deployment almost anywhere. Built with cost effective RAID options to further protect your valuable data, the PowerEdge R210 is the ideal entry 1-socket 1U rack for small businesses and larger offices needing flexibility and manageability in a very small chassis.\r\nDell aims to add value to your business by including the features you need without a lot of the unnecessary extras. Our goal is to deliver value through tailored solutions based on industry standards, as well as purposeful, innovative design.\r\n\r\nPurposeful Design\r\nThe PowerEgde R210 follows the 11th Generation portfolio behavioral specifications and features the same system design commonality and reliability true to the entire portfolio. All 11th Generation servers are built to make the user experience easier.\r\n\r\nWe put all external ports, power supplies and LED lights in the same location for familiar user experience, as well as, easy installation and deployment.\r\nRobust, metal hard drive carriers and organized cabling are designed to improve component access and airflow across the server.\r\nThe PowerEdge R210’s purposeful design also provides quiet acoustics and a LED light display positioned on the front of the server for ease of monitoring.\r\n\r\nEnergy Optimised Technology\r\nEnergy Smart design is a key part of the PowerEdge R210’s purposeful design. Utilising a low 250 watt power supply, the PowerEdge R210 provides the smallest power footprint within the 11th Generation PowerEdge server portfolio.\r\n \r\nAlso included in the R210 are low-flow fans, designed to spin faster in accordance with server workload demands and help reduce unnecessary noise when possible. In addition, the logical component layout aids with air flow direction, helping to keep the server cool.\r\nSimplified Systems Management\r\nThe Lifecycle Controller is the engine for advanced embedded management and is delivered as part of the optional iDRAC Express or iDRAC Enterprise in the PowerEdge R210.\r\nThe Lifecycle Controller is a chip that is integrated on the server. It helps to simplify administrator tasks by performing a complete set of provisioning functions such as system deployment, system updates, hardware configuration and diagnostics from a single intuitive interface called Unified Server Configurator(USC) in a pre-OS environment. This eliminates the need to use and maintain multiple pieces of disparate CD/DVD media.\r\nAlso part of Dell’s Open ManageTM portfolio is the Dell Management Console which is included with every Dell server and provides IT administrators with a consolidated console view of their IT infrastructure.","https://images.icecat.biz/img/norm/high/5868639-7880.jpg|https://images.icecat.biz/img/gallery/img_5868638_high_1470980892_4711_16180.jpg|https://images.icecat.biz/img/gallery/5868638_6767.jpg","295x295|337x304|540x122","||","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-530","Processor frequency: 2,93 GHz","Processor generation: Intel® Core™ i3","Processor cores: 2","Processor cache: 4 MB","Motherboard chipset: Intel® 3420","Memory channels supported by processor: Dual","Number of processors installed: 1","Thermal Design Power (TDP): 73 W","Processor cache type: Smart Cache","System bus rate: 2,5 GT/s","Processor socket: LGA 1156 (Socket H)","Processor lithography: 32 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: C2","FSB Parity: No","Bus type: DMI","Processor codename: Clarkdale","Tcase: 72,6 °C","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3 1066/1333","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): 36 bit","Embedded options available: No","Graphics & IMC lithography: 45 nm","Number of Processing Die Transistors: 382 M","CPU multiplier (bus/core ratio): 22","Processing Die size: 81 mm²","Processor series: Intel Core i3-500 Desktop Series","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 16 GB","Buffered memory type: Unregistered (unbuffered)","Memory slots: 4x DIMM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 2 x 1 GB","Storage","Maximum storage capacity: 2 TB","Total storage capacity: 250 GB","Optical drive type: DVD-RW","Number of hard drives installed: 1","Hard drive capacity: 250 GB","Hard drive size: 3.5""","Hot-swap: Yes","Graphics","On-board graphics card: Yes","On-board graphics card family: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Maximum graphics card memory: 8 MB","Network","Network ready: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB 2.0 ports quantity: 4","VGA (D-Sub) ports quantity: 2","Serial ports quantity: 1","Expansion slots","PCI Express x16 slots: 1","PCI Express slots version: 2.0","Design","Chassis type: Rack (1U)","Software","Compatible operating systems: Windows SQL Server 2008 R2/Small Business Server 2008/Essential Business Server 2008/Foundation R2/Server 2008 SP2/Server 2008 R2,\nNovell,\nLinux.","Processor special features","CPU configuration (max): 1","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 46472","Power","Redundant power supply (RPS) support: No","Power supply: 250 W","Number of power supply units: 1","Power requirements: 100 - 240 V","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width: 431 mm","Depth: 393,7 mm","Height: 42,6 mm","Other features","Dimensions (WxDxH): 431 x 393,7 x 42,6 mm","Graphics card: G200eW","Non-operating relative humidity (non-condensing): 5 - 95%","I/O ports: 1x PCIe x16 G2"