"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","72558","","Vertiv","SV400PS2-EU","72558","","KVM Switches","282","","","SwitchView PC 4-port KVM Switch","20190404041927","ICECAT","","59988","https://images.icecat.biz/img/norm/high/72558-5323.jpg","365x365","https://images.icecat.biz/img/norm/low/72558-5323.jpg","https://images.icecat.biz/img/gallery_mediums/img_72558_medium_1480678090_7829_2323.jpg","https://images.icecat.biz/thumbs/72558.jpg","","","Vertiv SwitchView PC 4-port KVM switch","SwitchView PC – 4-port KVM switch","Vertiv SwitchView PC 4-port KVM Switch, 2048 x 1536 pixels","Vertiv SwitchView PC 4-port KVM Switch. Maximum resolution: 2048 x 1536 pixels. Data link protocols: Supports PS/2 platform, Power supply type: PC PS2, Dimensions (WxDxH): 209,5 x 142,2 x 44,5 mm","Avocent’s SwitchView PC 4-port KVM switch controls up to four attached computers from a single keyboard, monitor and mouse. Convenient LEDs indicate which computer you are controlling. The SwitchView PC is an ideally designed KVM switch for multi-PC applications in the home or office. With the compact SwitchView PC, you free up valuable desktop space for other uses.
\r\n- Controls up to four attached computers from a single keyboard, monitor and mouse
\r\n- Supports PS/2 platform
\r\n- Compact design saves valuable desktop space
\r\n- Hotkey or pushbutton switching
\r\n- Supports high video resolution up to 2048 X 1536 @ 85 Hz
\r\n- LEDs indicate which computer you are controlling
\r\n- Auto scanning
\r\n- Economically priced KVM switch for the home or office
\r\n\r\n","https://images.icecat.biz/img/norm/high/72558-5323.jpg","365x365","","","","","","","","","","Performance","Maximum resolution: 2048 x 1536 pixels","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Data link protocols: Supports PS/2 platform","Power supply type: PC PS2","Dimensions (WxDxH): 209,5 x 142,2 x 44,5 mm","Compatibility: Computers PS2","Compliance industry standards: EN55022 Class B, EN55024, 61000-3-2, 61000-3-3, FCC 15 Class B, VCCI Class B, CE, Ctick","Compatible operating systems: Multi-PC applications in the home or office.","I/O ports: Supported Hardware: \nMonitors - (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA) Maximum resolution of 2048 X1536@ 85Hz with 400MHz of throughput \n \nPeripherals - PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button\n"